处理中...

首页  >  产品百科  >  YDTS24H19-28PE0000

YDTS24H19-28PE0000

产品分类:
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS24H19-28PE0000
供应商: 期货订购
标准整包数: 100
TE CONNECTIVITY  YDTS24H19-28PE0000

YDTS24H19-28PE0000概述

    Deutsch DTS Series Connectors: Advanced Aerospace and Military Connectivity Solutions
    1. Product Introduction
    The Deutsch DTS series is an advanced line of connectors designed specifically for aerospace, military, and other demanding applications where high performance, durability, and reliability are essential. These connectors comply with MIL-DTL-38999 standards, ensuring compliance with rigorous industry requirements. The DTS series connectors are primarily used in environments where electrical, environmental, and mechanical stability is crucial, such as avionics, defense systems, satellite communications, and maritime applications.
    Key features of the DTS series include:
    - Aluminum alloy and stainless steel shell options.
    - Multiple plating options, including olive drab cadmium and nickel.
    - High resistance to corrosion and extreme temperatures.
    - Enhanced EMI shielding through RF (Radio Frequency) rings and conductive seals.
    - Compatibility with both sealed and hermetic environments.
    2. Technical Parameters
    The technical specifications of the DTS series connectors are detailed below:
    | Category | Parameters |

    | Service Temperature | Sealed version: -65°C to +175°C (cadmium plating), -65°C to +200°C (nickel plating).
    Hermetic version: -65°C to +200°C (passive plating). |
    | Environmental Resistance| Salt spray resistance up to 500 hours (class W and Y); leakage rate: ≤16 cm³/h under 2.1 bars; hermeticity: ≤1.10⁻⁶ mbar.l/s at 1 bar vacuum. |
    | Thermal Shocks | Complies with MIL-DTL-38999 specifications. |
    | Connectors Type | Sealed, hermetic, dummy receptacles, and various mounting configurations. |
    | Contact Materials | Sealed version: Copper alloy, hermetic version: Ferrous alloy. |
    | Contact Plating | Gold, compliant with EMI/RFI requirements. |
    | Current Ratings | Up to 46A depending on contact size and configuration. |
    | Insulation Resistance | ≥5000 MΩ at 25°C. |
    | Dielectric Withstand Voltage | Up to 2300V (AC). |
    | Contact Retention | ≥4.5N to 11.1N depending on contact size. |
    | Mechanical Durability | 500 mating/unmating cycles. |
    3. Product Features and Advantages
    The DTS series connectors stand out due to their unique features that make them highly desirable for aerospace and military use cases:
    - Sealed and Hermetic Options: Available in both sealed and hermetic variants to meet diverse application needs.
    - Quick Locking Mechanism: Self-locking threads provide ease of installation while ensuring robust connections.
    - 100% Scoop Proof Design: Prevents damage during handling or mating.
    - Superior Silicone Seals: Offer excellent tear resistance and long-lasting sealing capabilities.
    - Grounding Fingers: Enhances EMI/RFI protection by maintaining continuous metallic grounding paths.
    - Thermoplastic Retention Clips: Secure the contacts within the insulator blocks effectively.
    - Wide Range of Configurations: Available in multiple shell sizes and arrangements to cater to varied wiring requirements.
    4. Application Case Studies and Usage Recommendations
    The DTS series is widely deployed in:
    - Military Vehicles: For critical control and communication systems requiring high-reliability connectors.
    - Aviation: Installed in cockpit instrumentation, radar systems, and onboard data transmission units.
    - Maritime Applications: Used for naval radars, navigation systems, and onboard electronics.
    - Space Systems

YDTS24H19-28PE0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS24H19-28PE0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY TE CONNECTIVITY YDTS24H19-28PE0000 YDTS24H19-28PE0000数据手册

YDTS24H19-28PE0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 348.9875 ¥ 2861.6975
250+ $ 304.95 ¥ 2500.59
500+ $ 271.05 ¥ 2222.61
1000+ $ 230.3875 ¥ 1889.1775
库存: 10000
起订量: 100 增量: 100
交货地:
最小起订量为:100
合计: ¥ 286169.75
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879