处理中...

首页  >  产品百科  >  YDTS24H21-25ZA0000

YDTS24H21-25ZA0000

产品分类:
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS24H21-25ZA0000
供应商: 期货订购
标准整包数: 100
TE CONNECTIVITY  YDTS24H21-25ZA0000

YDTS24H21-25ZA0000概述

    Deutsch DTS Series Electronic Connectors: A Comprehensive Overview
    Product Introduction
    The Deutsch DTS series connectors are a high-performance family of connectors designed to meet the stringent demands of military and aerospace applications. These connectors comply with MIL-DTL-38999 standards and are manufactured using aluminum alloy for the standard version and stainless steel for the hermetic version. Known for their durability and reliability, these connectors find widespread use in critical systems where data integrity, environmental protection, and electromagnetic interference (EMI) shielding are paramount.
    Technical Parameters
    | Parameter | Specification |

    | Service Temperature Range | Standard: -65°C to +200°C |
    | Hermetic Version | Up to +200°C |
    | Thermal Shock Resistance | As per MIL-DTL-38999 |
    | Sealing | ≤ 16 cm³/h at 2.1 bars |
    | Air Leakage | ≤ 1.10⁻⁶⁶ mbar·l/s under 1 bar vacuum |
    | Salt Spray Resistance | 500 hours (Class W and Y), 48 hours (Class F and N) |
    | Shell Material | Aluminum alloy (Standard), Stainless steel (Hermetic) |
    | Contact Sizes | 22, 20, 16, 12, 8 (Amperage ranges from 3A to 40A) |
    | Insert Material | Thermoplastic & Silicone Elastomer (Standard), Sintered Glass (Hermetic) |
    | Contact Material | Copper alloy (Standard), Ferrous alloy (Hermetic); Gold-plated |
    | Retention Force | Minimum 4.5N (Size 22) to 11.1N (Size 12) |
    | Voltage Rating | Up to 2300VAC depending on service type |
    | Insulation Resistance | ≥5000 MΩ @ 25°C and 65% RH max |
    Product Features and Advantages
    1. High Mechanical Strength: Made from either aluminum alloy or stainless steel, ensuring robustness and durability.
    2. Hermetic Seals: Prevents moisture ingress, maintaining performance in harsh environments.
    3. RFI Protection: Includes conductive gaskets and RF fingers to shield sensitive electronic components.
    4. Threaded Coupling: Self-locking mechanism ensures secure connection even under severe vibrations.
    5. Interchangeability: Can replace existing MIL-DTL-38999 connectors due to elongated mounting holes.
    Application Cases and Recommendations
    The DTS series connectors excel in environments requiring reliable data transfer and EMI protection. Typical applications include:
    - Military avionics and radar systems
    - Satellite communication equipment
    - Industrial automation and control systems
    Usage Tips:
    - For critical applications, ensure the appropriate shell size and contact configuration match your requirements.
    - Proper installation and sealing procedures must be followed to maintain hermeticity and performance.
    Compatibility and Support
    These connectors are compatible with MIL-DTL-38999 standard configurations, allowing for seamless integration into existing systems. Deutsch offers comprehensive technical support and maintenance services, including customized modifications as per speci

YDTS24H21-25ZA0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS24H21-25ZA0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY TE CONNECTIVITY YDTS24H21-25ZA0000 YDTS24H21-25ZA0000数据手册

YDTS24H21-25ZA0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 635.1375 ¥ 5208.1275
250+ $ 554.9625 ¥ 4550.6925
500+ $ 493.3125 ¥ 4045.1625
1000+ $ 419.3 ¥ 3438.26
库存: 10000
起订量: 100 增量: 100
交货地:
最小起订量为:100
合计: ¥ 520812.75
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879