处理中...

首页  >  产品百科  >  YDTS21H19-30XB0000

YDTS21H19-30XB0000

产品分类:
厂牌: TE CONNECTIVITY
产品描述:
供应商型号: Q-YDTS21H19-30XB0000
供应商: 期货订购
标准整包数: 100
TE CONNECTIVITY  YDTS21H19-30XB0000

YDTS21H19-30XB0000概述

    DTS Series Electronic Connectors: Advanced Connectivity Solutions
    Product Introduction
    The DTS Series electronic connectors, compliant with MIL-DTL-38999, offer a high-performance solution for aerospace and military applications. These connectors are primarily manufactured from aluminum alloys, particularly in the Series III configuration. Designed to endure extreme environmental conditions and provide robust electrical performance, these connectors cater to diverse industries such as aviation, defense, space exploration, telecommunications, and data systems.
    The DTS Series connectors feature both sealed and hermetic variants, ensuring protection against moisture, dust, and other harsh elements. With a broad range of contact sizes and configurations, they support high-density cabling solutions while maintaining excellent electromagnetic interference (EMI) shielding properties.
    Technical Parameters
    Below is an overview of the critical technical specifications for DTS Series connectors:
    | Parameter | Sealed Version | Hermetic Version |
    |
    | Operating Temperature | -65°C to +175°C (Cadmium) | -65°C to +200°C (Passive) |
    | Contact Size & Current Rating | Ranges from 22 to 8 | Same as Sealed Version |
    | Voltage Ratings | Service M: 1300 V | Service M: 1300 V |
    Service I: 1800 V | Service I: 1800 V |
    Service II: 2300 V | Service II: 2300 V |
    | Insulation Resistance | ≥ 5000 MΩ at 25°C, 65% RH max | Same as Sealed Version |
    | Maximum Contact Pressure | 11.1 N (Size 12) | Same as Sealed Version |
    | Shell Materials | Aluminum Alloy | Stainless Steel |
    | Connector Plating | Cadmium (W), Nickel (F) | Passive (Y), Nickel (N) |
    | Shielding Effectiveness | Follows MIL-DTL-38999 | Follows MIL-DTL-38999 |
    The connectors meet stringent military standards for durability, shock resistance, and thermal cycling, with up to 500 coupling/uncoupling cycles before degradation.
    Product Features and Advantages
    - Superior Seal Integrity: Utilizes high-quality silicone elastomers for enhanced sealing performance.
    - Mechanical Security: Threaded couplings with self-locking features ensure secure connections under severe vibration conditions.
    - Electromagnetic Interference Protection: Enhanced metal-to-metal bottoming and EMI grounding improve electromagnetic compatibility.
    - Environmental Resilience: Salt spray resistance, thermal shock resistance, and hermetic options provide unmatched environmental stability.
    - Design Flexibility: Available in various sizes and configurations, offering customizable solutions for specific needs.
    - Rugged Construction: Made from high-strength materials like aluminum alloy and stainless steel.
    Application Cases and Usage Recommendations
    DTS Series connectors excel in demanding environments such as aircraft avionics, weapon systems, satellite communication equipment, and naval vessels. Key applications include:
    - Aviation: Engine control units, flight control systems, and onboard navigation systems.
    - Military Systems: Radar arrays, electronic warfare suites, and vehicle-mounted communication hubs.
    - Space Exploration: Satellite ground stations and space probes requiring robust interconnectivity.
    Usage Recommendations:
    1. For environments prone to vibration, opt for threaded connectors with self-locking mechanisms to ensure stable connections.
    2. When dealing with high-altitude operations, select connectors that comply with MIL-DTL-38999 requirements for altitude and low-pressure

YDTS21H19-30XB0000厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

YDTS21H19-30XB0000数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY TE CONNECTIVITY YDTS21H19-30XB0000 YDTS21H19-30XB0000数据手册

YDTS21H19-30XB0000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 349.7375 ¥ 2867.8475
250+ $ 305.6 ¥ 2505.92
500+ $ 271.6375 ¥ 2227.4275
1000+ $ 230.8875 ¥ 1893.2775
库存: 10000
起订量: 100 增量: 100
交货地:
最小起订量为:100
合计: ¥ 286784.75
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.731.301 ¥ 980.0982
0.87.0023.0 ¥ 113.6533
0.87.0033.0 ¥ 474.4184
0.87.0055.0 ¥ 33.4765
0.87.0089.0 ¥ 40.9428
0.891.606 ¥ 556.556
0.891.607 ¥ 556.556
00 21 02 EL ¥ 5164.7191
00 21 36 LE ¥ 4503.9297
000648 ¥ 606.879