处理中...

首页  >  产品百科  >  553-0600-01

553-0600-01

产品分类:
厂牌: DEM MANUFACTURING
产品描述: 4mm In-line Stackable Plug - White
供应商型号: SXE-553-0600-01
供应商: 海外现货
标准整包数: 1
DEM MANUFACTURING  553-0600-01

553-0600-01概述

    XLR Connectors: Comprehensive Technical Guide
    1. Product Introduction
    XLR connectors are a series of high-performance audio and video connectors widely used in professional settings such as sound systems, broadcasting, and studio environments. Known for their durability and reliability, these connectors incorporate several innovative features like robust metal back shells and plastic back shells, ensuring excellent resistance to environmental factors and vibration. The series includes options with silver or gold contacts, available in nickel or black shells, offering flexibility for various applications. With configurations available in 3-pin, 4-pin, and 5-pin designs, they are suitable for diverse industries ranging from audio engineering to medical equipment.
    2. Technical Parameters
    | Specification | Details |

    | Contacts | Silver or Gold |
    | Shell | Nickel or Black |
    | Configurations | 3-Pin, 4-Pin, 5-Pin |
    | Contact Material | Nickel Plated (Default), Optional Gold Plated |
    | Environmental Durability | Vibration-resistant with anti-vibration collars |
    | Termination Options | Solder, Screw, Crimp |
    | Cable Compatibility | Up to 7.5 mm Diameter |
    | Electrical Characteristics | Rated at 10 Amps |
    | Temperature Range | Typically -40°C to +85°C (dependent on application) |
    3. Product Features and Advantages
    XLR connectors offer numerous advantages that set them apart in professional settings:
    - Innovative Design: Anti-vibration collars enhance stability in dynamic environments.
    - Ease of Identification: Unique color-coded systems allow quick identification of audio/video channels.
    - Versatility: Multiple configurations and materials ensure compatibility across a wide range of applications.
    - Durability: High-quality materials such as die-cast metal and plastic back shells ensure longevity.
    - High-Performance Contacts: Silver and gold plating ensure superior electrical conductivity.
    4. Application Cases and Usage Recommendations
    XLR connectors are commonly used in audio equipment such as microphones, mixers, and amplifiers due to their robust design and strong shielding. In studio setups, they provide reliable signal transmission for long-distance cables without significant loss. For instance:
    - Microphone Connections: XLR connectors are the industry standard for connecting microphones to audio interfaces and mixers.
    - Audio Interfaces: They serve as a crucial link in professional audio setups, ensuring minimal interference and maximum signal quality.
    - Broadcast Equipment: These connectors are vital in live broadcasting and television, where stability and signal integrity are critical.
    Usage Tips:
    - Always ensure proper cable strain relief to avoid stress on the connectors.
    - Use matching configurations (3-pin, 4-pin, or 5-pin) to prevent misconnections.
    - Regularly inspect and maintain connectors to preserve their optimal performance.
    5. Compatibility and Support
    XLR connectors are highly compatible with other professional audio equipment and systems. Deltron EMCON provides comprehensive technical support, including full specifications and assembly guidance available on their website. Customers can also benefit from customization services, allowing

553-0600-01参数

参数
长*宽*高 50mm(长度)*9.8mm(高度)
安装方式 导线安装

553-0600-01厂商介绍

DEM Manufacturing是一家全球性的工程和制造公司,专注于为各种行业提供高质量的产品和服务。公司主营产品可以分为以下几类:

1. 工业自动化:提供自动化解决方案,包括机器人、自动化生产线和控制系统,广泛应用于制造业、物流和包装行业。

2. 精密机械:设计和制造精密机械部件,如齿轮、轴承和传动系统,服务于****、汽车和医疗设备行业。

3. 能源解决方案:开发和生产可再生能源设备,如风力涡轮机和太阳能板,以及传统能源设备,如发电机和变压器。

4. 环境工程:提供环保技术和设备,如废水处理系统和空气净化设备,以支持可持续发展和环境保护。

DEM Manufacturing的优势在于:

- 技术创新:持续投入研发,以保持技术领先和产品创新。
- 定制服务:根据客户需求提供定制化解决方案,以满足特定应用需求。
- 质量控制:严格的质量管理体系确保产品的可靠性和耐用性。
- 全球网络:拥有广泛的全球业务网络,能够快速响应不同地区的市场需求。

通过这些优势,DEM Manufacturing致力于为客户提供高效、可靠和创新的产品和服务,以满足不断变化的市场需求。

553-0600-01数据手册

厂牌 PDF简要描述 下载
DEM MANUFACTURING DEM MANUFACTURING 553-0600-01 553-0600-01数据手册

553-0600-01封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 8.5939
5+ ¥ 8.2501
10+ ¥ 6.8751
库存: 72
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 8.59
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 375 10 ¥ 26.8347
0 522 03 ¥ 1214.2197
0 522 04 ¥ 1405.9598
00110410002 ¥ 0
00111520802 ¥ 0
00111920202 ¥ 398.7265
00114124 ¥ 350.3159
00175520402 ¥ 0
00175520602 ¥ 0
00175520802 ¥ 0