处理中...

首页  >  产品百科  >  H8660VBAAA

H8660VBAAA

产品分类: 翘板开关
厂牌: BULGIN
产品描述: DPDT 面板安装
供应商型号: U-H8660VBAAA
供应商: 云汉优选
标准整包数: 1
BULGIN 翘板开关 H8660VBAAA

H8660VBAAA概述

    Arcolectric 8600 Series Rocker Switches: Comprehensive Technical Overview
    Product Introduction
    The Arcolectric 8600 Series Rocker Switches represent an advanced line of miniature rocker switches designed for applications requiring compactness, reliability, and high performance. These switches are available in both single-pole (SP) and double-pole (DP) configurations, making them ideal for use in various industries including home appliances, electronics, telecommunications, and industrial equipment. The switches support both illuminated and non-illuminated versions, offering flexibility in design aesthetics and functionality.
    Key functionalities include:
    - Rocker Operation: Simple ON-OFF switching mechanism.
    - Momentary Switching: Options for ON-OFF-Momentary switching configurations.
    - Multi-Position Functionality: Available in ON-OFF-ON and other multi-position switch settings.
    - High-Ratings: Support for up to 16A at 250VAC, enabling robust handling of diverse loads.
    These switches are RoHS-compliant, ensuring environmental safety and compliance with global standards.
    Technical Parameters
    Below is a concise summary of the technical specifications of the 8600 Series:
    | Parameter | Value |

    | Type | Rocker Switch |
    | Switch Type | ON-OFF, ON-OFF-Momentary, ON-OFF-ON |
    | Pole Configuration | Single Pole (SP), Double Pole (DP) |
    | Current Rating | Up to 16A @ 250VAC |
    | Voltage Rating | 250VAC / 277VAC |
    | Inrush Current | 25A @ EN61058-1 |
    | Operating Temperature| -25°C to +85°C |
    | Contact Gap | 3mm |
    | Terminals | Push-on, Solder, PCB |
    | Certifications | UL, CSA, CE |
    Product Features and Advantages
    The 8600 Series Rocker Switches stand out due to their innovative features and performance advantages:
    1. Compact Design: Ultra-thin and minimalistic form factor, allowing for seamless integration into space-constrained devices.
    2. Wide Operating Range: Capable of handling both resistive and inductive loads, ensuring compatibility with a variety of electrical systems.
    3. Positive Action: Provides a tactile feedback mechanism for reliable switching.
    4. Versatility: Supports multiple switching configurations (ON-OFF, ON-OFF-ON, Momentary ON/OFF) to cater to diverse application needs.
    5. High Durability: With an expected lifespan of up to 50,000 operations, these switches offer long-term reliability.
    6. Customization: Options for custom legends, colors, and bezels, allowing manufacturers to tailor the switches to their specific requirements.
    Application Cases and Usage Recommendations
    The 8600 Series switches are well-suited for numerous applications:
    - Household Appliances: Oven controls, air conditioners, washing machines, and microwave ovens.
    - Industrial Equipment: Control panels for machinery, automated systems, and security panels.
    - Telecommunications: Network management systems and IoT-enabled devices.
    Usage Tips:
    - For sensitive environments, consider using protective covers (IP65-rated) to enhance water resistance.
    - Always match the correct terminal configuration (H, T, X) based on the PCB layout or wiring method.
    - Ensure proper alignment during panel mounting to avoid misalignment and functional issues.
    Compatibility and Support
    The 8600 Series switches are designed for easy integration with existing electronic systems. They support multiple mounting configurations, including snap-in and sub-panel mounting. Additionally:
    - The switches are compatible with most common PCB layouts and terminal designs.
    - Arcolectric provides comprehensive t

H8660VBAAA参数

参数
开关配置 DPDT
触点样式 -
电流额定值 -
电气寿命 -
机械寿命 -
开关功能 -
指示颜色 -
安装方式 面板安装

H8660VBAAA厂商介绍

Bulgin是一家专注于制造高品质电气连接解决方案的公司,其产品广泛应用于各种工业、商业和*事领域。Bulgin的产品线涵盖了防水连接器、电缆接头、面板安装配件等,这些产品以其可靠性和耐用性而闻名。

主营产品分类包括:
1. 防水连接器:适用于恶劣环境,如户外、海洋和工业应用。
2. 电缆接头:用于电缆连接和保护,确保电气连接的稳定性。
3. 面板安装配件:包括各种面板安装组件,用于固定和保护电气设备。

应用领域:
Bulgin的产品被广泛应用于各种领域,包括:
- 交通运输:如汽车、火车和船舶的电气系统。
- 工业控制:用于自动化和控制系统的连接。
- 可再生能源:太阳能和风能系统的电气连接。
- *事和安全:为*事设备提供耐用和安全的连接解决方案。

Bulgin的优势在于:
- 高品质:产品符合严格的国际标准,如IP68防水等级。
- 定制化:能够根据客户需求提供定制化的解决方案。
- 创新:不断研发新技术,以提高产品的性能和可靠性。
- 服务:提供全面的技术支持和客户服务,确保客户满意度。

H8660VBAAA数据手册

厂牌 PDF简要描述 下载
BULGIN 翘板开关 BULGIN H8660VBAAA H8660VBAAA数据手册

H8660VBAAA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
20+ $ 3.3178 ¥ 28.2013
150+ $ 2.7604 ¥ 23.4634
250+ $ 2.6826 ¥ 22.8021
450+ $ 2.6418 ¥ 22.4553
520+ $ 2.5092 ¥ 21.3282
1000+ $ 2.0196 ¥ 17.1666
库存: 596
起订量: 20 增量: 1
交货地:
最小起订量为:20
合计: ¥ 564.02
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01831.3312-02 ¥ 28.0876
1-1571076-2 ¥ 5.9759
1-1571986-6 ¥ 10.5417
1-1571987-0 ¥ 101.3725
103-7010-EVX ¥ 2.1176
103-7037-EV ¥ 2.1176
103-7038-EV ¥ 2.7864
103-7060-EVX ¥ 1.6718
103-7072-EV ¥ 2.1176
103-7075-EV ¥ 2.1176