处理中...

首页  >  产品百科  >  PX0707/P/12

PX0707/P/12

产品分类: 圆形连接器
厂牌: BULGIN
产品描述: Male Pins,Receptacle,Threaded 焊盘 12pin(Power) Polyamide (PA),Nylon,Glass Filled 5A 金 黑色 通孔安装,隔板安装,面板安装
供应商型号: 177-PX0707/P/12
供应商: Mouser
标准整包数: 1
BULGIN 圆形连接器 PX0707/P/12

PX0707/P/12概述

    # Buccaneer Power Connectors - Technical Overview
    Product Introduction
    The Buccaneer Power Connectors represent a robust series of sealed connectors designed to withstand harsh environments while providing reliable electrical connections. These connectors are ideal for applications where reliability, waterproofing, and dustproofing are critical. Available in multiple configurations, the Buccaneer Power Connectors cater to diverse industries such as automotive, industrial automation, marine electronics, and military equipment.
    The product lineup includes various body styles like flex cable, in-line flex cable, panel mount (front and rear), PCB mount, bulkhead mount, and flange mount. With current ratings ranging from 1A to 12A and voltage ratings up to 277V AC/DC, these connectors provide flexibility across numerous applications requiring power distribution and signal transmission.
    Technical Parameters
    The technical specifications of the Buccaneer Power Connectors are detailed below:
    - Pole Configurations: 2, 3, 4, 6, 7, 9, 12, and 25 poles.
    - Current Ratings:
    - 2-9 poles: 12A (VDE, UL, CCC); 10A (CSA)
    - 12 poles: 5A
    - 25 poles: 1A
    - Voltage Ratings: 277V AC/DC (2-9 poles), 150V AC/DC (12 poles), 50V AC/DC (25 poles).
    - Contact Resistance: <10mΩ (2-9 poles), <5mΩ (12 and 25 poles).
    - Insulation Resistance: >10⁴MΩ @ 500V DC (2-9 poles).
    - Breakdown Voltage: 4kV pole-to-pole (2-9 poles), 6kV pole-to-panel (low profile flange and panel types), 7.5kV pole-to-panel (other types).
    - Temperature Range: -20°C to +70°C.
    - IP Ratings: IP68, IP69K compliant.
    - Approvals: UL, CSA, VDE, CCC certified.
    Product Features and Advantages
    The Buccaneer Power Connectors offer several unique features that make them stand out in the market:
    - Sealing Capabilities: Achieves IP68 and IP69K ratings, ensuring complete protection against water and dust ingress.
    - Compact Design: Diameter over coupling ring is 38mm, making it suitable for space-constrained applications.
    - Positive Locating Keyways: Prevents incorrect mating.
    - Easy Assembly: No special tools required for screw terminal versions.
    - Color Coding: Offers colored inserts and gland nuts for easy identification.
    - Compatibility: Supports a wide range of cable diameters from 3.5mm to 9mm.
    These connectors excel in rugged environments due to their superior sealing capabilities and high mechanical durability, making them indispensable in challenging operational conditions.
    Application Cases and Usage Recommendations
    Applications:
    - Automotive Industry: Engine compartments and undercarriage components.
    - Industrial Automation: Robotic arms, conveyor belts, and control panels.
    - Marine Electronics: Submersible equipment and navigation systems.
    - Military Equipment: Communication devices and weapon systems.
    Usage Suggestions:
    1. Environmental Protection: Always ensure proper sealing cap installation to maintain IP68 rating when connectors are unmated.
    2. Cable Management: Use appropriate gland sizes based on the cable diameter to optimize performance and prevent cable damage.
    3. Assembly Process: Follow the manufacturer's guidelines for crimping and soldering to achieve optimal contact resistance.
    Compatibility and Support
    The Buccaneer Power Connectors are compatible with a variety of cable types including BNC versions (50Ω and 75Ω). Additional accessories such as sealing caps, insertion/extraction tools, and crimping tools are available to enhance functionality and ease of use. The manufacturer provides comprehensive support through documentation, training sessions, and after-sales service to ensure seamless integration into user systems.
    Common Issues and Solutions
    | Issue | Solution |

    | Loose connections | Ensure correct to

PX0707/P/12参数

参数
外壳材料 Polyamide (PA),Nylon,Glass Filled
针脚数 12pin(Power)
触头镀层 - 配接
类型 Male Pins,Receptacle,Threaded
颜色 黑色
端接 焊盘
额定电流 5A
安装方式 通孔安装,隔板安装,面板安装
应用等级 工业级
零件状态 在售
包装方式 盒装

PX0707/P/12厂商介绍

Bulgin是一家专注于制造高品质电气连接解决方案的公司,其产品广泛应用于各种工业、商业和*事领域。Bulgin的产品线涵盖了防水连接器、电缆接头、面板安装配件等,这些产品以其可靠性和耐用性而闻名。

主营产品分类包括:
1. 防水连接器:适用于恶劣环境,如户外、海洋和工业应用。
2. 电缆接头:用于电缆连接和保护,确保电气连接的稳定性。
3. 面板安装配件:包括各种面板安装组件,用于固定和保护电气设备。

应用领域:
Bulgin的产品被广泛应用于各种领域,包括:
- 交通运输:如汽车、火车和船舶的电气系统。
- 工业控制:用于自动化和控制系统的连接。
- 可再生能源:太阳能和风能系统的电气连接。
- *事和安全:为*事设备提供耐用和安全的连接解决方案。

Bulgin的优势在于:
- 高品质:产品符合严格的国际标准,如IP68防水等级。
- 定制化:能够根据客户需求提供定制化的解决方案。
- 创新:不断研发新技术,以提高产品的性能和可靠性。
- 服务:提供全面的技术支持和客户服务,确保客户满意度。

PX0707/P/12数据手册

厂牌 PDF简要描述 下载
BULGIN 圆形连接器 BULGIN PX0707/P/12 PX0707/P/12数据手册

PX0707/P/12封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 30.613 ¥ 258.6799
10+ $ 28.6632 ¥ 242.204
50+ $ 27.8565 ¥ 235.3874
库存: 18
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 258.67
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00008923 ¥ 303.8416
00009143 ¥ 276.6457
00009198 ¥ 272.5667
008261083211806 ¥ 0
0105 06 ¥ 12.5868
0131 04 ¥ 55.7163
0260 03 ¥ 70.0048
0270 02 ¥ 33.7865
031-1251-010 ¥ 318.4169
031-1267-000 ¥ 32.8908