处理中...

首页  >  产品百科  >  12023/2

12023/2

产品分类: 圆形连接器-配件
厂牌: BULGIN
产品描述: 聚酰胺 黄色 Cable Gland 标准安装
供应商型号: 12023/2
供应商: Master
标准整包数: 200
BULGIN 圆形连接器-配件 12023/2

12023/2概述

    Buccaneer for Power: High-Performance Electrical Connectors
    Product Introduction
    The Buccaneer for Power is a versatile and reliable series of connectors designed to provide robust performance in demanding environments. Developed by Bulgin, a brand under Elektron Technology, these connectors are widely used in industries such as marine, industrial automation, transportation, and consumer electronics due to their exceptional durability and adaptability. The Buccaneer for Power series supports multiple configurations, including pin and socket versions, offering solutions for applications requiring up to 25 poles. Key features include water and dust resistance, secure locking mechanisms, and compatibility with various termination methods.
    Primary functions include:
    - Ensuring high-quality electrical connections.
    - Providing protection against harsh environmental conditions.
    - Supporting flexible and rigid cable mounting options.
    - Maintaining high current and voltage ratings for diverse applications.
    Technical Parameters
    The Buccaneer for Power series is engineered with advanced specifications that ensure superior performance across numerous parameters:
    | Parameter | Value |

    | Number of Poles | 2, 3, 4, 6, 7, 9, 12, 25 |
    | Current Rating | 1-16A |
    | Voltage Rating | AC/DC 50V - 277V |
    | Insulation Resistance| >10^4 MΩ @ 500V DC |
    | Contact Resistance | <10mΩ (2-9 poles), <5mΩ (12, 25 poles) |
    | Breakdown Voltage | 4kV Pole-Pole (2-9 poles) |
    | Temperature Range | -20°C to +70°C |
    | Waterproof Ratings | IP68, IP69K |
    | Sealing Pressure | 1.054 kg/cm² (15 lb/in²) at 10m depth |
    Product Features and Advantages
    The Buccaneer for Power series excels through its innovative design and reliability. Some standout features include:
    - IP68/IP69K Waterproof Protection: Ensures connectors remain functional in extreme conditions such as deep submersion or high-pressure washing.
    - Compact Design: Small form factor makes it ideal for space-constrained applications.
    - Versatile Configurations: Offers multiple body styles (flex cable, panel mount, bulkhead mount) with color-coded identification.
    - Positive Locating Keys: Prevents misconnections between different variants.
    - Pre-Wired Assemblies: Reduces installation time and minimizes human error during assembly.
    - Wide Range of Cable Compatibility: Supports cables from 3.5mm to 9mm diameter, allowing flexibility for diverse use cases.
    Application Case Studies and Usage Suggestions
    The Buccaneer for Power is frequently deployed in applications such as underwater lighting systems, industrial machinery, vehicle connectivity, and renewable energy solutions. For example:
    - Marine Applications: Its waterproof capabilities make it suitable for use in boats and offshore equipment.
    - Industrial Automation: Use in robotic arms where continuous power supply and signal integrity are critical.

    Suggestions for optimal usage:
    - Ensure proper gland size selection based on cable diameter for best performance.
    - Use pre-wired assemblies where feasible to reduce labor costs.
    - Regularly inspect seals and connectors for damage or wear to maintain optimal functionality.
    Compatibility and Support
    The Buccaneer for Power connectors are compatible with a variety of complementary products such as sealing caps, glands, and crimp tools. Bulgin offers extensive technical support, including documentation, tutorials, and troubleshooting guides. Additionally, approvals such as UL, CSA, and VDE ensure compliance with global safety standards.
    Common Issues and Solutions
    Here are some common user issues and th

12023/2参数

参数
配件类型 Cable Gland
外壳尺寸 - 插件 -
颜色 黄色
材料 聚酰胺
安装方式 标准安装
应用等级 工业级
零件状态 在售
包装方式 散装

12023/2厂商介绍

Bulgin是一家专注于制造高品质电气连接解决方案的公司,其产品广泛应用于各种工业、商业和*事领域。Bulgin的产品线涵盖了防水连接器、电缆接头、面板安装配件等,这些产品以其可靠性和耐用性而闻名。

主营产品分类包括:
1. 防水连接器:适用于恶劣环境,如户外、海洋和工业应用。
2. 电缆接头:用于电缆连接和保护,确保电气连接的稳定性。
3. 面板安装配件:包括各种面板安装组件,用于固定和保护电气设备。

应用领域:
Bulgin的产品被广泛应用于各种领域,包括:
- 交通运输:如汽车、火车和船舶的电气系统。
- 工业控制:用于自动化和控制系统的连接。
- 可再生能源:太阳能和风能系统的电气连接。
- *事和安全:为*事设备提供耐用和安全的连接解决方案。

Bulgin的优势在于:
- 高品质:产品符合严格的国际标准,如IP68防水等级。
- 定制化:能够根据客户需求提供定制化的解决方案。
- 创新:不断研发新技术,以提高产品的性能和可靠性。
- 服务:提供全面的技术支持和客户服务,确保客户满意度。

12023/2数据手册

厂牌 PDF简要描述 下载
BULGIN 圆形连接器-配件 BULGIN 12023/2 12023/2数据手册

12023/2封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
200+ $ 0.5592 ¥ 4.6493
400+ $ 0.5341 ¥ 4.4408
1000+ $ 0.5041 ¥ 4.0741
2600+ $ 0.4745 ¥ 3.886
5000+ $ 0.4619 ¥ 3.7823
7600+ $ 0.4549 ¥ 3.7253
10000+ $ 0.4482 ¥ 3.67
15000+ $ 0.4482 ¥ 3.67
库存: 1167
起订量: 200 增量: 0
交货地:
最小起订量为:200
合计: ¥ 929.86
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01 0146 001 ¥ 0
01 5006 001 ¥ 63.5792
0107 08-1 ¥ 31.2526
0383 ¥ 82.1416
0384 ¥ 9.7415
0413-215-1605 ¥ 5.1559
066-8516-000 ¥ 36.3438
069644-000 ¥ 397.4988
075-8512-000 ¥ 3.5955
075-8518-000 ¥ 7.9265