处理中...

首页  >  产品百科  >  BXRA-C1202-00000

BXRA-C1202-00000

产品分类: 发光二极管
厂牌: BRIDGELUX
产品描述: 120° 12.8V 1.05A 白色 2015 贴片安装
供应商型号: SEU-BXRA-C1202-00000
供应商: 海外现货
标准整包数: 1
BRIDGELUX 发光二极管 BXRA-C1202-00000

BXRA-C1202-00000概述

    Bridgelux ES Array Series LED Arrays: High-Performance Solid-State Lighting Solutions
    Product Introduction
    The Bridgelux ES Array Series represents a breakthrough in solid-state lighting solutions, offering compact, high-performance, and cost-effective options for the general lighting market. By leveraging the superior efficacy, lifetime, and reliability of LEDs, these arrays meet or exceed the stringent light output levels required by conventional lighting sources. The ES Array Series is specifically designed to help manufacturers create lamps and luminaires that comply with global standards like Energy Star, Title 24, Part L, and others.
    The Bridgelux ES Array Series provides an impressive range of luminous fluxes—ranging from 400 to 2000 lumens—with color temperatures spanning warm (2850K–3700K) to cool white (4750K–7000K). These arrays deliver uniform, high-quality illumination without pixilation or shadow effects associated with traditional LED-based solutions. This makes them ideal for applications requiring high-intensity, homogeneous light, such as task lights, retail displays, downlights, and street lighting.
    Technical Parameters
    | Parameter | Specifications |

    | Luminous Flux (lumens) | 400–2000 lm |
    | Color Temperature (CCT) | 2850K–7000K |
    | Typical Viewing Angle | 120 degrees |
    | Operating Current (mA) | 450–2500 mA |
    | Forward Voltage (V) | 8.7V–17.5V |
    | Junction-to-Case Thermal Resistance | 0.5°C/W–1.4°C/W |
    | Max Junction Temp. | 150°C |
    | Min/Max Operating Temp. | -40°C/+105°C |
    The above parameters highlight the versatility and robustness of the ES Array Series, ensuring compatibility with various system designs while maintaining optimal performance across a wide temperature range.
    Product Features and Advantages
    The Bridgelux ES Array Series offers several unique features that set it apart from competing solutions:
    1. Compact High Flux Density: Delivering high luminous flux in a small footprint.
    2. Uniform Illumination: Ensures consistent brightness without visible pixelation or shadows.
    3. Streamlined Thermal Path: Minimizes thermal resistance and allows for higher operating temperatures.
    4. Energy Efficiency: More efficient than incandescent, halogen, and fluorescent lamps.
    5. Low Voltage Operation: Operates efficiently at low voltages, reducing power consumption.
    6. RoHS Compliance: Environmentally friendly and free of hazardous substances.
    7. Enhanced Optical Control: Provides clean, high-quality white light.
    8. Long Life: Offers extended service life, reducing maintenance costs.
    9. Dimming Capability: Supports infinite dimming options for precise control over illumination levels.
    These features translate into significant benefits, including reduced operating costs, increased safety, and minimized environmental impact, making the ES Array Series a strong competitor in the lighting industry.
    Application Case Studies and Use Suggestions
    The Bridgelux ES Array Series finds extensive use in a variety of applications, including:
    - Replacement Lamps: Suitable for replacing traditional incandescent and halogen bulbs in residential and commercial settings.
    - Task and Accent Lighting: Ideal for focused lighting needs such as workspaces, art galleries, and di

BXRA-C1202-00000参数

参数
测试电流 1.05A
显示颜色 白色
视角 120°
透镜类型 -
Vf-正向电压 12.8V
透镜形状 -
波长 -
通用封装 2015
安装方式 贴片安装

BXRA-C1202-00000厂商介绍

Bridgelux是一家美国LED照明解决方案供应商,专注于提供高性能、高效率的LED照明产品。公司主营产品分类包括:

1. LED芯片:提供不同功率和尺寸的LED芯片,适用于各种照明需求。
2. LED模组:集成了驱动电路的LED模组,简化了照明系统的设计与安装。
3. LED灯具:包括各种类型的灯具,如筒灯、面板灯等,适用于商业、工业和住宅照明。

Bridgelux的产品广泛应用于以下领域:

- 商业照明:如零售店铺、办公室等。
- 工业照明:如仓库、工厂等。
- 住宅照明:如家庭照明、户外照明等。
- 景观照明:如城市景观、园林照明等。

Bridgelux的优势在于:

- 高效率:LED产品具有高光效,能效比传统照明更高。
- 长寿命:LED灯具的使用寿命长,减少了更换频率和维护成本。
- 节能:与传统照明相比,LED照明能显著降低能耗。
- 环保:LED照明不含有害物质,对环境友好。
- 定制化:提供定制化的照明解决方案,满足特定应用需求。

Bridgelux通过不断的技术创新和产品优化,致力于为客户提供高质量的照明产品和服务。

BXRA-C1202-00000数据手册

厂牌 PDF简要描述 下载
BRIDGELUX 发光二极管 BRIDGELUX BXRA-C1202-00000 BXRA-C1202-00000数据手册

BXRA-C1202-00000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 13.9694 ¥ 118.0418
库存: 3
起订量: 20 增量: 1
交货地:
最小起订量为:1
合计: ¥ 118.04
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0002762 ¥ 24.8058
0020808 ¥ 356.8461
0035.1342 ¥ 10.3703
0035.1350 ¥ 84.598
0035.1370 ¥ 4.0253
0035.7024 ¥ 36.5378
0035.9203 ¥ 15.8395
0035.9617 ¥ 16.9084
0035.9640.4 ¥ 13.7904
0035.9675.4 ¥ 56.3987