处理中...

首页  >  产品百科  >  PE2010FKF070R07L

PE2010FKF070R07L

产品分类: 贴片电阻
厂牌: YAGEO/台湾国巨
产品描述: 70mΩ ±1% 500mW ±100ppm/℃ 2010 贴片安装 5.08mm*2.54mm*890μm
供应商型号: ZT-PE2010FKF070R07L
供应商: 海外现货
标准整包数: 1
YAGEO/台湾国巨 贴片电阻 PE2010FKF070R07L

PE2010FKF070R07L概述

    Product Overview: PE Series Current Sensors
    Yageo’s PE Series offers a versatile range of current sensors that cater to various applications, including consumer goods, computer systems, telecommunications, industrial equipment, and alternative energy solutions. These surface mount chip resistors are designed to deliver precise current sensing capabilities while maintaining robust performance under diverse environmental conditions.
    Technical Parameters
    | Parameter | Specifications |

    | Resistor Sizes | 0603, 0805, 1206, 2010, 2512, 4527 |
    | Tolerance | ±1%, ±5% |
    | Packaging Type | Paper taping reel (R), Embossed taping reel (K) |
    | TCR Range | ±50 ppm/°C, ±75 ppm/°C, ±100 ppm/°C |
    | Rated Power | 0.1W to 5W (depending on size) |
    | Resistance Range | 1 mΩ to 910 mΩ |
    | Operating Temperature Range | –55°C to +170°C |
    | RoHS Compliance | Yes |
    | Halogen-Free | Yes |
    The PE series supports low TCR (Temperature Coefficient of Resistance) values, which ensures minimal resistance drift over temperature changes. This characteristic makes it ideal for critical applications such as battery charging and DC-DC converters.
    Product Features and Advantages
    1. Environmental Friendliness: The PE series is RoHS compliant and halogen-free, ensuring compliance with global environmental regulations.
    2. High Reliability: With superior temperature stability, these current sensors provide consistent performance even in harsh conditions.
    3. Customizable Options: Available in multiple sizes and tolerances, allowing flexibility based on specific project requirements.
    4. Wide Resistance Range: Supports resistances from 1 mΩ to 910 mΩ, suitable for a variety of current sensing needs.
    These features make the PE series an attractive option for designers looking for precision, reliability, and eco-friendly solutions.
    Application Cases and Use Recommendations
    Application Case:
    - Battery Charger Circuits: The PE series’ high current sensitivity ensures accurate measurement and regulation in battery charging circuits.
    - DC-DC Converters: Its ability to handle high temperatures and its robustness against thermal shock are crucial for stable operation in power conversion scenarios.
    Usage Suggestions:
    - Environmental Considerations: When designing circuits, consider the ambient temperature ranges to maximize the efficiency and lifespan of the PE series.
    - Optimization Tips: Pair the PE series with high-performance PCB footprints to ensure optimal current flow and reduce thermal stress.
    Compatibility and Support
    The PE series is fully compatible with standard surface mount assembly processes. Yageo provides comprehensive support through regional sales offices, distributors, and technical representatives. Additionally, Yageo maintains an active Product Change Notification (PCN) system to keep customers informed of any updates or modifications to their product specifications.
    Common Issues and Solutions
    | Issue | Solution |

    | Inconsistent Current Sensing | Ensure proper soldering and verify the resistor's TCR value matches the application. |
    | Excessive Heat Dissipation | Utilize larger package sizes for higher power handling. |
    | Poor Solderability | Confirm adherence to IPC standards during soldering processes. |
    Conclusion and Recommendation
    The PE serie

PE2010FKF070R07L参数

参数
电阻值 70mΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 5.08mm*2.54mm*890μm
通用封装 2010
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

PE2010FKF070R07L数据手册

厂牌 PDF简要描述 下载
YAGEO/台湾国巨 贴片电阻 YAGEO/台湾国巨 PE2010FKF070R07L PE2010FKF070R07L数据手册

PE2010FKF070R07L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1974 ¥ 1.654
库存: 0
起订量: 333 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125