处理中...

首页  >  产品百科  >  RT0402BRE073K92L

RT0402BRE073K92L

产品分类: 贴片电阻
厂牌: YAGEO/台湾国巨
产品描述: 3.92KΩ ±0.1% 62.5mW ±50ppm/℃ 0402 贴片安装 1mm*500μm*350μm
供应商型号: A-RT0402BRE073K92L
供应商: 云汉优选
标准整包数: 10000
YAGEO/台湾国巨 贴片电阻 RT0402BRE073K92L

RT0402BRE073K92L概述

    # YAGEO THIN-FILM CHIP RESISTORS: HIGH PRECISION AND STABILITY
    Product Introduction
    YAGEO's RT Series thin-film chip resistors are designed for applications requiring high precision and high stability. These resistors are manufactured using advanced thin-film technology and offer resistance values ranging from 0.01% to 1%, with temperature coefficients (TCR) between 5 to 50 ppm/°C. Available in eight standard package sizes (0201 to 2512), they provide superior performance in diverse environments. The RT Series complies with RoHS standards and is free of halogens, ensuring reduced environmental impact.
    Key features include:
    - High precision and stability
    - Halogen-free epoxy material
    - Excellent compatibility with modern PCB assembly processes
    - Reduced hazardous waste generation
    Applications
    The RT Series resistors are ideal for use in various industries:
    - Converters and power management systems
    - Printers and printing equipment
    - Server boards and telecom infrastructure
    - Consumer electronics and home appliances
    Technical Parameters
    The following technical specifications summarize the key parameters of the RT Series:
    | Type | Operating Temp Range | Power Rating | Max Working Voltage | TCR (ppm/°C) | Resistance Range |
    |
    | RT0201 | -55°C to +125°C | 1/20W | 25V | ±50 | 22~75kΩ |
    | RT0402 | -55°C to +155°C | 1/16W | 50V | ±50 | 4.7~240kΩ |
    | RT0603 | -55°C to +155°C | 1/10W | 75V | ±50 | 1~1MΩ |
    | RT0805 | -55°C to +155°C | 1/8W | 150V | ±50 | 1~1.5MΩ |
    | RT1206 | -55°C to +155°C | 1/4W | 200V | ±50 | 1~1.5MΩ |
    | RT1210 | -55°C to +125°C | 1/4W | 200V | ±50 | 4.7~1MΩ |
    | RT2010 | -55°C to +125°C | 1/2W | 200V | ±50 | 4.7~1MΩ |
    | RT2512 | -55°C to +125°C | 3/4W | 400V | ±50 | 4.7~1MΩ |
    Other notable characteristics:
    - Tolerance: ±0.01%, ±0.02%, ±0.05%, ±0.1%, ±0.25%, ±0.5%, ±1%
    - RoHS compliance ensures compatibility with lead-free standards
    - Marking options available based on E-24 and E-96 series
    Product Features and Advantages
    The RT Series resistors excel in several areas:
    - Environmental Friendliness: Halogen-free materials reduce ecological footprint.
    - Reliability: High precision and stability ensure consistent performance over time.
    - Space Efficiency: Small form factors save PCB space.
    - Wide Resistance Range: Supports multiple precision levels across a broad resistance spectrum.
    - Customizable Packaging: Available in both paper/PE and embossed taping reels.
    These features make the RT Series highly suitable for demanding applications where precise control and stability are critical.
    Application Cases and Usage Recommendations
    Typical Use Cases:
    1. Power Management Systems: In converters and inverters, these resistors help regulate current flow precisely.
    2. Communication Equipment: Used in server boards and telecom devices for accurate signal processing.
    3. Consumer Electronics: Incorporate them into high-performance gadgets like smartphones and tablets for reliable operation.
    Usage Suggestions:
    - For high-density circuits, select smaller packages like 0402 or 0603 to maximize space efficiency.
    - When designing high-power systems, consider larger packages such as RT2512 for better thermal dissipation.
    - Ensure proper grounding and shielding in applications prone to electromagnetic interference.
    Compatibility and Support
    The RT Series is fully compatible with industry-standard SMT assembly proc

RT0402BRE073K92L参数

参数
电阻值 3.92KΩ
精度 ±0.1%
额定功率 62.5mW
温度系数 ±50ppm/℃
长*宽*高 1mm*500μm*350μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

RT0402BRE073K92L数据手册

厂牌 PDF简要描述 下载
YAGEO/台湾国巨 贴片电阻 YAGEO/台湾国巨 RT0402BRE073K92L RT0402BRE073K92L数据手册

RT0402BRE073K92L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ ¥ 0.0884
库存: 20000
起订量: 10000 增量: 10000
交货地:
最小起订量为:10000
合计: ¥ 884
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125