处理中...

首页  >  产品百科  >  PT1206FR-070R5L

PT1206FR-070R5L

产品分类: 贴片电阻
厂牌: YAGEO/台湾国巨
产品描述: 500mΩ ±1% 250mW ±75ppm/℃ 1206 贴片安装 3.1mm*1.6mm*650μm
供应商型号: PT1206FR-070R5L
供应商: 国内现货
标准整包数: 5000
YAGEO/台湾国巨 贴片电阻 PT1206FR-070R5L

PT1206FR-070R5L概述

    Product Introduction: Current Sensor - Low TCR PT Series
    The PT Series from Yageo is a specialized line of current sensors designed for applications requiring high precision and reliability, particularly in power electronics. These current sensors are manufactured using the thick-film process and are available in multiple package sizes, including 0402, 0603, 0805, 1206, 2010, and 2512. With tolerances of ±1%, ±2%, and ±5%, they provide precise resistance values, making them suitable for a wide range of electronic applications.
    The PT Series is widely used in converters, printer equipment, server boards, telecom systems, consumer electronics, and car electronics. Key features include being RoHS-compliant, halogen-free, and AEC-Q200 qualified, ensuring environmental compliance and high reliability.
    Technical Parameters
    | Type | Power Rating (W) | Operating Temp Range (°C) | Max Working Voltage (V) | Tolerance (%) | TCR (ppm/°C) |
    |
    | PT0402 | 1/16, 1/8 | -55 to +155 | Dependent on resistance | ±1, ±2, ±5 | ±200, ±300, ±600 |
    | PT0603 | 1/10, 1/5, 1/3 | -55 to +155 | Dependent on resistance | ±1, ±2, ±5 | ±200, ±300, ±400 |
    | PT0805 | 1/8, 1/4 | -55 to +155 | Dependent on resistance | ±1, ±2, ±5 | ±100, ±200, ±300 |
    | PT1206 | 1/4, 1/2 | -55 to +155 | Dependent on resistance | ±1, ±2, ±5 | ±75, ±100, ±350 |
    | PT2010 | 3/4, 1 | -55 to +155 | Dependent on resistance | ±1, ±2 | ±75, ±100 |
    | PT2512 | 1, 2 | -55 to +155 | Dependent on resistance | ±1, ±2 | ±75, ±100 |
    Notes:
    - Max Working Voltage: Calculated using \( V = \sqrt{P \times R} \).
    - TCR (Temperature Coefficient of Resistance): Measures resistance change per degree Celsius.
    Product Features and Advantages
    The PT Series offers several key advantages:
    1. AEC-Q200 Qualification: Ensures the product meets stringent automotive standards.
    2. Halogen-Free and RoHS Compliance: Environmentally friendly materials reduce ecological impact.
    3. High Reliability: Moisture Sensitivity Level (MSL) is MSL 1, indicating low moisture sensitivity.
    4. Non-Forbidden Material Use: Complies with regulatory requirements globally.
    5. Low Resistance Values: Ideal for current sensing applications where precision is critical.
    These features make the PT Series highly competitive in markets requiring high precision and durability.
    Application Cases and Usage Recommendations
    Applications:
    - Converters: Utilize the sensors for monitoring current flow in power conversion circuits.
    - Printers: Ensure stable operation under varying environmental conditions.
    - Servers: Handle high-power operations with minimal thermal stress.
    - Telecommunications: Reliable performance in signal processing equipment.
    - Consumer Electronics: Compact form factor allows integration into small devices.
    - Automotive Electronics: Meets the demanding requirements of modern vehicles.
    Usage Suggestions:
    - Optimization Tips: Choose smaller package sizes like 0402 or 0603 for low-power applications and larger sizes like 2010 or 2512 for higher power requirements.
    - Environmental Considerations: Operate within the recommended temperature range to maintain accuracy.
    Compatibility and Support
    The PT Series is compatible with most standard PCB assembly processes. Yageo provides comprehensive support, including:
    - Customizable Labeling: Options for “LFP” or specific symbols to meet customer needs.
    - Technical Assistance: Available for design integration and troubleshooting.
    Commo

PT1206FR-070R5L参数

参数
电阻值 500mΩ
精度 ±1%
额定功率 250mW
温度系数 ±75ppm/℃
长*宽*高 3.1mm*1.6mm*650μm
通用封装 1206
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

PT1206FR-070R5L数据手册

厂牌 PDF简要描述 下载
YAGEO/台湾国巨 贴片电阻 YAGEO/台湾国巨 PT1206FR-070R5L PT1206FR-070R5L数据手册

PT1206FR-070R5L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ ¥ 0.091
50000+ ¥ 0.0882
库存: 10000
起订量: 5000 增量: 5000
交货地:
最小起订量为:5000
合计: ¥ 455
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125