处理中...

首页  >  产品百科  >  AC0603DR-078M66L

AC0603DR-078M66L

产品分类: 贴片电阻
厂牌: YAGEO/台湾国巨
产品描述: 8.66MΩ ±0.5% 100mW 0603 贴片安装
供应商型号: Q-ZT-AC0603DR-078M66L
供应商: 海外现货
标准整包数: 1
YAGEO/台湾国巨 贴片电阻 AC0603DR-078M66L

AC0603DR-078M66L概述

    YAGEO AC Series Thick Film Chip Resistors: Comprehensive Overview
    Product Introduction
    The YAGEO AC Series thick film chip resistors are high-performance components designed specifically for automotive-grade applications. These resistors are manufactured using a precise thick film process and come equipped with lead-free terminations, making them compliant with RoHS standards and free of halogens.
    Available in a wide range of sizes from 0201 to 2512, these resistors cater to various electronic applications across industries. Their primary function is to provide reliable resistance values for circuits, ensuring stable performance even in challenging environments. Key areas of application include automotive electronics, industrial control systems, and other general-purpose electronic devices.
    Technical Parameters
    Below is a concise summary of the technical specifications for the AC series resistors:
    | Parameter | Details |

    | Resistor Types | AC0201 to AC2512 |
    | Tolerances | ±5%, ±1%, ±0.5% |
    | Size Range | 0201, 0402, 0603, 0805, 1206, 1210, 1218, 2010, 2512 |
    | Power Ratings | From 1/20 W (0.05 W) to 2 W |
    | Temperature Coefficient | ±200 ppm/°C or ±100 ppm/°C depending on size |
    | Operating Temperature Range | –55°C to +155°C |
    | Voltage Ratings | Max. working voltage ranges from 25V to 500V |
    | Resistance Values | 1Ω to 22 MΩ |
    These parameters ensure compatibility with a broad spectrum of electrical and electronic systems.
    Product Features and Advantages
    The YAGEO AC series offers several unique features that enhance its performance and market competitiveness:
    1. AEC-Q200 Qualified: Ensures compliance with stringent automotive standards.
    2. Low Moisture Sensitivity: MSL (Moisture Sensitivity Level) rating of MSL 1 indicates superior moisture resistance.
    3. Halogen-Free and RoHS Compliant: Environmentally friendly design reduces hazardous waste.
    4. Enhanced Reliability: Components undergo rigorous testing and are 100% optically inspected prior to packaging.
    5. Flexible Packaging Options: Available in both paper and embossed taping reels for easy handling.
    These advantages make the AC series a highly dependable choice for both consumer and industrial applications.
    Applications and Usage Recommendations
    The YAGEO AC series resistors are ideal for applications where precision, durability, and reliability are critical. Some key usage scenarios include:
    - Automotive Electronics: Engine control units, infotainment systems, and sensors.
    - Industrial Applications: Automation equipment, communication systems, and power supplies.
    Usage Tips:
    - Ensure proper derating when operating at elevated temperatures to maximize lifespan.
    - Select the appropriate package size based on space constraints and required power handling.
    - Regularly check resistance values during assembly to maintain accuracy.
    Compatibility and Support
    The AC series is fully compatible with standard PCB manufacturing processes and is compatible with common soldering profiles. YAGEO provides comprehensive technical support, including:
    - Detailed datasheets and application guides.
    - Access to engineering teams for customizations or troubleshooting.
    Customers can expect prompt responses and support throughout the product lifecycle.
    Common Issues and Soluti

AC0603DR-078M66L参数

参数
电阻值 8.66MΩ
精度 ±0.5%
额定功率 100mW
温度系数 -
通用封装 0603
安装方式 贴片安装
应用等级 汽车级
包装方式 卷带包装

AC0603DR-078M66L数据手册

厂牌 PDF简要描述 下载
YAGEO/台湾国巨 贴片电阻 YAGEO/台湾国巨 AC0603DR-078M66L AC0603DR-078M66L数据手册

AC0603DR-078M66L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.0064 ¥ 0.0536
库存: 100
起订量: 10262 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125