处理中...

首页  >  产品百科  >  W25N01GVTBIT TR

W25N01GVTBIT TR

产品分类: 其他存储器
厂牌: WINBOND/台湾华邦
产品描述: 128MB 3.6V 104MHz SPI 8bit TFBGA-24 贴片安装
供应商型号: 454-W25N01GVTBITTR
供应商: Mouser
标准整包数: 1
WINBOND/台湾华邦 其他存储器 W25N01GVTBIT TR

W25N01GVTBIT TR概述

    W25N01GVxxIG/IT: 1-Gbit Serial SLC NAND Flash Memory
    Product Introduction
    The W25N01GVxxIG/IT is a high-performance serial NAND flash memory solution that operates with both dual and quad SPI interfaces. This product offers 1 Gbit storage capacity and supports advanced functionalities such as buffer read, continuous read, write protection, bad block management, and ECC (Error Correction Code). Designed for low-power applications, it is widely used in embedded systems, industrial control, consumer electronics, and other areas requiring reliable data storage.
    The device is available in three different packages: 8-pad WSON 8x6mm, 16-pin SOIC 300mil, and 24-ball TFBGA. Its key features include enhanced reliability, high-speed performance, and a wide operating voltage range, making it ideal for various applications where data integrity and efficient memory management are critical.
    Technical Parameters
    Below are the technical specifications of the W25N01GVxxIG/IT:
    | Parameter | Value |

    | Storage Capacity | 1 Gbit (128 MB) |
    | Interface | Dual/Quad SPI |
    | Voltage Range | 2.7V to 3.6V |
    | Operating Temperature | -40°C to +85°C |
    | Power-up Timing | <1 ms |
    | Power Dissipation | <20 mW |
    | Write Protection | Available |
    | Bad Block Management | Supported |
    | ECC | ECC-1 and ECC-0 |
    | Block Size | 128 KB (Block Erase) |
    | Page Size | 2 KB |
    | Addressing Mode | 3-byte or 4-byte |
    | Package Types | WSON, SOIC, TFBGA |
    This memory provides high-speed read and write capabilities, making it suitable for real-time data-intensive applications.
    Product Features and Advantages
    1. High Performance: The W25N01GVxxIG/IT offers a maximum clock frequency of up to 104 MHz, enabling fast data transfer rates.
    2. Reliability: It incorporates advanced error correction mechanisms (ECC) and bad block management to ensure data integrity under harsh conditions.
    3. Compact Design: With its small footprint, the chip is well-suited for space-constrained devices.
    4. Dual/Quad SPI Support: Provides flexibility in interfacing with a variety of microcontrollers.
    5. Low Power Consumption: Ideal for battery-powered applications due to its low power requirements during operation and standby modes.
    These features make the W25N01GVxxIG/IT a strong contender in the market for high-density memory solutions.
    Application Cases and Usage Recommendations
    The W25N01GVxxIG/IT is particularly useful in scenarios that require non-volatile memory for storing critical system data, firmware, or user settings. Below are some practical use cases:
    1. Industrial Automation: Used in programmable logic controllers (PLCs) and remote monitoring systems.
    2. Consumer Electronics: Suitable for set-top boxes, smart TVs, and gaming consoles.
    3. Automotive Applications: Employed in infotainment systems and ADAS (Advanced Driver Assistance Systems).
    Usage Suggestions:
    - For applications requiring frequent updates, utilize the bad block management feature to ensure data integrity.
    - When optimizing performance, enable buffer read mode for faster data access.
    - Always follow the recommended voltage and temperature ranges to maximize product longevity.
    Compatibility and Support
    The W25N01GVxxIG/IT is compatible with a wide range of microcontrollers and systems that support dual/quad SPI interfaces. Spansion (now

W25N01GVTBIT TR参数

参数
最大工作供电电压 3.6V
最小工作供电电压 -
数据总线宽度 8bit
接口类型 SPI
存储容量 128MB
最大时钟频率 104MHz
通用封装 TFBGA-24
安装方式 贴片安装
应用等级 工业级

W25N01GVTBIT TR数据手册

厂牌 PDF简要描述 下载
WINBOND/台湾华邦 其他存储器 WINBOND/台湾华邦 W25N01GVTBIT TR W25N01GVTBIT TR数据手册

W25N01GVTBIT TR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1110510801 ¥ 0
2795 ¥ 213.2991
27C010L-12DMB ¥ 0
35FCREADBU3 ¥ 511.7629
43963 ¥ 128.4669
44010 ¥ 101.9966
44025 ¥ 340.8984
44082 ¥ 134.2735
44083 ¥ 145.318
758-879/000-001 ¥ 1582.2517