处理中...

首页  >  产品百科  >  FKP2J002201D00HSSD

FKP2J002201D00HSSD

产品分类: 薄膜电容
厂牌: WIMA
产品描述: 220pF ±2.5% 聚丙烯 5mm 630V 250V 通孔安装 7.2mm*4.5mm*6mm
供应商型号: AL-FKP2J002201D00HSSD
供应商: 海外现货
标准整包数: 1
WIMA 薄膜电容 FKP2J002201D00HSSD

FKP2J002201D00HSSD概述

    WIMA FKP 2 & FKP 4 Polypropylene Film/Foil Capacitors: Comprehensive Technical Overview
    1. Product Introduction
    The WIMA FKP series polypropylene film/foil capacitors are designed specifically for pulse applications in high-frequency environments. These capacitors are widely used across various electronic domains, including communication systems, audio equipment, and industrial electronics. Their primary function is to provide excellent stability, low dissipation factors, and high dielectric resistance, making them indispensable in circuits requiring precise timing and filtering.
    These capacitors are available in a broad capacitance range (33 pF to 0.033 mF) and are compatible with rated voltages ranging from 63 VDC to 1000 VDC. They are particularly suited for high-voltage pulse applications where reliability and precision are critical.
    2. Technical Parameters
    | Parameter | Value |

    | Capacitance Range | 33 pF to 0.033 mF |
    | Rated Voltages | 63 VDC, 100 VDC, 250 VDC, 400 VDC, |
    630 VDC, 800 VDC, 1000 VDC |
    | Capacitance Tolerances | ±20%, ±10%, ±5%, ±2.5% |
    (±2%, ±1.5%, ±1% upon special request) |
    | Operating Temperature | –55°C to +100°C |
    | Dissipation Factor | tan δ: ≤5 x 10⁻⁴ (1 kHz), ≤6 x 10⁻⁴ (10 kHz) |
    tan δ: ≤8 x 10⁻⁴ (100 kHz), ≤10 x 10⁻⁴ (1 MHz) |
    | Insulation Resistance | ≥3 x 10⁵ MΩ @ +20°C |
    | Dielectric Absorption | 0.05% |
    | Temperature Coefficient | –200 ppm/°C |
    | Voltage Derating | 1.35%/K from +85°C |
    | Reliability | ≥300,000 hours operational life |
    3. Product Features and Advantages
    The WIMA FKP series boasts several unique features:
    - Precision Construction: Offers tight tolerances (±2.5%) and specialized options for even higher precision.
    - Low Dissipation Factor: Minimizes energy loss and improves circuit efficiency.
    - Negative Capacitance Change vs. Temperature: Ensures stable performance across varying temperatures.
    - Excellent Dielectric Absorption: Reduces long-term effects due to residual charge.
    - Compliance with RoHS: Environmentally friendly, with no hazardous substances like lead, mercury, or cadmium.
    The combination of these features makes the WIMA FKP series highly competitive in demanding applications, especially where high-frequency pulses are involved.
    4. Application Case Studies and Usage Suggestions
    Applications:
    - Sample and Hold Circuits: Ideal for signal conditioning.
    - Timing Circuits: Used in oscillators and clock signals.
    - LC Filtering: Enhances filter performance in power supplies.
    - Audio Equipment: Superior sound quality due to minimal distortion.
    Usage Tips:
    1. Temperature Management: Ensure operating temperatures do not exceed +85°C for DC or +75°C for AC, as per voltage derating guidelines.
    2. Environmental Protection: Use flame-retardant encapsulation and solvent-resistant materials for added durability.
    3. Soldering Parameters: Maintain internal temperature below recommended thresholds to prevent damage.
    5. Compatibility and Support
    The WIMA FKP series offers compatibility with a wide range of printed circuit board (PCB) layouts, with standardized PCM values ranging from 2.5 mm to 52.5 mm. WIMA provides robust technical support, including ISO 9001:2015 certification and detailed documentation on packaging configurations.
    Additionally, WIMA ensures compliance with RoHS regulations, making the capacitors environmentally safe and sustainable.
    6. Common Issues and Solutions
    | Issue | Solution

FKP2J002201D00HSSD参数

参数
电容值 220pF
容差 ±2.5%
介电材料 聚丙烯
引线间距 5mm
额定电压-AC 250V
额定电压-DC 630V
ESR-等效串联电阻 -
长*宽*高 7.2mm*4.5mm*6mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

FKP2J002201D00HSSD厂商介绍

WIMA公司是德国的一家专业生产电容器的公司,成立于1921年,拥有超过90年的历史。WIMA以其高品质和可靠性在电容器领域享有盛誉。

WIMA的主营产品主要分为以下几类:
1. 聚丙烯电容器:适用于音频、电源、滤波等应用。
2. 聚酯电容器:适用于高频应用,如射频和通信设备。
3. 聚碳酸酯电容器:适用于高压、高电流应用,如电力系统。
4. 陶瓷电容器:适用于高频、高稳定性应用,如电子设备。

WIMA的产品广泛应用于以下领域:
1. 音频和音乐设备:如扬声器、放大器、混音器等。
2. 电源和能源管理:如电源转换器、逆变器、太阳能系统等。
3. 工业和自动化:如电机驱动、传感器、控制系统等。
4. 通信和信息技术:如基站、服务器、网络设备等。

WIMA的优势在于:
1. 高品质:所有产品均在德国制造,符合严格的质量标准。
2. 可靠性:WIMA电容器以其长寿命和高稳定性而闻名。
3. 定制服务:WIMA提供定制解决方案,满足客户的特定需求。
4. 创新:WIMA不断研发新技术,以满足市场的变化和需求。

FKP2J002201D00HSSD数据手册

厂牌 PDF简要描述 下载
WIMA 薄膜电容 WIMA FKP2J002201D00HSSD FKP2J002201D00HSSD数据手册

FKP2J002201D00HSSD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.1579 ¥ 1.3376
库存: 10724
起订量: 3140 增量: 6000
交货地:
最小起订量为:1000
合计: ¥ 1337.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516