处理中...

首页  >  产品百科  >  FKP1J032207D00KSSD

FKP1J032207D00KSSD

产品分类: 薄膜电容
厂牌: WIMA
产品描述: 220nF ±10% 聚丙烯 37.5mm 630V 400V 通孔安装 41.5mm*15mm*26mm
供应商型号: 505-FKP1J032207D00KS
供应商: Mouser
标准整包数: 1
WIMA 薄膜电容 FKP1J032207D00KSSD

FKP1J032207D00KSSD概述

    WIMA FKP 1 Polypropylene Capacitors: A Comprehensive Overview
    Product Introduction
    WIMA's FKP 1 series of polypropylene capacitors are designed specifically for pulse applications, offering exceptional performance across a wide range of industries. These capacitors are constructed with metal foil electrodes and metallized internal series connections, housed within a compact package with PCM ranging from 15mm to 52.5mm. The capacitive range spans from 100pF to 4.7mF, supporting rated voltages from 400VDC to 6000VDC.
    Key applications include:
    - Switch-mode power supplies
    - Drive converters and power electronics
    - Deflection systems in monitors and TVs
    - Electronic ballasts
    Technical Parameters
    The following technical specifications highlight the capabilities of the WIMA FKP 1 series:
    | Parameter | Value |

    | Capacitance Range | 100pF to 4.7mF |
    | Rated Voltages | 400VDC, 630VDC, 850VDC, 1000VDC, 1250VDC, 1600VDC, 2000VDC, 4000VDC, 6000VDC |
    | Capacitance Tolerances | ±20%, ±10%, ±5% |
    | Operating Temperature Range | -55°C to +100°C |
    | Dielectric Absorption | 0.05% |
    | Dissipation Factor (tan δ) | At 1kHz: 0.1mF ≤ 1.0%, ≥ 1.0mF ≤ 0.5%; At 10kHz: ≤ 6x10⁻⁴; At 100kHz: ≤ 10x10⁻⁴ |
    Additionally, these capacitors exhibit excellent pulse handling capability, supporting maximum pulse rise times that vary based on capacitance and voltage ratings. Mechanical durability tests such as vibration, pull testing, and bump testing ensure reliability under various environmental conditions.
    Product Features and Advantages
    The WIMA FKP 1 series offers several unique advantages:
    - Self-healing Capability: Minimizes degradation due to electrical surges.
    - Negative Temperature Coefficient: Ensures stable performance across temperature variations.
    - Extremely High Pulse Duty: Ideal for demanding applications requiring rapid charge-discharge cycles.
    - RoHS Compliance: Environmentally friendly design aligning with regulatory standards.
    These features make the FKP 1 series a robust choice for high-reliability electronic applications, enhancing their market competitiveness.
    Application Cases and Usage Recommendations
    The FKP 1 capacitors are widely used in switch-mode power supplies where they stabilize output voltages under dynamic loads. In drive converters, they support peak current handling during motor startup phases. For deflection systems in monitors and TVs, their high pulse handling ensures smooth image refresh rates.
    Usage Suggestions:
    1. Proper Heat Management: Ensure adequate thermal dissipation in high-power applications to maintain optimal operating temperatures.
    2. Surge Protection: Implement transient voltage suppression devices to protect against voltage spikes.
    3. Circuit Design Considerations: Select appropriate tolerance levels based on system sensitivity to capacitance drift.
    Compatibility and Support
    The FKP 1 series is compatible with standard PCB layouts and mounting configurations, facilitating integration into diverse electronic designs. WIMA provides comprehensive technical support and documentation, including detailed taping information and graphs. Long-term reliability is assured through rigorous testing protocols aligned with IEC standards.
    Common Issues and Solutions
    Below are some common issues users might encounter along with their solutions:
    | Issue | Solution |

    | Capacitance Drift Under Load | Verify load characteristics and adjust tolerance selection if necessary. |
    | Excessive Voltage Ripple | Check input filtering components and ensure proper grounding. |
    | Failure During Thermal Cycling | Optimize thermal management strategies to reduce stress on the capacitor. |
    Conclusion and Recommendation
    The WIMA FKP 1 series stands out as a premium solution for pulse and high-frequency applications. Its superior pulse-handling capacity, combined wi

FKP1J032207D00KSSD参数

参数
电容值 220nF
容差 ±10%
介电材料 聚丙烯
引线间距 37.5mm
额定电压-DC 630V
ESR-等效串联电阻 -
额定电压-AC 400V
长*宽*高 41.5mm*15mm*26mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

FKP1J032207D00KSSD厂商介绍

WIMA公司是德国的一家专业生产电容器的公司,成立于1921年,拥有超过90年的历史。WIMA以其高品质和可靠性在电容器领域享有盛誉。

WIMA的主营产品主要分为以下几类:
1. 聚丙烯电容器:适用于音频、电源、滤波等应用。
2. 聚酯电容器:适用于高频应用,如射频和通信设备。
3. 聚碳酸酯电容器:适用于高压、高电流应用,如电力系统。
4. 陶瓷电容器:适用于高频、高稳定性应用,如电子设备。

WIMA的产品广泛应用于以下领域:
1. 音频和音乐设备:如扬声器、放大器、混音器等。
2. 电源和能源管理:如电源转换器、逆变器、太阳能系统等。
3. 工业和自动化:如电机驱动、传感器、控制系统等。
4. 通信和信息技术:如基站、服务器、网络设备等。

WIMA的优势在于:
1. 高品质:所有产品均在德国制造,符合严格的质量标准。
2. 可靠性:WIMA电容器以其长寿命和高稳定性而闻名。
3. 定制服务:WIMA提供定制解决方案,满足客户的特定需求。
4. 创新:WIMA不断研发新技术,以满足市场的变化和需求。

FKP1J032207D00KSSD数据手册

厂牌 PDF简要描述 下载
WIMA 薄膜电容 WIMA FKP1J032207D00KSSD FKP1J032207D00KSSD数据手册

FKP1J032207D00KSSD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 4.83 ¥ 40.8135
10+ $ 3.399 ¥ 28.7216
50+ $ 2.6892 ¥ 22.7237
100+ $ 2.2572 ¥ 19.0733
504+ $ 2.1168 ¥ 17.887
1008+ $ 1.911 ¥ 16.148
2016+ $ 1.8375 ¥ 15.5269
库存: 496
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 40.81
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516