处理中...

首页  >  产品百科  >  FKP1O116804D00KSSD

FKP1O116804D00KSSD

产品分类: 薄膜电容
厂牌: WIMA
产品描述: 6.8nF ±10% 聚丙烯 15mm 通孔安装 7mm(宽度)*7mm(高度)
供应商型号: AL-FKP1O116804D00KSSD
供应商: 海外现货
标准整包数: 1
WIMA 薄膜电容 FKP1O116804D00KSSD

FKP1O116804D00KSSD概述

    WIMA FKP 1 Polypropylene Capacitors: A Comprehensive Overview
    Product Introduction
    The WIMA FKP 1 series is a high-performance polypropylene (PP) capacitor designed specifically for pulse applications requiring exceptional reliability and precision. This capacitor features a unique metal foil electrode structure combined with a metallized internal series connection, which provides superior performance across a broad range of applications. It supports capacitance values from 100 pF to 4.7 mF and voltage ratings ranging from 400 VDC to 6000 VDC. These capacitors are widely utilized in industries such as power electronics, switch-mode power supplies, electronic ballasts, and deflection systems in monitors and TVs.
    Technical Parameters
    The WIMA FKP 1 capacitors are engineered with the following key technical specifications:
    - Capacitance Range: 100 pF to 4.7 mF.
    - Rated Voltages: 400 VDC, 630 VDC, 850 VDC, 1000 VDC, 1250 VDC, 1600 VDC, 2000 VDC, 4000 VDC, 6000 VDC.
    - Temperature Range: Operating temperature spans from -55°C to +100°C.
    - Tolerances: Available in ±20%, ±10%, and ±5% tolerances.
    - Insulation Resistance: At +20°C, ≥ 1 × 10⁵ MΩ for capacitance ≤ 0.1 μF and ≥ 30,000 seconds (MΩ·μF).
    - Dielectric Absorption: ≤ 0.05%.
    - Dissipation Factor: tanδ ranges from 5×10⁻⁴ to 10×10⁻⁴ depending on frequency and capacitance value.
    - Voltage Derating: 1.35% per °C for DC voltages above 85°C and for AC voltages above 75°C.
    - Mechanical Tests: Passed vibration, low air density, bump, and pull tests as per IEC standards.

    Product Features and Advantages
    - Extreme Pulse Duty Capability: Excellent for high-energy pulses due to its robust construction.
    - Self-Healing Property: Enhances longevity and reliability.
    - Very Low Dissipation Factor: Ensures minimal energy loss during operation.
    - Negative Capacitance Temperature Coefficient: Provides thermal stability.
    - RoHS Compliance: Meets environmental standards with no harmful substances.
    Applications and Use Cases
    The WIMA FKP 1 capacitors are ideal for applications that demand high-frequency and high-pulse handling capabilities. Common applications include:
    - Switch Mode Power Supplies (SMPS): Where rapid switching demands high-reliability capacitors.
    - Converters in Drives and Power Electronics: Suitable for demanding industrial environments.
    - Deflection Systems in Monitors and TVs: Provides smooth signal handling.
    - Electronic Ballasts: Offers precise control over fluorescent lighting.
    Use Case Analysis: For instance, in a SMPS system, these capacitors can handle high current spikes efficiently, reducing energy losses and improving overall efficiency. In power converters, their self-healing feature minimizes downtime due to failures, ensuring continuous operation.
    Compatibility and Support
    The WIMA FKP 1 series is designed for compatibility with various PCB layouts, with dimensions varying between 10mm to 52.5mm. Additionally, WIMA offers extensive support through its WIMA Process Control System (WPCS), ensuring high-quality production processes. Detailed taping and packaging information is also available in their catalog.
    Common Issues and Solutions
    - Problem: Excessive heating under high currents.
    - Solution: Ensure proper derating based on operating temperature and voltage conditions.
    - Problem: Insufficient insulation resistance.
    - Solution: Verify compliance with specified minimum values and check for contamination or mechanical damage.
    Summary and Recommendation
    The WIMA FKP 1 capacitors represent a top-tier solution for high-frequency and high-pulse applications. With their self-healing capability, excellent pulse handling, and wide temperature tolerance, they offer unparalleled reliability and performance. They are highly recommended for use in critical applications such as SMPS, power electronics, and display systems. Their

FKP1O116804D00KSSD参数

参数
电容值 6.8nF
容差 ±10%
介电材料 聚丙烯
引线间距 15mm
ESR-等效串联电阻 -
额定电压-AC -
额定电压-DC -
长*宽*高 7mm(宽度)*7mm(高度)
安装方式 通孔安装
应用等级 工业级

FKP1O116804D00KSSD厂商介绍

WIMA公司是德国的一家专业生产电容器的公司,成立于1921年,拥有超过90年的历史。WIMA以其高品质和可靠性在电容器领域享有盛誉。

WIMA的主营产品主要分为以下几类:
1. 聚丙烯电容器:适用于音频、电源、滤波等应用。
2. 聚酯电容器:适用于高频应用,如射频和通信设备。
3. 聚碳酸酯电容器:适用于高压、高电流应用,如电力系统。
4. 陶瓷电容器:适用于高频、高稳定性应用,如电子设备。

WIMA的产品广泛应用于以下领域:
1. 音频和音乐设备:如扬声器、放大器、混音器等。
2. 电源和能源管理:如电源转换器、逆变器、太阳能系统等。
3. 工业和自动化:如电机驱动、传感器、控制系统等。
4. 通信和信息技术:如基站、服务器、网络设备等。

WIMA的优势在于:
1. 高品质:所有产品均在德国制造,符合严格的质量标准。
2. 可靠性:WIMA电容器以其长寿命和高稳定性而闻名。
3. 定制服务:WIMA提供定制解决方案,满足客户的特定需求。
4. 创新:WIMA不断研发新技术,以满足市场的变化和需求。

FKP1O116804D00KSSD数据手册

厂牌 PDF简要描述 下载
WIMA 薄膜电容 WIMA FKP1O116804D00KSSD FKP1O116804D00KSSD数据手册

FKP1O116804D00KSSD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.2976 ¥ 2.521
库存: 2495
起订量: 1667 增量: 1600
交货地:
最小起订量为:1000
合计: ¥ 2521
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516