处理中...

首页  >  产品百科  >  FKP3J012203D00JSSD

FKP3J012203D00JSSD

产品分类: 薄膜电容
厂牌: WIMA
产品描述: 2.2nF ±5% 聚丙烯 10mm 630V 300V 通孔安装 13mm*4mm*9.5mm
供应商型号: AL-FKP3J012203D00JSSD
供应商: 海外现货
标准整包数: 1
WIMA 薄膜电容 FKP3J012203D00JSSD

FKP3J012203D00JSSD概述

    # WIMA FKP 3 Polypropylene Film Capacitors: High-Performance Pulse Capacitors
    Product Introduction
    The WIMA FKP 3 series offers high-quality polypropylene (PP) film and foil capacitors specifically designed for pulse applications. These capacitors are ideal for use in various electronic systems requiring stable performance under extreme conditions. They come in sizes ranging from 7.5 mm to 15 mm with a capacitance range from 100 pF to 0.22 mF and rated voltages spanning from 63 VDC to 1000 VDC.
    Primary Applications:
    - Sample and Hold Circuits
    - Timing Circuits
    - LC Filtering
    - Oscillation Circuits
    - Audio Equipment
    The WIMA FKP 3 capacitors are constructed with precision to ensure minimal energy loss and superior electrical performance, making them indispensable in demanding environments.
    Technical Parameters
    Here are the key technical specifications for the WIMA FKP 3 series:
    | Parameter | Value/Range |

    | Capacitance Range | 100 pF to 0.22 mF |
    | Rated Voltage | 63 VDC, 100 VDC, 250 VDC, 400 VDC, 630 VDC, 850 VDC, 1000 VDC |
    | Capacitance Tolerance | ±5%, ±10%, ±20% |
    | Operating Temperature Range | -55°C to +100°C |
    | Dissipation Factor | ≤ 8 x 10⁻⁴ @ 100 kHz |
    | Dielectric Absorption | ≤ 0.05% |
    | Temperature Coefficient | -200 ppm/°C |
    | Test Specifications | Complies with IEC 60384-13 |
    | Insulation Resistance | ≥ 3 x 10⁵ MΩ at 20°C |
    These capacitors are designed to meet stringent industry standards including RoHS 2011/65/EU compliance.
    Product Features and Advantages
    The WIMA FKP 3 series stands out due to its unique features:
    1. Pulse Duty Construction: Optimized for handling fast transients with minimal degradation.
    2. Very Low Dissipation Factor: Ensures minimal power loss and higher efficiency.
    3. Negative Capacitance Change vs. Temperature: Provides stability across varying temperatures.
    4. Very Low Dielectric Absorption: Improves overall signal fidelity.
    5. Environmental Compliance: Fully compliant with RoHS standards, ensuring safety and sustainability.
    These features make the WIMA FKP 3 capacitors highly competitive in markets demanding high reliability and long operational life.
    Applications and Usage Recommendations
    Typical Applications:
    - High-Frequency Circuits: Ideal for timing, filtering, and sample-and-hold applications.
    - Oscillators: Provide stable oscillation with reduced phase noise.
    - Audio Systems: Enhance sound quality by minimizing distortion.
    Practical Usage Tips:
    1. Thermal Management: Ensure proper heat dissipation when operating at high voltages or currents.
    2. Surge Protection: Incorporate additional protection mechanisms to safeguard against potential surges.
    3. Testing Environment: Use appropriate testing equipment following IEC standards to verify performance.
    Compatibility and Support
    The WIMA FKP 3 series is compatible with a wide range of PCB designs and electronic systems. WIMA provides comprehensive technical support, including detailed documentation, CAD models, and assistance with integration into existing projects.
    Common Issues and Solutions
    | Problem | Solution |

    | High Capacitance Drift | Check operating temperature and ensure cooling. |
    | Failure Under Voltage Stress | Verify derating curve compliance. |
    | Poor Insulation Resistance | Replace the capacitor; check environmental conditions. |
    Refer to the technical manual for more detailed troubleshooting guides.
    Conclusion and Recommendation
    The WIMA FKP 3 series rep

FKP3J012203D00JSSD参数

参数
电容值 2.2nF
容差 ±5%
介电材料 聚丙烯
引线间距 10mm
ESR-等效串联电阻 -
额定电压-AC 300V
额定电压-DC 630V
长*宽*高 13mm*4mm*9.5mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

FKP3J012203D00JSSD厂商介绍

WIMA公司是德国的一家专业生产电容器的公司,成立于1921年,拥有超过90年的历史。WIMA以其高品质和可靠性在电容器领域享有盛誉。

WIMA的主营产品主要分为以下几类:
1. 聚丙烯电容器:适用于音频、电源、滤波等应用。
2. 聚酯电容器:适用于高频应用,如射频和通信设备。
3. 聚碳酸酯电容器:适用于高压、高电流应用,如电力系统。
4. 陶瓷电容器:适用于高频、高稳定性应用,如电子设备。

WIMA的产品广泛应用于以下领域:
1. 音频和音乐设备:如扬声器、放大器、混音器等。
2. 电源和能源管理:如电源转换器、逆变器、太阳能系统等。
3. 工业和自动化:如电机驱动、传感器、控制系统等。
4. 通信和信息技术:如基站、服务器、网络设备等。

WIMA的优势在于:
1. 高品质:所有产品均在德国制造,符合严格的质量标准。
2. 可靠性:WIMA电容器以其长寿命和高稳定性而闻名。
3. 定制服务:WIMA提供定制解决方案,满足客户的特定需求。
4. 创新:WIMA不断研发新技术,以满足市场的变化和需求。

FKP3J012203D00JSSD数据手册

厂牌 PDF简要描述 下载
WIMA 薄膜电容 WIMA FKP3J012203D00JSSD FKP3J012203D00JSSD数据手册

FKP3J012203D00JSSD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.2449 ¥ 2.0744
库存: 5025
起订量: 2025 增量: 3000
交货地:
最小起订量为:1000
合计: ¥ 2074.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516