处理中...

首页  >  产品百科  >  1639190000

1639190000

厂牌: WEIDMüLLER
产品描述:
供应商型号: Q-BN-1639190000
供应商: 期货订购
标准整包数: 1
WEIDMüLLER 接线座- 接头/插头和插口 1639190000

1639190000概述

    Product Introduction
    The BL 3.5/20/90F SN OR is an electronic component designed as a PCB plug-in connector, featuring female connectors and a screw clamp connection mechanism. It is primarily used for connecting wires to printed circuit boards, making it ideal for applications such as industrial automation, telecommunications, power distribution, and control systems where reliable and efficient electrical connections are required.
    Technical Parameters
    - Type: PCB Plug-In Connector
    - Gender: Female
    - Connection Mechanism: Screw Clamp Connection
    - Pitch: 3.5 mm (0.138 inch)
    - Number of Poles: 20
    - Direction of Conductor Exit: 90°
    - Stripping Length: 6 mm
    - L1 Measurement: 66.5 mm (2.618 inches)
    - Clamping Range: 0.08 mm² to 1.5 mm²
    - Wire Gauge Range: AWG 14 to AWG 28
    - Contact Base Material: Copper Alloy
    - Contact Surface Finish: Tinned
    Electrical Characteristics:
    - Rated Current (per pin at 20°C): 12 A min., 10 A max.
    - Rated Voltage (for Overvoltage Class II/2): 320 V
    - Rated Impulse Withstand Voltage (for Overvoltage Class II/2): 2.5 kV
    Mechanical Properties:
    - Tightening Torque Range: 0.2 Nm to 0.25 Nm
    - Insulating Material: PBT (Color: Orange, similar to RAL 2000)
    - Flammability Rating: UL 94 V-0
    - CTI (Comparative Tracking Index): ≥200
    Product Features and Advantages
    The BL 3.5/20/90F SN OR is engineered to provide superior performance in demanding environments. Its standout features include:
    - High current capacity up to 12 A per pin.
    - Robust screw clamp connection that ensures secure and long-lasting wire termination.
    - Excellent insulation properties with UL 94 V-0 flammability rating and IP20 electric shock protection.
    - Compatibility with a wide range of wire gauges and types, including solid and flexible conductors.
    This product stands out due to its high reliability, ease of use, and ability to maintain stable connections under varying conditions, making it a valuable choice for critical applications.
    Application Case Studies and Usage Recommendations
    The BL 3.5/20/90F SN OR has been successfully integrated into various industrial systems, particularly in power supply units, motor control panels, and signal transmission modules. For optimal performance:
    - Ensure the correct stripping length is used to avoid damaging the conductor or insulating material.
    - Use the specified tightening torque range to prevent under-tightening or over-tightening of the clamping screws.
    - Regularly inspect connections for signs of wear or corrosion, especially in harsh environmental conditions.
    Compatibility and Support
    This product is part of a comprehensive series that includes connectors with different pole counts, allowing for scalability in design and application. It is compatible with a variety of PCB layouts and wire specifications. The manufacturer provides extensive technical support, including detailed installation guides and customer service assistance.
    Common Issues and Solutions
    | Problem | Solution |

    | Loose connections | Ensure proper tightening torque and correct stripping length. |
    | Corrosion on contacts | Clean and reapply tinned contact surfaces if necessary. |
    | Inadequate current handling | Verify wire gauge and ensure it falls within the specified range. |
    Conclusion and Recommendation
    The BL 3.5/20/90F SN OR is a robust and versatile PCB plug-in connector suitable for a wide array of industrial applications. Its combination of high current capability, reliable screw clamp connection, and compliance with stringent safety standards makes it an excellent choice for engineers designing complex electrical systems.
    Recommendation: Highly recommended for applications requiring secure and reliable wir

1639190000参数

参数
长*宽*高 77mm(长度)*12mm(高度)
安装方式 导线安装,自由悬挂,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

1639190000厂商介绍

Weidmüller公司是一家德国企业,专注于电气连接、传输和工业环境自动化解决方案。公司提供的产品广泛应用于工业自动化、能源、交通和基础设施等领域。

主营产品分类包括:
1. 电气连接:提供各种类型的接线端子、接插件和电缆附件。
2. 信号传输:包括信号隔离器、电源分配器和以太网解决方案。
3. 工业环境:提供工业以太网交换机、工业PC和工业无线解决方案。
4. 接口模块:包括现场总线模块和安全模块。

Weidmüller的优势在于:
1. 技术创新:持续研发新技术,满足工业自动化的不断变化需求。
2. 定制解决方案:根据客户需求提供个性化的解决方案。
3. 全球服务网络:在全球范围内提供技术支持和服务。
4. 高质量标准:产品符合国际质量标准,确保可靠性和耐用性。

1639190000数据手册

厂牌 PDF简要描述 下载
WEIDMüLLER 接线座- 接头/插头和插口 WEIDMüLLER 1639190000 1639190000数据手册

1639190000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 14.1504 ¥ 120.7029
库存: 100
起订量: 71 增量: 0
交货地:
最小起订量为:1
合计: ¥ 120.7
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
03500.0-01 ¥ 0
0395005109 ¥ 12.6068
0395045605 ¥ 0
0395045715 ¥ 35.0902
0395100219 ¥ 0
0399400208 ¥ 78.3739
0399400724 ¥ 239.5203
04.0056 ¥ 11.7663
1-1986692-1 ¥ 92.9832
1-1986723-3 ¥ 194.4425