处理中...

首页  >  产品百科  >  RT15N4R7C500CT

RT15N4R7C500CT

产品分类: 陶瓷电容
厂牌: WALSIN/台湾华新科技
产品描述: 4.7pF 50V 0402
供应商型号: RT15N4R7C500CT 0402
供应商: 国内现货
标准整包数: 10000
WALSIN/台湾华新科技 陶瓷电容 RT15N4R7C500CT

RT15N4R7C500CT概述

    # Multilayer Ceramic Capacitors (RT Series): A Comprehensive Guide
    Product Introduction
    Multilayer Ceramic Capacitors (MLCCs) are essential electronic components that combine a conducting material with electrodes. The WTC RT series MLCCs are specifically designed for use in high-frequency environments, making them ideal for various applications. These capacitors typically exhibit a small temperature coefficient of capacitance, usually within ±30ppm/°C, which aligns with the NP0 (C0G) classification, ensuring stability and reliability. Their advanced internal electrode design provides superior conductivity and contributes to their low Equivalent Series Resistance (ESR) and high Q-factor characteristics.
    Key Applications:
    - Automotive industry: Enhancing vehicle electrical systems.
    - Power supplies: Stabilizing output voltages.
    - RF modules: Supporting amplifiers and Voltage-Controlled Oscillators (VCO).
    - Tuners: Improving signal reception.
    Technical Parameters
    The RT series MLCCs are available in the 0402 size with rated voltages of 25V and 50V. Below are the key technical specifications extracted from the manual:
    | Specification | Details |

    | Dielectric Type | NP0 |
    | Capacitance Range | 0.1pF to 56pF |
    | Capacitance Tolerance | ±0.05pF to ±5% |
    | Rated Voltage | 25V, 50V |
    | Q Factor | ≥400+20°C for Cap < 30pF, ≥1000 for Cap ≥30pF |
    | Insulation Resistance | ≥10GΩ or R×C ≥100Ω·F |
    | Operating Temperature | -55°C to +125°C |
    | Capacitance Change | ±30ppm/°C |
    Additional Notes:
    - All RT series MLCCs meet AEC-Q200 compliance standards.
    - Lead-free terminations ensure RoHS compliance.
    - Packaging styles include 7" and 13" reels with quantities up to 50,000 pieces.
    Product Features and Advantages
    The WTC RT series MLCCs stand out due to their unique features and benefits:
    - High-Q and Low-ESR Performance: Optimized for high-frequency operations.
    - Reliability: AEC-Q200 certification ensures durability in harsh environments.
    - Ultra-Low Capacitance: Supports down to 0.1pF.
    - Precision Tolerance: Offers precise tolerances as tight as ±0.05pF.
    - Improved Call Quality: Minimized power loss and enhanced performance.
    These advantages make the RT series a robust choice for demanding applications such as automotive, RF modules, and power supplies.
    Application Case Studies and Usage Recommendations
    Application Case 1: Automotive Applications
    In automotive systems, RT series MLCCs are used to stabilize power supply lines. To optimize performance:
    - Ensure proper PCB layout to minimize parasitic effects.
    - Use recommended reflow soldering profiles for peak reliability.
    Application Case 2: RF Modules
    For RF modules like power amplifiers, precise capacitance values and low ESR are critical. Recommendations include:
    - Using higher-rated voltage capacitors where voltage spikes are expected.
    - Regularly checking solder joints for integrity, especially after thermal cycling.
    Compatibility and Support
    The RT series MLCCs are highly compatible with existing electronic designs due to standard package sizes and lead-free terminations. WTC offers comprehensive support, including technical assistance and replacement services. Additionally, customers can customize labeling to suit specific requirements.
    Common Issues and

RT15N4R7C500CT参数

参数
电容值 4.7pF
容差 -
温度系数 -
额定电压 50V
通用封装 0402

RT15N4R7C500CT数据手册

厂牌 PDF简要描述 下载
WALSIN/台湾华新科技 陶瓷电容 WALSIN/台湾华新科技 RT15N4R7C500CT RT15N4R7C500CT数据手册

RT15N4R7C500CT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ ¥ 0.1657
库存: 100000
起订量: 10000 增量: 10000
交货地:
最小起订量为:10000
合计: ¥ 1657
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242