处理中...

首页  >  产品百科  >  1210N822J101CT

1210N822J101CT

产品分类: 陶瓷电容
厂牌: WALSIN/台湾华新科技
产品描述: 8.2nF ±5% 100V 1210
供应商型号: MCN-1210N822J101CT
供应商: 海外现货
标准整包数: 3000
WALSIN/台湾华新科技 陶瓷电容 1210N822J101CT

1210N822J101CT概述

    Multilayer Ceramic Capacitors Approval Sheet
    Product Overview
    1. Product Introduction
    Multilayer Ceramic Capacitors (MLCCs) are advanced electronic components designed to deliver high precision, stability, and reliability across a variety of applications. These capacitors are manufactured using multi-layer ceramic materials such as NP0, X7R, Y5V, X6S, X7S, and X5R dielectrics. This ensures performance that is both dependable and efficient, making them ideal for a wide range of industries including telecommunications, consumer electronics, and general-purpose digital circuits.
    The series supports capacitive values from 0.1 pF to 100 µF and voltage ratings up to 100 VDC. The capacitor sizes range from 0201 (0603) to 1812, providing miniaturized yet highly functional solutions for modern electronic designs.
    2. Technical Parameters
    Below is a summary of the key technical specifications of the MLCCs:
    | Property | Specifications |

    | Dielectrics | NP0, X7R, Y5V, X6S, X7S, X5R |
    | Capacitance Range | NP0: 0.1 pF to 0.1 µF
    X7R: 100 pF to 47 µF
    Y5V: 100 pF to 220 µF
    X5R: 1 µF to 100 µF
    X6S: 1 µF to 100 µF
    X7S: 1 µF to 100 µF |
    | Voltage Ratings | NP0: 10 V, 16 V, 25 V, 50 V, 100 V
    X7R: 6.3 V, 10 V, 16 V, 25 V, 50 V, 100 V |
    | Tolerance | NP0: ±30 ppm
    X7R: ±15%
    Y5V: +30/-80%
    X5R/X6S/X7S: ±22% |
    | Temperature Range | NP0: -55°C to +125°C
    X7R: -25°C to +85°C
    Y5V: -55°C to +85°C
    X5R/X6S/X7S: -55°C to +125°C |
    | Lead-Free Termination | Ni/Sn coatings |
    3. Product Features and Advantages
    - Versatility: Offers a wide selection of sizes and capacitance values.
    - High Precision: With NP0 dielectric, it delivers excellent temperature stability.
    - High Efficiency: Provides superior performance in a compact form factor.
    - Environmental Compliance: Halogen-free and RoHS-compliant.
    These features make the MLCCs an indispensable choice for modern electronic devices where space-saving and reliability are critical.
    4. Applications and Use Cases
    MLCCs are widely used in:
    - Digital Circuits: Bypass capacitors for filtering and stabilizing signals.
    - Power Supplies: For decoupling and filtering power rails.
    - Consumer Electronics: Such as smartphones, tablets, and smart home appliances.
    - Telecommunications: Supporting high-frequency applications in communication modules.
    Usage Tips:
    - Select the appropriate dielectric based on temperature stability needs.
    - Ensure proper voltage rating to avoid capacitor failure due to overvoltage conditions.
    5. Compatibility and Support
    These MLCCs are compatible with various PCB assembly processes and are suitable for both wave soldering and reflow soldering techniques. Manufacturer support includes comprehensive datasheets and application guides.
    6. Common Issues and Solutions
    | Issue | Solution |

    | Capacitance drift | Use NP0 dielectric for applications requiring minimal temperature sensitivity. |
    | Failure under high temp | Choose X7R or Y5V depending on specific temperature conditions. |
    | Overvoltage stress | Ensure the voltage rating exceeds the operating voltage. |
    7. Summary and Recommendati

1210N822J101CT参数

参数
电容值 8.2nF
容差 ±5%
温度系数 -
额定电压 100V
通用封装 1210
包装方式 卷带包装

1210N822J101CT数据手册

厂牌 PDF简要描述 下载
WALSIN/台湾华新科技 陶瓷电容 WALSIN/台湾华新科技 1210N822J101CT 1210N822J101CT数据手册

1210N822J101CT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.1243 ¥ 1.0506
库存: 0
起订量: 9000 增量: 3000
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02013A5R6CAT2A ¥ 3.4983
02015A150JAT2A ¥ 0.0376
0201CG1R2C250NT ¥ 0.0013
0201CG390J250NT ¥ 0.0012
0201CG5R6B250NT ¥ 0.0118
0201CG6R8B500NT ¥ 0.0076
0201CG6R8D500NT ¥ 0.0013
0201YA390JAT2A ¥ 1.9435
0201ZD222KAT2A ¥ 0.0425
04023A3R9CAT2A ¥ 2.6237