处理中...

首页  >  产品百科  >  RF03N2R7A500CT

RF03N2R7A500CT

产品分类: 陶瓷电容
厂牌: WALSIN/台湾华新科技
产品描述: 2.7pF ±0.05pF C0G(NP0) 50V 0201 贴片安装 300μm(高度)
供应商型号: RF03N2R7A500CT 0201
供应商: 国内现货
标准整包数: 15000
WALSIN/台湾华新科技 陶瓷电容 RF03N2R7A500CT

RF03N2R7A500CT概述

    Multilayer Ceramic Capacitors (Microwave Series RF)
    Product Introduction
    The Multilayer Ceramic Capacitors (MLCCs) in the Microwave Series (RF) represent a state-of-the-art solution for high-frequency applications. These capacitors are designed to meet the requirements of miniaturization while maintaining superior electrical performance. Constructed from a conducting material and electrodes, they leverage ceramic condensers to achieve high density and efficiency.
    Key features include a small temperature coefficient of capacitance (typically within ±30ppm/°C), which aligns with NP0 (C0G) dielectric classification. They also boast excellent internal electrode conductivity, resulting in low equivalent series resistance (ESR) and high Q factor, which are critical for high-frequency applications.
    Technical Parameters
    Below is a summary of the technical specifications of these capacitors:
    | Parameter | Value |

    | Capacitance Range | 0.1pF to 1000pF |
    | Rated Voltage (WVDC) | 6.3V, 10V, 25V, 50V, 100V, 200V, 250V, 500V, 1500V |
    | Capacitance Tolerance | A=±0.05pF, B=±0.1pF, C=±0.25pF, D=±0.5pF, F=±1%, G=±2%, J=±5% |
    | Q Factor | Depends on size and capacitance (e.g., Q≥400+20C for <30pF at 25V~50V) |
    | Insulation Resistance | ≥10GΩ or RxC≥100Ω-F (whichever is smaller) |
    | Operating Temperature | -55°C to +125°C |
    | Capacitance Change with Temp | ±30ppm/°C |
    | Termination Type | Ni/Sn (lead-free) |
    Product Features and Advantages
    1. High Q and Low ESR: These capacitors offer exceptional performance at high frequencies, making them ideal for applications requiring minimal signal loss.
    2. Ultra-Low Capacitance: Available down to 0.1pF, they cater to highly specific requirements.
    3. Precise Tolerance: Supports ultra-precise tolerances up to ±0.05pF for certain models.
    4. Quality Enhancement: Ideal for telecommunications where low power loss and high efficiency are critical.
    5. Compact Form Factor: Sizes range from 01005 to 1111, allowing seamless integration into modern electronic designs.
    Applications and Use Cases
    These capacitors find extensive use in the following domains:
    - Telecommunications: Mobile phones, wireless local area networks (WLAN), and base stations.
    - RF Modules: Power amplifiers and voltage-controlled oscillators (VCOs).
    - Tuner Systems: Utilized in tuner circuits for precise tuning capabilities.
    Use Suggestions:
    - When designing RF circuits, select the appropriate size and rated voltage based on the specific application's power and thermal requirements.
    - Consider the low capacitance models for applications requiring ultra-sensitive filtering or resonance tuning.
    Compatibility and Support
    These capacitors are fully compliant with Halogen-Free and RoHS standards, ensuring environmental friendliness. They can seamlessly integrate with other RF components. Manufacturers provide comprehensive support, including technical assistance and warranty services.
    Common Issues and Solutions
    Here are some common problems users may encounter along with their solutions:
    1. Issue: Instability in circuit performance at high frequencies.
    Solution: Verify that the selected capacitor matches the Q factor and ESR specifications of your design.

    2. Issue: Inconsistent capacitance valu

RF03N2R7A500CT参数

参数
电容值 2.7pF
容差 ±0.05pF
温度系数 C0G(NP0)
额定电压 50V
长*宽*高 300μm(高度)
通用封装 0201
安装方式 贴片安装
包装方式 卷带包装

RF03N2R7A500CT数据手册

厂牌 PDF简要描述 下载
WALSIN/台湾华新科技 陶瓷电容 WALSIN/台湾华新科技 RF03N2R7A500CT RF03N2R7A500CT数据手册

RF03N2R7A500CT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
15000+ ¥ 0.1436
库存: 150000
起订量: 15000 增量: 15000
交货地:
最小起订量为:15000
合计: ¥ 2154
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242