处理中...

首页  >  产品百科  >  RF03N0R8A500CT

RF03N0R8A500CT

产品分类: 陶瓷电容
厂牌: WALSIN/台湾华新科技
产品描述: 0.8pF ±0.05pF C0G(NP0) 50V 0201 贴片安装 600μm(长度)*300μm(高度)
供应商型号: RF03N0R8A500CT
供应商: 国内现货
标准整包数: 15000
WALSIN/台湾华新科技 陶瓷电容 RF03N0R8A500CT

RF03N0R8A500CT概述

    Multilayer Ceramic Capacitors: A Technical Overview
    1. Product Introduction
    Multilayer Ceramic Capacitors (MLCCs) are widely used passive electronic components that store electrical energy in an electric field. They consist of a conducting material and electrodes embedded in a dielectric medium, making them essential for miniaturized applications such as mobile phones, base stations, and RF modules.
    The WTC RF Series MLCCs cater specifically to high-frequency applications, offering low equivalent series resistance (ESR) and high Q-factor characteristics, which are critical for maintaining signal integrity and efficiency in RF circuits. These capacitors employ the NP0 (C0G) dielectric, ensuring minimal temperature drift and stability under varying environmental conditions. Additionally, they comply with RoHS standards and are free from halogens, making them environmentally friendly.
    2. Technical Parameters
    Below is a summary of the key technical specifications of the WTC RF Series MLCCs:
    | Parameter | Details |

    | Product Type | Multilayer Ceramic Capacitor (MLCC) |
    | Sizes Available | 01005 to 1111 (Metric Equivalent: 0402 to 2828) |
    | Capacitance Range | 0.1pF to 1000pF |
    | Voltage Ratings | 6.3V to 1500V |
    | Temperature Coefficient | ±30ppm/°C (NP0 Dielectric) |
    | ESR Performance | Ultra-low (High Q Factor) |
    | Operating Temperature | -55°C to +125°C |
    | Packaging Options | Reel (7" or 13") |
    3. Product Features and Advantages
    The WTC RF Series MLCCs stand out due to their unique capabilities:
    - High Q and Low ESR: Provides excellent performance at high frequencies, minimizing power loss.
    - Wide Capacitance Range: Supports ultra-small capacitances down to 0.1pF, catering to niche applications requiring precision.
    - Precise Tolerances: Offers extreme accuracy with tolerances as low as ±0.05pF.
    - Applications: Optimized for telecommunication devices, RF modules, and tuners, ensuring superior performance in wireless communication systems.
    - Environmental Compliance: Halogen-free and RoHS compliant, aligning with global environmental regulations.
    4. Application Cases and Use Recommendations
    The WTC RF Series MLCCs excel in various high-frequency applications:
    - Telecommunications: Used in mobile phones, WLAN routers, and base stations for filtering and decoupling.
    - RF Modules: Suitable for power amplifiers and voltage-controlled oscillators (VCOs).
    - Tuners: Enhance tuner performance through minimal capacitance drift and superior signal filtering.
    Use Recommendations:
    1. Ensure proper matching between capacitance and voltage rating for your specific application.
    2. Always use RoHS-compliant soldering processes to maintain compatibility.
    3. Avoid overheating during reflow soldering by adhering to manufacturer-recommended temperature profiles.
    5. Compatibility and Support
    These capacitors exhibit strong compatibility with standard PCB manufacturing processes. They can seamlessly integrate into designs that require high-density placement, such as smartphone circuit boards. WTC offers robust support through regional repre

RF03N0R8A500CT参数

参数
电容值 0.8pF
容差 ±0.05pF
温度系数 C0G(NP0)
额定电压 50V
长*宽*高 600μm(长度)*300μm(高度)
通用封装 0201
安装方式 贴片安装
应用等级 工业级
包装方式 卷带包装

RF03N0R8A500CT数据手册

厂牌 PDF简要描述 下载
WALSIN/台湾华新科技 陶瓷电容 WALSIN/台湾华新科技 RF03N0R8A500CT RF03N0R8A500CT数据手册

RF03N0R8A500CT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 30000
起订量: 15000 增量: 15000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242