处理中...

首页  >  产品百科  >  RF03N4R0B500CT

RF03N4R0B500CT

产品分类: 陶瓷电容
厂牌: WALSIN/台湾华新科技
产品描述: 4pF ±0.1pF C0G(NP0) 50V 0201 贴片安装 600μm*300μm*300μm
供应商型号: RF03N4R0B500CT 0201
供应商: 国内现货
标准整包数: 15000
WALSIN/台湾华新科技 陶瓷电容 RF03N4R0B500CT

RF03N4R0B500CT概述

    Multilayer Ceramic Capacitors (RF Series): A Comprehensive Guide
    Product Introduction
    Multilayer Ceramic Capacitors (MLCCs), manufactured by WTC, are widely used in electronic systems requiring miniaturization, high density, and high efficiency. This product line features a specialized RF series, particularly tailored for high-frequency applications such as mobile phones, wireless local area networks (WLANs), and base stations. The RF series employs an NP0 dielectric, which ensures stable performance across a wide range of temperatures and conditions. These capacitors are also halogen-free and comply with RoHS standards, making them environmentally friendly and suitable for modern regulatory requirements.
    Key benefits include low Equivalent Series Resistance (ESR) and high Q-factor characteristics, enabling minimal power loss and improved signal integrity.
    Technical Parameters
    | Parameter | Value(s) |

    | Capacitance Range | 0.1pF to 1000pF |
    | Tolerances | ±0.05pF to ±5% depending on capacitance |
    | Rated Voltage (WVDC) | 6.3V to 1500V |
    | Operating Temperature | -55°C to +125°C |
    | Insulation Resistance | ≥10GΩ or Rx100MΩ, whichever is smaller |
    | Capacitance Change | ±30ppm/°C |
    | Q Factor (Quality Factor) | 400+20C to 1400 based on size and voltage |
    External Dimensions:
    - Available sizes include 01005 (0402), 0201 (0603), 0402 (1005), 0505 (1414), 0603 (1608), 0805 (2012), and 1111 (2828).
    - Thickness ranges from 0.20mm to 1.78mm depending on size.
    Product Features and Advantages
    The WTC Ultra High Q and Low ESR MLCCs are designed to deliver exceptional performance in demanding applications:
    - High Q and Low ESR Performance: Ensures efficient energy transfer and minimal power loss at high frequencies.
    - Extreme Precision: Offers precise tolerances down to ±0.05pF for critical applications like telecommunication equipment.
    - Temperature Stability: Provides ±30ppm/°C stability, ideal for temperature-sensitive circuits.
    - Versatile Applications: Supports telecommunications, RF modules (e.g., power amplifiers, VCOs), and tuners.
    - Environmentally Friendly: Halogen-free and RoHS compliant for sustainability and safety.
    Application Cases and Usage Recommendations
    These capacitors excel in high-frequency applications due to their ultra-low ESR and high Q-factor. Some practical use cases include:
    1. Telecommunication Devices: Deployed in mobile phones, base stations, and WLANs where they ensure optimal performance under varying temperature conditions.
    2. RF Module Components: Used in power amplifiers and oscillators (VCOs) to maintain signal integrity and reduce noise.
    3. Tuners: Assist in tuning circuits for broadcast and satellite receivers.
    Usage Tips:
    - Use capacitors with appropriate tolerances for the application's requirements.
    - Ensure proper soldering conditions as reflow soldering is recommended for all sizes.
    - When working with high-voltage applications, select the correct rated voltage (e.g., 100V or 1500V) to avoid component failure.
    Compatibility and Support
    This RF series MLCC is compatible with standard surface-mount technology (SMT) processes and is available in both 7" and 13" reels for industrial production. WTC provides comprehensive support, including technical assistance and detailed documentation for engineers integrating these components into their designs. Additionally, the manufacturer offers RoHS compliance certifications and RoHS documentation for environmentally conscious projects.
    Common Issues and Solutions
    Here are some frequently encountered problems and their solutions:
    1. C

RF03N4R0B500CT参数

参数
电容值 4pF
容差 ±0.1pF
温度系数 C0G(NP0)
额定电压 50V
长*宽*高 600μm*300μm*300μm
通用封装 0201
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

RF03N4R0B500CT数据手册

厂牌 PDF简要描述 下载
WALSIN/台湾华新科技 陶瓷电容 WALSIN/台湾华新科技 RF03N4R0B500CT RF03N4R0B500CT数据手册

RF03N4R0B500CT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
15000+ ¥ 0.0292
库存: 150000
起订量: 15000 增量: 15000
交货地:
最小起订量为:15000
合计: ¥ 438
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242