处理中...

首页  >  产品百科  >  2086-1105/300-000

2086-1105/300-000

产品分类: 接线板-线至板
厂牌: WAGO
产品描述:
供应商型号: Q-2086-1105/300-000
供应商: 云汉优选
标准整包数: 180
WAGO 接线板-线至板 2086-1105/300-000

2086-1105/300-000概述

    THR PCB Terminal Block (Item No. 2086-1105/300-000): A Comprehensive Guide
    Product Introduction
    The THR PCB Terminal Block (Item No. 2086-1105/300-000) is an advanced electronic component designed primarily for compact device connections, panel feedthrough applications, and use in tight spaces. Manufactured by WAGO Corporation, this terminal block utilizes the innovative Push-in CAGE CLAMP® connection technology, allowing for reliable termination of solid and fine-stranded conductors, even when ferrules are used. This product is ideal for industrial automation, control systems, and other environments requiring high-performance electrical connectivity.
    Key features include:
    - Connection Technology: Push-in CAGE CLAMP®.
    - Actuation Type: Push-button mechanism.
    - Pin Spacing: 3.5 mm.
    - Number of Poles: 5-pole configuration.
    - Colors Available: Black.
    - Voltage & Current Ratings: Compliant with international standards such as IEC/EN 60664-1, UL 1059, and CSA.
    Technical Parameters
    Below are the technical specifications extracted directly from the data sheet:
    | Parameter | Specification |

    | Rated Voltage (III/3) | 160V |
    | Rated Surge Voltage (III/3)| 2.5 kV |
    | Nominal Voltage (II/2) | 320V |
    | Rated Current | 17.5A |
    | Pin Spacing | 3.5 mm |
    | Width | 18.2 mm (0.717 inches) |
    | Height | 15.1 mm (0.594 inches) |
    | Depth | 7.8 mm (0.307 inches) |
    | Solder Pin Length | 1.5 mm |
    | Material | Insulation - Polyphthalamide (PPA GF), Flame Retardant V0 |
    Contact Spring - Chrome Nickel Spring Steel (CrNi) |
    Contact Material - Electrolytic Copper (Cu), Tin Plated |
    This terminal block supports conductors ranging from 0.14 mm² to 1.5 mm² (solid and fine-stranded), with insulation stripping lengths between 8 mm to 9 mm.
    Product Features and Advantages
    The THR PCB Terminal Block offers several unique advantages that make it stand out in its application domain:
    1. Push-in CAGE CLAMP® Technology: Allows easy insertion and secure retention of conductors without the need for tools.
    2. Dual-Purpose Push-Button: Enables both conductor connection and disconnection through intuitive button operation.
    3. Compact Design: With a width of only 18.2 mm, it ensures minimal space usage on printed circuit boards (PCBs).
    4. Durability and Safety: Features flame-retardant insulation material (PPA GF) and tin-plated contacts for long-term reliability.
    5. Versatility: Available in both SMD and THR (Through-Hole Technology) variants, making it suitable for various assembly processes.
    These features enhance its market competitiveness, particularly in industries where compactness, ease of installation, and durability are critical factors.
    Application Case Studies and Usage Recommendations
    The THR PCB Terminal Block is commonly used in:
    - Industrial Automation Control Panels.
    - Signal Distribution Systems.
    - Panel Feedthrough Applications.
    - Tightly Packaged Electronic Devices.
    Usage Recommendations:
    - For applications requiring multiple connections, the 5-pole configuration can reduce clutter and simplify wiring.
    - Ensure proper stripping length (8–9 mm) when terminating conductors to prevent improper connections

2086-1105/300-000参数

参数
长*宽*高 9.3mm(高度)
安装方式 夹子安装,按扣安装,螺纹安装,通孔安装
零件状态 在售
包装方式 托盘

2086-1105/300-000厂商介绍

WAGO公司是一家德国企业,专注于电气连接和自动化技术领域。公司的主要产品包括接线端子、PCB端子、I/O系统、现场总线组件、电源模块、控制器、传感器和测量技术等。

WAGO的产品主要应用于工业自动化、能源管理、楼宇自动化、交通和基础设施等领域。这些产品以其可靠性、耐用性和易于安装而受到市场的青睐。

WAGO的优势在于其创新能力和产品质量。公司不断研发新技术,以满足市场的需求。同时,WAGO也非常重视产品质量,所有的产品都经过严格的质量控制。此外,WAGO还提供全面的客户服务,包括技术支持和定制解决方案,以满足客户的特定需求。

2086-1105/300-000数据手册

厂牌 PDF简要描述 下载
WAGO 接线板-线至板 WAGO 2086-1105/300-000 2086-1105/300-000数据手册

2086-1105/300-000封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
180+ ¥ 10.5938
库存: 540
起订量: 180 增量: 180
交货地:
最小起订量为:180
合计: ¥ 1906.88
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
009276001021106 ¥ 5.7333
009276002021106 ¥ 3.3705
009276002021906 ¥ 3.214
009276003021106 ¥ 5.5791
009276004021106 ¥ 7.8492
009276006021106 ¥ 8.7114
009276008021106 ¥ 15.2565
0395431615 ¥ 0
0395432616 ¥ 0
0395433113 ¥ 22.2936