处理中...

首页  >  产品百科  >  BFC237141393

BFC237141393

产品分类: 薄膜电容
产品描述: 39nF ±10% 涤纶 250V 160V 通孔安装 10mm*3mm*8mm
供应商型号: Q-BFC237141393
供应商: 期货订购
标准整包数: 1000
VISHAY INTERTECHNOLOGY 薄膜电容 BFC237141393

BFC237141393概述

    # Vishay BCcomponents MKT371 DC Film Capacitors: Comprehensive Overview
    Product Introduction
    The Vishay BCcomponents MKT371 series represents a highly reliable set of DC film capacitors designed for various electronic applications. These capacitors are manufactured using metallized polyester film, providing excellent stability, high reliability, and long service life. Key features include their radial lead design and potting enclosure, which enhances performance and mechanical durability.
    Product Types and Applications:
    The MKT371 series capacitors are ideal for applications requiring blocking, coupling, bypassing, and energy storage capabilities. Their robust construction and extended temperature rating make them suitable for demanding environments in industrial electronics, automotive systems, and communication infrastructure.
    Technical Parameters
    Below are the essential technical specifications of the MKT371 capacitors:
    | Parameter | Value |

    | Capacitance Range | 0.0039 μF to 1.5 μF |
    | Capacitance Tolerance | ±10%, ±5% |
    | Rated DC Voltage | 63 V, 100 V, 250 V, 400 V |
    | Rated AC Voltage | 40 V, 63 V, 160 V, 220 V |
    | Rated Temperature | 85 °C |
    | Maximum Operating Temperature | 105 °C |
    | Climatic Testing Class | IEC 60068-1 (55/105/56) |
    | Performance Grade | Grade 1 (Long Life) |
    These capacitors also meet stringent UL-class 94 V-0 flame retardancy requirements, ensuring enhanced safety in critical applications.
    Product Features and Advantages
    The MKT371 series offers several unique advantages:
    1. Durability: Long-term performance even under extreme temperatures and harsh conditions.
    2. Versatility: A wide capacitance range coupled with multiple voltage ratings supports diverse application needs.
    3. Ease of Integration: 7.62 mm lead pitch facilitates seamless integration into printed circuit boards.
    4. Safety Compliance: Enhanced insulation and rugged design ensure reliable operation in safety-critical applications.
    5. Market Competitiveness: Outstanding thermal and dielectric properties distinguish it from competitors.
    Application Cases and Usage Suggestions
    The MKT371 capacitors are commonly employed in applications such as:
    - Energy storage in renewable energy systems.
    - High-frequency coupling and filtering in power converters.
    - Surge protection circuits.
    For optimal performance:
    - Always verify the operating voltage against the specified maximum ratings.
    - Use appropriate de-rating strategies to ensure safe operation during peak conditions.
    - Implement thermal management solutions to dissipate heat efficiently, especially at higher power levels.
    Compatibility and Support
    The MKT371 series is compatible with standard PCB assembly processes, including automated insertion machines. Vishay provides comprehensive support through technical documentation and resources like "Soldering Guidelines for Film Capacitors" and access to specialized engineering teams via `dc-film@vishay.com`.
    Common Issues and Solutions
    Here are some frequently encountered problems and their resolutions:
    1. Problem: Insufficient Power Dissipation
    Solution: Limit current flow and ensure proper thermal management by consulting the "Maximum RMS Current vs Frequency" graph.

    2. Problem: Vol

BFC237141393参数

参数
电容值 39nF
容差 ±10%
介电材料 涤纶
ESR-等效串联电阻 -
额定电压-AC 160V
额定电压-DC 250V
长*宽*高 10mm*3mm*8mm
安装方式 通孔安装
零件状态 在售
包装方式 散装

BFC237141393厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC237141393数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC237141393 BFC237141393数据手册

BFC237141393封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.1414 ¥ 1.2441
库存: 20000
起订量: 10000 增量: 1000
交货地:
最小起订量为:10000
合计: ¥ 12441
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516