处理中...

首页  >  产品百科  >  BFC247012684

BFC247012684

产品分类: 薄膜电容
产品描述: 680nF ±5% 聚酯,金属化 63V 40V 通孔安装 7.2mm*4.5mm*9mm
供应商型号: Q-BFC247012684
供应商: 期货订购
标准整包数: 2000
VISHAY INTERTECHNOLOGY 薄膜电容 BFC247012684

BFC247012684概述

    # Vishay BCcomponents MKT470 Metallized Polyester Film Capacitors: Comprehensive Guide
    Product Introduction
    Vishay BCcomponents offers the MKT470 series of metallized polyester film capacitors, specifically designed for high-reliability applications requiring robust performance under varying environmental conditions. These capacitors are manufactured using advanced vacuum-deposited aluminum electrode technology, providing excellent electrical characteristics. They are primarily used in blocking, coupling, decoupling, bypassing, and energy reservoir applications across industries such as automotive, industrial electronics, and consumer electronics.
    Key attributes include:
    - Dielectric material: Polyester film
    - Electrodes: Vacuum-deposited aluminum
    - Encapsulation: Flame-retardant plastic case and epoxy resin
    - Construction: Wound mono-construction
    - Features: Available in various tolerances and packaged in tapes, reels, or boxes for easy integration into automated assembly lines.
    Technical Parameters
    The following technical specifications outline the performance parameters of the MKT470 series:
    | Parameter | Value |

    | Capacitance Range | 0.001 µF to 1.2 µF |
    | Rated Voltage (DC) | 63 V, 100 V, 250 V, 400 V |
    | Rated Voltage (AC) | 40 V, 63 V, 160 V, 200 V |
    | Loss Angle Tangent (tan δ) | 0.0006 to 0.025 |
    | Operating Temperature Range | -60°C to +125°C |
    | Encapsulation Compliance | UL-class 94 V-0 |
    Additional electrical characteristics include:
    - Pulse Slope (dU/dt): 100 V/µs at 63 VDC, 800 V/µs at 400 VDC
    - Withstand Voltage: 640 VDC at 1 minute for 400 VDC-rated capacitors
    - Interconnection Resistance (R): ≥15,000 MΩ @ 10 V, 1 minute
    - Insulation Resistance (RC): >5000 s at rated voltage
    Product Features and Advantages
    The MKT470 series stands out due to its:
    1. Wide Capacitance Range: Suitable for diverse applications requiring fine-tuned capacitance values.
    2. High Voltage Handling Capability: Excellent for both DC and AC applications.
    3. Robust Design: Flame-retardant encapsulation ensures reliability and safety.
    4. Flexible Packaging Options: Available in taped reels, loose in boxes, or in ammopacks for customization.
    5. Long Life Expectancy: Grade 1 construction ensures extended operational lifespan.
    These features make the MKT470 ideal for critical applications where durability and precision are paramount.
    Application Cases and Usage Recommendations
    Application Examples:
    1. Coupling in Audio Systems: Provides excellent signal isolation while maintaining minimal distortion.
    2. Decoupling in Switch-mode Power Supplies (SMPS): Ensures stable operation by filtering out noise and ripples.
    3. Energy Storage in Industrial Drives: High capacitance and stability ensure reliable operation under fluctuating load conditions.
    Usage Recommendations:
    - Always consider the maximum temperature rise and limit the power dissipation to avoid overheating.
    - When paralleling multiple capacitors, adjust the rated voltage and pulse slope accordingly to prevent overloading.
    - Use the correct packaging (tapes, reels, or boxes) based on the production line setup to maximize efficiency.
    Compatibility and Support
    The MKT470 series exhibits excellent compatibility with other electronic components, especially in environments where heat dissipation is crucial. Vishay provides comprehensive support through their technical team and extensive documentation, accessible via `dc-film@vishay.com`.
    Common Issues and Solutions
    | Problem | Solution |

    | Overheating | Ensure proper thermal management; use larger pitch spacings if necessary. |
    | Insufficient Insulation | Replace

BFC247012684参数

参数
电容值 680nF
容差 ±5%
介电材料 聚酯,金属化
额定电压-DC 63V
ESR-等效串联电阻 -
额定电压-AC 40V
长*宽*高 7.2mm*4.5mm*9mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

BFC247012684厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC247012684数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC247012684 BFC247012684数据手册

BFC247012684封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.429 ¥ 3.7752
库存: 20000
起订量: 10000 增量: 2000
交货地:
最小起订量为:10000
合计: ¥ 37752
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516