处理中...

首页  >  产品百科  >  CRCW06039R09FKEA

CRCW06039R09FKEA

产品分类: 贴片电阻
产品描述: 9.09Ω ±1% 100mW ±100ppm/℃ 0603 贴片安装 1.6mm*850μm*500μm
供应商型号: ECO-CRCW06039R09FKEA
供应商: 海外现货
标准整包数: 5000
VISHAY INTERTECHNOLOGY 贴片电阻 CRCW06039R09FKEA

CRCW06039R09FKEA概述

    Vishay D/CRCW e3 Standard Thick Film Chip Resistors
    1. Product Introduction
    Vishay's D/CRCW e3 series of standard thick film chip resistors is an ideal solution for applications demanding high reliability and stability across various environments. These resistors are widely used in sectors such as automotive, telecommunications, and industrial due to their robust design and performance.
    The resistors come in multiple sizes ranging from 0402 to 2512 imperial formats, supporting a broad resistance range of 1 Ω to 10 MΩ with tolerance options of ±1% and ±5%. This flexibility makes them suitable for a variety of applications where precise control over resistance is critical.
    2. Technical Parameters
    The technical specifications of D/CRCW e3 resistors are outlined below:
    - Resistance Range: 1 Ω to 10 MΩ (varies by size).
    - Tolerance: ±1% or ±5%.
    - Temperature Coefficient: ±100 ppm/K or ±200 ppm/K.
    - Rated Dissipation: 0.063 W to 1.0 W depending on size.
    - Operating Voltage: Up to 500 V.
    - Operating Temperature Range: -55°C to +155°C.
    - Moisture Resistance: Insulation withstands up to 300 V for 1 minute.
    - Failure Rate: FIT observed ≤ 0.1 × 10^-9/h.
    3. Product Features and Advantages
    Key features of the D/CRCW e3 series include:
    - High stability under varying environmental conditions.
    - Compatibility with automated assembly processes.
    - AEC-Q200 qualification for automotive-grade applications.
    - Lead-free termination finish ensuring RoHS compliance.
    These advantages make the resistors stand out in terms of reliability and versatility, making them a top choice for industries requiring precision components.
    4. Application Cases and Usage Recommendations
    D/CRCW e3 resistors find applications in numerous areas:
    - Automotive: Engine control units, sensors, and lighting systems.
    - Industrial: Process control equipment and automation systems.
    - Telecommunications: Signal processing circuits and power supplies.
    To optimize usage, it’s recommended to match the resistor size and rating carefully to the specific application requirements. Proper thermal management can extend the functional life of the resistor by preventing excessive temperature rise.
    5. Compatibility and Support
    These resistors are compatible with both lead-free and lead-bearing soldering processes. Vishay provides comprehensive support through documentation and technical assistance, ensuring users maximize component lifespan and functionality.
    6. Common Issues and Solutions
    Common issues encountered may include:
    - Drift Over Time: Addressed by selecting higher stability classes.
    - Thermal Stress: Mitigated by ensuring adequate derating based on power dissipation.
    Users should refer to the provided guidelines in the manual for troubleshooting specific problems.
    7. Conclusion and Recommendation
    The D/CRCW e3 series offers exceptional performance and reliability across diverse applications. Its robust construction, wide operational temperature range, and high stability under harsh conditions justify its recommendation for use in demanding electronic designs. Overall, this product stands out as a reliable choice for engineers seeking durable, efficient resistive solutions.
    Final Recommendation: Highly recommended for projects requiring precise, stable, and reliable resistive components.

CRCW06039R09FKEA参数

参数
电阻值 9.09Ω
精度 ±1%
额定功率 100mW
温度系数 ±100ppm/℃
长*宽*高 1.6mm*850μm*500μm
通用封装 0603
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

CRCW06039R09FKEA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CRCW06039R09FKEA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY CRCW06039R09FKEA CRCW06039R09FKEA数据手册

CRCW06039R09FKEA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0049 ¥ 0.0417
50000+ $ 0.0049 ¥ 0.0417
库存: 250000
起订量: 5000 增量: 0
交货地:
最小起订量为:5000
合计: ¥ 208.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125