处理中...

首页  >  产品百科  >  CMF5524K900FKEB

CMF5524K900FKEB

产品分类: 通孔电阻
产品描述: 24.9KΩ ±1% 500mW ±100ppm/℃ 插件 通孔安装 6.1mm(长度)
供应商型号: TS-CMF5524K900FKEB
供应商: 海外现货
标准整包数: 1000
VISHAY INTERTECHNOLOGY 通孔电阻 CMF5524K900FKEB

CMF5524K900FKEB概述

    Vishay Dale CMF Series Metal Film Resistors: Comprehensive Technical Overview
    1. Product Introduction
    The Vishay Dale CMF series consists of precision metal film resistors designed for industrial applications. These resistors are notable for their small size, excellent thermal and electrical characteristics, and exceptional stability. Key features include conformal coating for enhanced protection against environmental factors, low noise performance, and controlled temperature coefficients (TC). The CMF series supports a wide range of resistance values, tolerances, and temperature coefficients, making them ideal for demanding applications in electronics manufacturing.
    2. Technical Parameters
    | Parameter | CMF50 | CMF55 | CMF60 | CMF65 | CMF70 |
    |
    | Maximum Working Voltage (V) | ≤ 200 | ≤ 250 | ≤ 500 | ≤ 500 | ≤ 500 |
    | Power Rating @ 70°C (W) | 0.25 | 0.5 | 1 | 1.5 | 1.75 |
    | Power Rating @ 125°C (W) | 0.125 | 0.25 | 0.5 | 1 | 1.25 |
    | Resistance Range (Ω) | 10–2.5M | 10–5M | 10–10M | 10–22M | 10–22M |
    | Tolerance (%) | 0.1–5 | 0.1–5 | 0.1–5 | 0.1–5 | 0.1–5 |
    | Temperature Coefficient (ppm/°C) | 25, 50, 100, 150, 200 | Same as above | Same as above | Same as above | Same as above |
    Other notable specifications:
    - Insulation Voltage: >500 VAC
    - Voltage Coefficient: ±5 ppm/V
    - Dielectric Strength: 450–900 VAC
    - Operating Temperature Range: -55°C to +175°C
    3. Product Features and Advantages
    The CMF series offers several distinct advantages:
    - Superior Stability: Excellent long-term performance due to low drift (ΔR).
    - Low Noise Performance: Typically <0.10 μV/V across decades of frequency.
    - Flexible Customization: Special tolerances and TC matching available on request.
    - High Reliability: Conformal coating ensures robustness in harsh environments.
    - Broad Compatibility: Suitable for a variety of industrial applications, from precision analog circuits to high-frequency designs.
    4. Application Cases and Usage Recommendations
    The CMF series is widely used in:
    - Precision Analog Circuits: Where low noise and stable performance are critical.
    - High-Frequency Applications: Due to low inductance and negligible parasitic effects.
    - Industrial Control Systems: Resistant to extreme temperatures and environmental stress.
    Recommendations:
    - Always derate the resistors based on the ambient temperature to maximize lifespan and reliability.
    - Use lower power ratings to ensure minimal thermal stress on components.
    - For high-precision applications, select resistors with tighter tolerances and lower temperature coefficients.
    5. Compatibility and Support
    The CMF series is fully compatible with standard PCB assembly processes and is available in both leaded (tin/lead) and lead-free configurations. Vishay Dale provides comprehensive support, including:
    - Technical assistance via email (`ff2aresistors@vishay.com`).
    - Extensive documentation and application notes accessible on their website.
    - RoHS compliance and military-grade variants (RN and RL models).
    6. Common Issues and Solutions
    | Issue | Solution |

    | High initial drift after power-on | Perform extended burn-in prior to deployment. |
    | Excessive noise in sensitive circuits | Select resistors with lower noise coefficients. |
    | Inadequate derating | Adhere strictly to derating curves provided in the manual.|
    7. Conclusion and Recommendation
    The Vishay Dale CMF series stands o

CMF5524K900FKEB参数

参数
电阻值 24.9KΩ
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 6.1mm(长度)
通用封装 插件
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CMF5524K900FKEB厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CMF5524K900FKEB数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CMF5524K900FKEB CMF5524K900FKEB数据手册

CMF5524K900FKEB封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.1196 ¥ 1.0163
库存: 0
起订量: 2000 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541