处理中...

首页  >  产品百科  >  594D686X9010B2T

594D686X9010B2T

产品分类: 钽电容
产品描述: 68μF ±10% 10V 350mΩ 1611 贴片安装 4mm*2.8mm*2.2mm
供应商型号: F-594D686X9010B2T
供应商: 海外现货
标准整包数: 2000
VISHAY INTERTECHNOLOGY 钽电容 594D686X9010B2T

594D686X9010B2T概述

    # Vishay Sprague Tantalum Chip Capacitors TANTAMOUNT™: Technical Overview
    Product Introduction
    The Vishay Sprague TANTAMOUNT™ solid tantalum chip capacitors are designed to offer exceptional performance characteristics in surface-mount applications. These capacitors are notable for their conformal coating, large capacitance range, low Equivalent Series Resistance (ESR), and extended operating temperature capabilities, making them ideal for a wide range of electronic applications. With capacitance values ranging from 1.0 μF to 1500 μF and voltage ratings spanning 4 VDC to 50 VDC, these capacitors are versatile and suitable for both consumer electronics and demanding industrial environments.
    Primary Applications
    - Consumer electronics
    - Automotive systems
    - Industrial control and automation
    - Military and aerospace systems
    - Communication infrastructure
    Technical Parameters
    Below are the key technical specifications for the Vishay Sprague TANTAMOUNT™ capacitors:
    | Parameter | Details |

    | Capacitance Range | 1.0 μF to 1500 μF |
    | Capacitance Tolerance| ±10% (standard), ±20% available |
    | Voltage Ratings | 4 VDC to 50 VDC |
    | Equivalent Series Resistance (ESR) | Measured at 100 kHz and +25°C, range from 3500 mΩ to 30 mΩ |
    | Operating Temperature| -55°C to +125°C |
    | Moisture Sensitivity | Level 2a |
    Additional Notes:
    - Higher voltage ratings and tighter capacitance tolerances may be available upon request.
    - The conformal coating enhances moisture protection and prolongs product lifespan.
    Product Features and Advantages
    1. Large Capacitance Range: Supports a wide range of applications requiring varying capacitance values.
    2. Lowest ESR: Provides superior performance in high-frequency applications due to minimized energy loss.
    3. Terminations: Available in 100% tin or tin/lead alloy options.
    4. Packaging Options: Compatible with standard EIA 481 tape and reel packaging.
    5. Case Code Compatibility: Meets industry standards including EIA 535BAAC and CECC 30801.
    6. Halogen-Free Design: Environmentally friendly, excluding halogens in most cases.
    7. RoHS Compliance: Offers options that comply with RoHS regulations for lead-free electronics.
    Application Cases and Usage Recommendations
    The Vishay Sprague TANTAMOUNT™ capacitors excel in a variety of scenarios, particularly where reliable operation under harsh conditions is required. Key application areas include:
    - Power Management Systems: Ideal for smoothing power supply ripple and filtering transient currents in power circuits.
    - Communication Devices: Suitable for high-frequency decoupling and filtering applications in RF systems.
    - Automotive Electronics: Withstand extreme temperatures and vibrations encountered in vehicle systems.
    Usage Tips:
    - Ensure proper derating above 85°C to avoid voltage overstress.
    - Verify compatibility with the PCB design to maximize efficiency and prevent mechanical stress.
    Compatibility and Support
    The TANTAMOUNT™ capacitors are fully compatible with standard surface mount technology (SMT) processes. Vishay offers comprehensive support, including detailed technical documentation, customer service, and reflow soldering guidelines.
    Common Issues and Solutions
    | Issue | Solution

594D686X9010B2T参数

参数
电容值 68μF
ESR-等效串联电阻 350mΩ
容差 ±10%
额定电压 10V
工作寿命 -
长*宽*高 4mm*2.8mm*2.2mm
通用封装 1611
安装方式 贴片安装
应用等级 工业级
零件状态 在售

594D686X9010B2T厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

594D686X9010B2T数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 钽电容 VISHAY INTERTECHNOLOGY 594D686X9010B2T 594D686X9010B2T数据手册

594D686X9010B2T封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.7786 ¥ 6.5949
4000+ $ 0.7717 ¥ 6.5361
6000+ $ 0.7647 ¥ 6.4772
库存: 4000
起订量: 2000 增量: 2000
交货地:
最小起订量为:2000
合计: ¥ 13189.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
10TPB220ML ¥ 21.9669
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 425.6907
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.2804
150D106X9020B2B ¥ 46.5426
2R5TPE470MF ¥ 8.1838