处理中...

首页  >  产品百科  >  BFC236821184

BFC236821184

产品分类: 薄膜电容
产品描述: 180nF ±10% 聚酯,金属化 100V 63V 通孔安装 12.5mm*4.2mm*13.2mm
供应商型号: Q-BFC236821184
供应商: 期货订购
标准整包数: 1000
VISHAY INTERTECHNOLOGY 薄膜电容 BFC236821184

BFC236821184概述

    Metallized Polyester Film Capacitors: MKT368 Product Overview
    Product Introduction
    The MKT368 series is a line of metallized polyester film capacitors designed by Vishay BCcomponents for applications requiring high reliability and precise performance. These capacitors are known for their compact size, excellent electrical properties, and ruggedness. The MKT368 is ideal for blocking, coupling, bypassing, and energy storage functions across various industries, including telecommunications, automotive, and consumer electronics. The product range spans capacitance values from 0.001 μF to 1.0 μF, catering to different voltage ratings (both DC and AC).
    Technical Parameters
    The following are the key technical specifications for the MKT368 series:
    - Capacitance Range: 0.001 μF to 1.0 μF.
    - Capacitance Tolerance: ±10% or ±5%.
    - Rated Voltage (DC): 63 V, 100 V, 250 V, 400 V, 630 V.
    - Rated Voltage (AC): 40 V, 63 V, 160 V, 220 V, 250 V.
    - Climatic Category: 55/105/56.
    - Maximum Application Temperature: 105°C.
    - Loss Tangent (tan δ):
    - At 1 kHz: ≤75 × 10⁻⁴.
    - At 10 kHz: ≤130 × 10⁻⁴.
    - At 100 kHz: ≤225 × 10⁻⁴ for C ≤ 0.1 μF, ≤300 × 10⁻⁴ for 0.1 μF < C ≤ 0.47 μF.
    - Dielectric Material: Polyester film.
    - Electrode Construction: Vacuum-deposited aluminum electrodes.
    - Coating: Flame-retardant epoxy coating (UL-class 94 V-0).
    - Construction Type: Wound monolithic structure.
    Product Features and Advantages
    The MKT368 series stands out due to its:
    - Wide Operating Range: Offers compatibility with both DC and AC applications.
    - High Reliability: Constructed with flame-retardant epoxy and vacuum-deposited aluminum electrodes, ensuring long service life.
    - Compact Design: Suitable for tight space requirements without sacrificing performance.
    - Flame-Retardant Coating: Ensures safety in challenging environments.
    - Versatile Packaging Options: Available in loose boxes or on reels, supporting both production line automation and manual assembly processes.
    - Long Life Performance: Meets Grade 1 performance standards, ensuring longevity under typical operating conditions.
    Application Cases and Usage Recommendations
    The MKT368 series finds its application in:
    - Signal Coupling: Excellent for isolating circuits while maintaining signal integrity.
    - Energy Storage: Ideal for high-frequency applications such as power supplies and filter circuits.
    - Noise Filtering: Effective in reducing electromagnetic interference (EMI) and radio frequency interference (RFI).
    Usage Suggestions:
    - When selecting a capacitor, ensure the voltage rating matches or exceeds the expected operational voltage to prevent over-stress.
    - For AC applications, choose models with appropriate AC-rated voltages to avoid breakdown risks.
    - Consider environmental conditions like temperature fluctuations when determining the optimal capacitor type.
    Compatibility and Support
    The MKT368 series is compatible with standard soldering processes and has been tested for compliance with industry standards. Vishay offers comprehensive support, including detailed technical documentation and customer assistance through `dc-film@vishay.com`. The product complies with environmental regulations, and customers can access specific compliance details via the provided reference link.
    Common Issues and Solutions
    | Issue | Solution |

    | Overheating during operation | Ensure proper thermal management and ventilation. |
    | Voltage instability | Verify that the voltage rating meets or exceeds the application's requirements. |
    | Solder joint failure | Recheck soldering quality and adherence to thermal profiles. |
    Summary and Recommendation
    The MKT368 series represents a robust and versatile choice for engineers seekin

BFC236821184参数

参数
电容值 180nF
容差 ±10%
介电材料 聚酯,金属化
额定电压-AC 63V
额定电压-DC 100V
ESR-等效串联电阻 -
长*宽*高 12.5mm*4.2mm*13.2mm
安装方式 通孔安装
应用等级 通用级
零件状态 在售

BFC236821184厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC236821184数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC236821184 BFC236821184数据手册

BFC236821184封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.1674 ¥ 1.4729
库存: 20000
起订量: 5000 增量: 1000
交货地:
最小起订量为:5000
合计: ¥ 7364.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516