处理中...

首页  >  产品百科  >  RCA06031K21FKEA

RCA06031K21FKEA

产品分类: 贴片电阻
产品描述: 1.21KΩ ±1% 100mW ±100ppm/℃ 0603 贴片安装 1.55mm*850μm*450μm
供应商型号: 11M-RCA06031K21FKEA
供应商: 云汉优选
标准整包数: 0
VISHAY INTERTECHNOLOGY 贴片电阻 RCA06031K21FKEA

RCA06031K21FKEA概述

    Vishay Draloric RCA e3: Automotive and Sulfur Resistant Lead-Free Thick Film Chip Resistors
    Product Introduction
    The Vishay Draloric RCA e3 series consists of high-quality, lead-free thick film rectangular chip resistors that offer superior performance in challenging environments. These resistors are designed to maintain stability and reliability even under severe conditions such as exposure to hydrogen sulfide (H₂S) atmospheres. Ideal for automotive applications and sulfur-resistant environments, the RCA e3 series is a reliable choice for a wide range of electronic devices where precision and long-term durability are critical.
    Key features of these resistors include:
    - Superior resistance against H₂S atmosphere.
    - Stable resistance value over extended periods.
    - Metal glaze coating on high-quality ceramic substrates.
    - Pure tin solder contacts compatible with both lead-free and lead-containing soldering processes.
    - AEC-Q200 qualification, making them suitable for automotive applications.
    - Compliance with stringent material categorization standards.
    These resistors are available in multiple case sizes, offering flexibility in design and integration into various circuit configurations.
    Technical Parameters
    | Case Size | Resistance Range (Ω) | Tolerance (%) | Temperature Coefficient (ppm/K) | Rated Power (W) @ 70°C |

    | 0402 | 100 to 1.0M | ±1 | ±100 | 0.063 |
    | 0603 | 100 to 10M | ±1 | ±100 | 0.10 |
    | 0805 | 100 to 10M | ±1 | ±100 | 0.125 |
    | 1206 | 100 to 10M | ±1 | ±100 | 0.25 |
    | 1210 | 100 to 1.0M | ±1 | ±100 | 0.50 |
    | 1218 | 100 to 2.2M | ±1 | ±100 | 1.0 |
    | 2010 | 100 to 10M | ±1 | ±100 | 0.75 |
    | 2512 | 100 to 10M | ±1 | ±100 | 1.0 |
    Additional characteristics include:
    - Insulation voltage >75 V to >500 V depending on size.
    - Limiting element voltage up to 500 V DC/AC.
    - Category temperature range: -55°C to +155°C.
    - Zero-ohm resistors available with a maximum resistance of 20 mΩ.
    Product Features and Advantages
    The RCA e3 series offers several unique advantages:
    - Superior H₂S Resistance: Prevents corrosion and ensures long-term reliability in harsh environments.
    - High Stability: Maintains resistance within 1% over 1000 hours at 70°C.
    - Versatile Compatibility: Suitable for lead-free and lead-containing soldering processes.
    - Compliance and Certification: AEC-Q200 qualification guarantees performance in automotive applications.
    - Enhanced Performance: Stable across a wide range of temperatures (-55°C to +155°C).
    These features make the RCA e3 series ideal for use in automotive electronics, industrial control systems, and consumer electronics requiring robust performance.
    Application Cases and Usage Recommendations
    The RCA e3 series is well-suited for a variety of applications, including:
    - Automotive sensors and controllers.
    - Industrial automation equipment.
    - Consumer electronics where long-term stability is essential.
    Usage Suggestions:
    - When selecting the appropriate resistor, consider the required resistance tolerance and temperature coefficient for your specific application.
    - Ensure proper PCB design to maximize thermal dissipation and prevent overheating.
    - For critical applications, perform regular testing to verify long-term performance.
    Compatibility and Support

RCA06031K21FKEA参数

参数
电阻值 1.21KΩ
精度 ±1%
额定功率 100mW
温度系数 ±100ppm/℃
长*宽*高 1.55mm*850μm*450μm
通用封装 0603
安装方式 贴片安装
应用等级 工业级

RCA06031K21FKEA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

RCA06031K21FKEA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY RCA06031K21FKEA RCA06031K21FKEA数据手册

RCA06031K21FKEA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 1000
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125