处理中...

首页  >  产品百科  >  CSC10A014K70GEK

CSC10A014K70GEK

产品分类: 网络阵列电阻
产品描述: 4.7KΩ ±2% ±100ppm/℃ ±50ppm/℃ 200mW SIP-10 通孔安装 25.15mm*2.49mm*4.95mm
供应商型号: F-CSC10A014K70GEK
供应商: 海外现货
标准整包数: 1000
VISHAY INTERTECHNOLOGY 网络阵列电阻 CSC10A014K70GEK

CSC10A014K70GEK概述

    Vishay Dale Thick Film Resistor Networks: Comprehensive Technical Overview
    Product Introduction
    The Vishay Dale Thick Film Resistor Networks are innovative solutions designed to meet the demands of modern electronics across multiple industries. These devices feature a Single-In-Line (SIP) design, offering isolated, bussed, and dual terminator configurations. The thick film resistive elements are encapsulated in a robust epoxy coating, providing enhanced protection against environmental factors. Commonly employed in applications such as wired OR pull-ups, power gating, and TTL termination, these resistor networks ensure reliable performance in both standard and harsh operating environments.
    Technical Parameters
    Below is a concise summary of the key technical specifications:
    | Parameter | Value |

    | Resistance Range | 10 Ω to 2.2 MΩ |
    | Temperature Coefficient | ±100 ppm/°C |
    | Tolerance | ±1%, ±2%, ±5% |
    | Maximum Working Voltage | 50 VDC |
    | Operating Temperature Range | -55°C to +125°C |
    | Dielectric Strength | 200 VAC |
    | Isolation Resistance | >100 MΩ |
    | Package Height | "A" Profile: 0.195"/4.95 mm
    "B" Profile: 0.295"/7.50 mm |
    | Power Rating | Up to 1.90 W (dependent on profile and schematic) |
    Product Features and Advantages
    1. Isolation and Versatility: Offers bussed, isolated, and dual terminator options, making it suitable for a wide range of applications.
    2. Environmental Protection: The epoxy conformal coating protects resistive elements, ensuring longevity and reliability.
    3. Wide Resistance Range: Supports a broad range of resistance values, catering to diverse circuit needs.
    4. Cost Efficiency: Reduces overall assembly costs through integration and reduced component count.
    5. Compliance: Meets EIA/ECA-CB23 Rev. G whisker test requirements for Class 1A products.
    Application Cases and Usage Recommendations
    These resistor networks find extensive use in digital and analog circuits. Examples include:
    - Wired OR Pull-Up: Ideal for logic signal enhancement in TTL/CMOS circuits.
    - Power Gate Pull-Up: Enhances switching efficiency in power management systems.
    - LED Current Limiting: Provides stable current regulation for LED lighting applications.
    To maximize performance:
    - Ensure proper thermal management for high-power applications.
    - Verify compatibility with the specific operating temperature range to prevent drift.
    Compatibility and Support
    Vishay Dale ensures seamless integration with other components through standardized packaging. The company offers comprehensive support, including detailed documentation and responsive technical assistance.
    Common Issues and Solutions
    | Problem | Solution |

    | Poor solderability | Ensure correct soldering temperature and duration. |
    | High resistance drift | Maintain stable ambient temperatures during operation. |
    | Insufficient isolation resistance| Use appropriate isolation measures as per application. |
    Conclusion and Recommendation
    The Vishay Dale Thick Film Resistor Networks represent a high-quality solution for electronic designers seeking durability, precision, and cost-effectiveness. With its versatile configurations and robust build, these networks are highly recommended for demanding applications requiring precise resistive elements. Whether for industrial control systems, telecommunications, or consumer electronics, they offer an optimal balance of performance and reliability.
    Recommendation: Strongly recomme

CSC10A014K70GEK参数

参数
电阻值 4.7KΩ
电阻个数 -
精度 ±2%
温度系数 ±100ppm/℃
电阻匹配比 -
单个电阻功率 200mW
电阻器匹配率漂移 ±50ppm/℃
引脚数量 -
长*宽*高 25.15mm*2.49mm*4.95mm
通用封装 SIP-10
安装方式 通孔安装
应用等级 工业级
零件状态 在售

CSC10A014K70GEK厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CSC10A014K70GEK数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 网络阵列电阻 VISHAY INTERTECHNOLOGY CSC10A014K70GEK CSC10A014K70GEK数据手册

CSC10A014K70GEK封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.9523 ¥ 8.0663
2000+ $ 0.9438 ¥ 7.9943
3000+ $ 0.9353 ¥ 7.9222
库存: 2000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 8066.3
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1630315-1 ¥ 4027.3275
1776-C4815 ¥ 228.9753
1776-C6815 ¥ 325.9461
266-220-RC ¥ 0
266-5.1K-RC ¥ 0
2D02WGF1001TCE ¥ 0.0341
2D02WGF2211TCE ¥ 0.0355
3-1879443-1 ¥ 146.985
3-1879444-2 ¥ 141.5525
3-1879453-9 ¥ 511.6527