处理中...

首页  >  产品百科  >  MCA12060D1432BP500

MCA12060D1432BP500

产品分类: 贴片电阻
产品描述: 14.3KΩ ±0.1% 250mW ±25ppm/℃ 1206 贴片安装 3.2mm*1.6mm*650μm
供应商型号: ECO-MCA12060D1432BP500
供应商: 海外现货
标准整包数: 5000
VISHAY INTERTECHNOLOGY 贴片电阻 MCA12060D1432BP500

MCA12060D1432BP500概述

    # Vishay Beyschlag Precision Thin Film Chip Resistors
    Product Introduction
    Vishay Beyschlag's Precision Thin Film Chip Resistors are designed to provide exceptional precision and stability in critical applications. These thin film resistors are fabricated using a high-grade ceramic substrate (Al₂O₃) coated with a homogeneous film of metal alloy. The resistors come in four sizes: MCS 0402, MCT 0603, MCU 0805, and MCA 1206. They are ideal for use in industrial equipment, test and measurement instruments, telecommunications, and medical electronics.
    The series boasts precise tolerances, low temperature coefficients of resistance (TCR), and superior overall stability, making them a standout choice in demanding environments.
    Technical Parameters
    Here are the key technical specifications of each resistor:
    | Product | Size (Imperial/Metric) | Resistance Range | Resistance Tolerance | TCR (ppm/K) | Rated Dissipation (P70) |
    |
    | MCS 0402 | 0402 / RR1005M | 100 Ω to 221 kΩ | ± 0.1%, ± 0.25% | ± 25 ppm/K | 0.063 W |
    | MCT 0603 | 0603 / RR1608M | 39 Ω to 511 kΩ | ± 0.1%, ± 0.25% | ± 25 ppm/K | 0.100 W |
    | MCU 0805 | 0805 / RR2012M | 39 Ω to 1.5 MΩ | ± 0.1%, ± 0.25% | ± 25 ppm/K | 0.125 W |
    | MCA 1206 | 1206 / RR3216M | 39 Ω to 2 MΩ | ± 0.1%, ± 0.25% | ± 25 ppm/K | 0.250 W |
    Other features include:
    - Operating temperature range: -55 °C to 125 °C
    - Permissible film temperature: 125 °C
    - Internal thermal resistance: 90 K/W (MCS 0402) to 32 K/W (MCA 1206)
    - Maximum voltage: 50 V (MCS 0402) to 200 V (MCA 1206)
    Product Features and Advantages
    Key Features:
    - High Precision: Offers ± 0.1% and ± 0.25% tolerance options.
    - Low TCR: Ranges from ± 10 ppm/K to ± 25 ppm/K depending on the model.
    - Superior Stability: Classifies under Stability Classes 0.1 and 0.25.
    - Sulfur Resistance: Verified through ASTM B 809 testing.
    - Material Compliance: Meets stringent regulations like IECQ-CECC and RoHS.
    Advantages:
    - Suitable for applications requiring extreme precision and long-term stability.
    - Highly reliable performance across diverse environments.
    - Sulfur resistance ensures prolonged durability in harsh conditions.
    Application Cases and Usage Recommendations
    Common Applications:
    - Industrial equipment such as PLCs and sensors.
    - Test and measurement devices like multimeters and oscilloscopes.
    - Telecommunication infrastructure like switches and routers.
    - Medical electronics such as patient monitors and diagnostic tools.
    Usage Tips:
    1. Thermal Management: Ensure proper circuit board design to minimize thermal resistance and maintain the resistor's operating temperature within recommended limits.
    2. Voltage Derating: Avoid exceeding maximum voltage ratings, especially during long-term operations.
    3. Storage Conditions: Store the resistors in a dry environment within the specified temperature range (≤ 125 °C).
    For detailed guidance, consult Vishay's "Thermal Management in Surface-Mounted Resistor Applications" document.
    Compatibility and Support
    These resistors are compatible with standard SMD assembly systems and wave/reflow soldering techniques. The RoHS-compliant design ensures compatibility with lead-free and lead-containing soldering processes. Vishay provides robust support, including technical assistance via thinfilmchip@vishay.com.
    Additionally, Vishay's products are compliant with directives like RoHS, WEEE, and ELV, ensuring environmental responsibility.
    Common Issues and Solutions
    | Issue | Solution

MCA12060D1432BP500参数

参数
电阻值 14.3KΩ
精度 ±0.1%
额定功率 250mW
温度系数 ±25ppm/℃
长*宽*高 3.2mm*1.6mm*650μm
通用封装 1206
安装方式 贴片安装
应用等级 工业级
零件状态 在售

MCA12060D1432BP500厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MCA12060D1432BP500数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MCA12060D1432BP500 MCA12060D1432BP500数据手册

MCA12060D1432BP500封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.1184 ¥ 1.0032
50000+ $ 0.1184 ¥ 1.0032
库存: 10000
起订量: 5000 增量: 0
交货地:
最小起订量为:5000
合计: ¥ 5016
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125