处理中...

首页  >  产品百科  >  BFC247036183

BFC247036183

产品分类: 薄膜电容
产品描述: 18nF ±5% 聚酯,金属化 250V 160V 通孔安装 7.2mm*2.5mm*18.5mm
供应商型号: Q-BFC247036183
供应商: 期货订购
标准整包数: 2000
VISHAY INTERTECHNOLOGY 薄膜电容 BFC247036183

BFC247036183概述

    Vishay BCcomponents MKT470 Metallized Polyester Film Capacitors
    Product Introduction
    The Vishay BCcomponents MKT470 series represents a robust line of metallized polyester film capacitors designed for high reliability in a variety of electronic applications. These capacitors feature a radial potting type construction, which enhances their durability and makes them suitable for automated insertion processes. They are commonly employed in blocking, coupling, decoupling, bypass, and energy reservoir functions, making them indispensable in modern electronic systems.
    Technical Parameters
    The MKT470 series offers a broad range of capacitance values from 0.001 µF to 1.2 µF, with capacitance tolerances available in ±10% and ±5%. The rated DC voltages include 63 V, 100 V, 250 V, and 400 V, while the rated AC voltages are 40 V, 63 V, 160 V, and 200 V. These capacitors boast excellent thermal stability, with a maximum operating temperature of 125°C and a rated temperature of 85°C. Key performance indicators include low dissipation factors (up to 250 × 10⁻⁴ at 1 MHz for capacitance ≤ 0.1 µF) and high insulation resistance (≥ 5000 s at 100 V).
    The capacitors meet the stringent climatic category 55/125/56, ensuring they can operate effectively under harsh environmental conditions. Additionally, they comply with IEC 60384-2 standards and are categorized as Grade 1 for long-term reliability.
    Product Features and Advantages
    One of the standout features of the MKT470 series is its versatility in packaging. Available in ammopacks, taped reels, and loose configurations, these capacitors cater to diverse assembly needs. Furthermore, the vacuum-deposited aluminum electrodes and flame-retardant plastic encapsulation provide superior dielectric strength and safety. This combination ensures the capacitors' longevity and resilience against mechanical stress.
    The capacitors' wound mono construction minimizes parasitic inductance and optimizes impedance characteristics, making them ideal for high-frequency applications. Their low thermal resistance facilitates effective heat dissipation, reducing the risk of overheating and maintaining optimal performance.
    Application Case Studies and Usage Recommendations
    The MKT470 series finds application in numerous sectors, including consumer electronics, automotive, industrial control systems, and renewable energy. A common use case involves using these capacitors as bypass elements in switching power supplies to stabilize voltage levels and reduce noise. In energy storage applications, they efficiently absorb transient surges, protecting sensitive components from damage.
    When deploying these capacitors, ensure proper mounting techniques, especially in environments prone to vibration and shock. It's advisable to use mechanical fixations like stand-off pips for pitches ≤ 15 mm to prevent loosening. Proper spacing on PCBs (with allowances for ±0.3 mm in length, width, and height) is crucial to avoid clearance issues.
    Compatibility and Support
    These capacitors exhibit excellent compatibility with standard PCB manufacturing processes. Their tinned wire leads allow seamless integration with automated insertion machinery, enhancing production efficiency. Vishay provides comprehensive support through its website and technical teams, ensuring users receive timely assistance regarding product selection, application guidance, and troubleshooting.
    Common Issues and Solutions
    A frequent concern among users pertains to the dissipation factor, which may increase under high frequencies. To mitigate this, regular testing and quality checks are recommended during manufacturing. Another issue could be excessive temperature rise due to improper power dissipation; adhering to the maximum allowed temperature limits and adequate ventilation can resolve this.
    For capacitors in parallel configurations, careful consideration of proof and rated voltages is essential to av

BFC247036183参数

参数
电容值 18nF
容差 ±5%
介电材料 聚酯,金属化
额定电压-AC 160V
额定电压-DC 250V
ESR-等效串联电阻 -
长*宽*高 7.2mm*2.5mm*18.5mm
安装方式 通孔安装
零件状态 在售

BFC247036183厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC247036183数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC247036183 BFC247036183数据手册

BFC247036183封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.1365 ¥ 1.2012
库存: 20000
起订量: 10000 增量: 2000
交货地:
最小起订量为:10000
合计: ¥ 12012
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516