处理中...

首页  >  产品百科  >  CDR32BP271BJURAJ

CDR32BP271BJURAJ

产品分类: 陶瓷电容
产品描述: 270pF ±5% 100V 1206 贴片安装 3.2mm*1.6mm*1.6mm
供应商型号: 720-CDR32BP271BJURAJTR-ND
供应商: Digi-Key
标准整包数: 1000
VISHAY INTERTECHNOLOGY 陶瓷电容 CDR32BP271BJURAJ

CDR32BP271BJURAJ概述

    Vishay Vitramon MIL-C-55681 Qualified Multilayer Ceramic Capacitors (MLCCs)
    Product Introduction
    Vishay Vitramon offers high-reliability surface mount multilayer ceramic chip capacitors (MLCCs) under the product line "CDR-MIL-PRF-55681." These capacitors are specifically designed for military-grade applications, ensuring exceptional performance and reliability. They come in various case sizes and capacitance values, catering to a wide range of electronic systems requiring precision and robustness.
    These MLCCs are widely used in critical environments such as avionics, sonar systems, satellite systems, missile applications, geographical information systems, and global positioning systems. Their robust design and adherence to MIL-PRF-55681 standards make them an ideal choice for demanding applications where reliability is paramount.
    Technical Parameters
    The key technical specifications of these capacitors include:
    - Capacitance Range: 1.0 pF to 470 nF
    - Voltage Range: 6.3 VDC to 100 VDC
    - Operating Temperature: -55 °C to +125 °C
    - Temperature Coefficient of Capacitance (TCC):
    - BP: ± 0 ppm/°C to ± 30 ppm/°C
    - BX: ± 15 % to ± 25 %
    - BR: ± 15 % to ± 40 %
    - Dissipation Factor (DF):
    - BP: ≤ 0.15 %
    - BX: ≤ 2.50 %
    - BR: ≤ 3.5 % (≤ 25 V), ≤ 2.5 % (> 25 V)
    - Insulation Resistance: ≥ 100,000 MΩ at +25 °C
    - Dielectric Strength Test: Performed according to EIA-198-2-E, Method 103
    Product Features and Advantages
    1. Military-Qualified: Compliant with MIL-PRF-55681 standards, ensuring high reliability and performance in military-grade applications.
    2. Lead-Free Options: Offers lead-free termination options ("Y" and "M") for RoHS compliance.
    3. High-Quality Materials: Utilizes a reliable Noble Metal Electrode (NME) system and wet build process.
    4. Wide Temperature Range: Operates effectively across a broad temperature spectrum (-55 °C to +125 °C).
    5. Customizable Terminations: Available with various termination codes including "W", "Z", and "U" for lead-containing options.
    Application Cases and Usage Recommendations
    These capacitors are particularly well-suited for applications requiring high precision and stability over a wide temperature range. Some recommended usage scenarios include:
    - Avionic Systems: Ensure stable power supply and signal integrity in flight control systems.
    - Sonar Systems: Enhance acoustic signal processing capabilities.
    - Satellite Systems: Provide reliable capacitance in space applications with extreme environmental conditions.
    - Missile Applications: Critical for timing and filtering circuits.
    To optimize performance, it is advisable to match the capacitor's voltage and temperature coefficient with the specific requirements of the application. Proper circuit design and thermal management are crucial to leverage the full potential of these capacitors.
    Compatibility and Support
    These MLCCs are compatible with standard PCB assembly processes and can be integrated seamlessly into existing designs. Vishay Vitramon provides comprehensive support, including technical assistance and customization options, to ensure optimal integration into customer systems.
    Common Issues and Solutions
    Some common issues and their solutions include:
    - Issue: Insufficient insulation resistance leading to leakage current.
    - Solution: Verify that the operating temperature and voltage do not exceed the specified limits.
    - Issue: Non-linear response due to temperature changes.
    - Solution: Choose capacitors with the appropriate temperature coefficient (e.g., BP, BX, or BR series) based on the application environment.
    Conclusion and Recommendation
    Vishay Vitramon's MIL-C-55681 qualified MLCCs stand out for their military-grade reliability, precise specifications, and broad temperature tolerance. These features make them an excellent choice for demanding applications

CDR32BP271BJURAJ参数

参数
电容值 270pF
容差 ±5%
温度系数 -
额定电压 100V
长*宽*高 3.2mm*1.6mm*1.6mm
通用封装 1206
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

CDR32BP271BJURAJ厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CDR32BP271BJURAJ数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY CDR32BP271BJURAJ CDR32BP271BJURAJ数据手册

CDR32BP271BJURAJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.6242 ¥ 5.2235
2000+ $ 0.596 ¥ 4.9875
3000+ $ 0.5818 ¥ 4.8691
5000+ $ 0.5662 ¥ 4.738
7000+ $ 0.557 ¥ 4.6613
10000+ $ 0.5482 ¥ 4.5876
库存: 2000
起订量: 1000 增量: 1
交货地:
最小起订量为:1000
合计: ¥ 5223.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242