处理中...

首页  >  产品百科  >  BFC237225124

BFC237225124

产品分类: 薄膜电容
产品描述: 120nF ±10% 聚酯,金属化 100V 63V 通孔安装 12.5mm*4mm*18.5mm
供应商型号: Q-BFC237225124
供应商: 期货订购
标准整包数: 1400
VISHAY INTERTECHNOLOGY 薄膜电容 BFC237225124

BFC237225124概述

    # Vishay BCcomponents MKT372 DC Film Capacitors: Product Overview
    Product Introduction
    Vishay BCcomponents introduces the MKT372 DC Film Capacitors, which are high-performance radial potted types designed for use in blocking, coupling, bypassing, and energy storage applications. These capacitors feature a metallized polyester film dielectric, ensuring long-term reliability and stability under varying environmental conditions. The MKT372 series offers robust mechanical and electrical properties, making them ideal for industrial, automotive, and consumer electronics applications where compact size and high precision are required.
    Technical Parameters
    The MKT372 series exhibits the following key technical specifications:
    - Capacitance Range: 0.0047 μF to 0.68 μF
    - Capacitance Tolerance: ±10%, ±5%
    - Rated DC Voltages: 100 V, 250 V, 400 V, 630 V
    - Rated AC Voltages: 63 V, 160 V, 220 V, 250 V
    - Climatic Testing Class: According to IEC 60068-1 (55/105/56)
    - Operating Temperature: Up to 105°C
    - Construction: Mono-construction with flame-retardant plastic encapsulation (UL-class 94 V-0)
    - Lead Configuration: Tinned wire leads with a pitch of 10 mm
    Product Features and Advantages
    Unique Features:
    - Tight Pitch: Offers a precise 10 mm lead pitch, facilitating automated assembly processes.
    - Material Categorization: Compliant with RoHS standards, ensuring environmental friendliness.
    - High Performance: Long-life design with Grade 1 performance rating.
    Advantages:
    - Wide Operating Range: Supports a broad spectrum of voltages and temperatures, enhancing adaptability.
    - Reliable Dielectric: Utilizes polyester film, known for excellent dielectric properties and thermal stability.
    - Flame-Retardant Encapsulation: Ensures safety in demanding environments.
    Application Case Studies and Usage Recommendations
    The MKT372 capacitors excel in various applications such as filtering, bypassing, and energy storage in power supplies, audio equipment, and telecommunications devices. For optimal performance, consider the following recommendations:
    - Temperature Consideration: Ensure operating temperatures do not exceed 105°C, especially during prolonged operation.
    - Mounting: Use stand-off pips for improved vibration resistance and secure mounting.
    - Soldering Profile: Follow Vishay’s recommended soldering guidelines to prevent solder bridging and maintain integrity.
    Compatibility and Support
    These capacitors are compatible with Vishay’s standard packaging options, including loose in boxes, taped on reels, and ammopacks. Customers benefit from comprehensive support through Vishay’s technical resources and extensive application notes. Vishay also provides ongoing updates and modifications to ensure continued compliance with industry standards.
    Common Issues and Solutions
    Here are some common challenges and their solutions when working with MKT372 capacitors:
    - Problem: Soldering-induced cracks.
    - Solution: Adhere to Vishay’s soldering profile and use low-stress soldering methods.

    - Problem: Decreased capacitance over time.
    - Solution: Perform regular checks and ensure proper thermal management.
    - Problem: Poor insulation resistance.
    - Solution: Maintain clean surfaces and avoid moisture exposure during storage and handling.
    Summary and Recommendation
    The Vishay BCcomponents MKT372 series represents a top-tier choice for electronic engineers seeking reliable and efficient DC film capacitors. Its combination of advanced materials, precise manufacturing tolerances, and versatile applications makes it a standout solution for modern electronic systems. Highly recommended for applications requiring compact, high-capacity, and high-reliability capacitors.
    In conclusion, the MKT372 series is a superior option for anyone looking to enhance the performance and longevity of their electronic de

BFC237225124参数

参数
电容值 120nF
容差 ±10%
介电材料 聚酯,金属化
ESR-等效串联电阻 -
额定电压-AC 63V
额定电压-DC 100V
长*宽*高 12.5mm*4mm*18.5mm
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

BFC237225124厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC237225124数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC237225124 BFC237225124数据手册

BFC237225124封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5600+ $ 0.1495 ¥ 1.3156
库存: 20000
起订量: 5600 增量: 1400
交货地:
最小起订量为:5600
合计: ¥ 7367.36
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516