处理中...

首页  >  产品百科  >  572D106X9025A2T

572D106X9025A2T

产品分类: 钽电容
产品描述: 10μF ±10% 25V 3.5Ω 1206 贴片安装 3.2mm*1.7mm*1.6mm
供应商型号: Q-572D106X9025A2T
供应商: 国内现货
标准整包数: 0
VISHAY INTERTECHNOLOGY 钽电容 572D106X9025A2T

572D106X9025A2T概述

    # Vishay Sprague Solid Tantalum Capacitors: Technical Overview
    Vishay Sprague’s solid tantalum capacitors represent a pinnacle in the field of electronic components, offering exceptional performance across a broad spectrum of applications. These capacitors are specifically designed for environments demanding high reliability, volumetric efficiency, and robustness under extreme conditions. The series covered here includes products such as the 572D, characterized by low profile designs, maximum capacitance-to-volume (CV) ratios, and conformal coating for enhanced protection.
    Product Introduction
    Types and Functions:
    The Vishay Sprague solid tantalum capacitors fall under multiple series like the 592W, 592D, 591D, 595D, 594D, 597D, 572D, 695D, 195D, and 194D. Each variant targets specific needs, ranging from high pulse handling in pulsed applications to low ESR configurations for efficient filtering in power supplies. These capacitors serve critical roles in modern electronics, including consumer electronics, industrial automation, and even military-grade systems.
    Key Applications:
    These capacitors are indispensable in industries such as:
    - Consumer electronics (mobile devices, tablets, etc.)
    - Industrial applications (power supplies, motor drives)
    - Automotive systems (engine control units, infotainment)
    - Military/aerospace sectors requiring reliable components
    Their core functionality lies in storing and releasing electric charge efficiently, providing filtering, decoupling, and energy storage capabilities essential for maintaining stable electronic operations.
    Technical Parameters
    | Parameter | Specifications |

    | Operating Temperature | -55°C to +125°C |
    | Capacitance Range | 0.1 µF to 2200 µF |
    | Voltage Rating | 4 VDC to 50 VDC |
    | Capacitance Tolerance | ±10%, ±20% |
    | Leakage Current | ≤0.01 CV or 0.5 µA, whichever is greater |
    | Dissipation Factor | 4% to 50% |
    The capacitors support a range of case codes (e.g., S, A, B, C, D, R) and terminations (e.g., 100% matte tin, tin/lead, gold-plated). Standardized packaging options include 7-inch and 13-inch reels, ensuring compatibility with automated assembly processes.
    Product Features and Advantages
    Unique Selling Points:
    - Maximum CV Efficiency: High capacitance values within compact footprints make these capacitors ideal for space-constrained designs.
    - Low ESR: Reduced equivalent series resistance improves power delivery efficiency.
    - Conformal Coating: Enhances durability against environmental stresses such as moisture and mechanical impacts.
    - Wide Temperature Range: Operates reliably across extreme temperatures, especially important in harsh environments.
    Market Competitiveness:
    Compared to aluminum electrolytic capacitors, Vishay Sprague’s solid tantalum capacitors offer significantly better capacitance-to-volume ratios, making them highly competitive in applications demanding both miniaturization and high performance.
    Application Cases and Usage Recommendations
    Application Example:
    The 572D series is particularly suited for power supply circuits requiring low ESR and high ripple current handling. Its conformal coating ensures longevity in humid conditions, making it suitable for outdoor electronic devices.
    Usage Suggestions:
    - Temperature Considerations: Always ensure proper voltage derating above 85°C to extend lifespan.
    - Layout Optimization: Minimize lead length and avoid excessive bends to reduce parasitic inductance.
    - Coupling/Decoupling Applications: Pair these capacitors with ceramic counterparts for optimal frequency filtering.
    Compatibility and Sup

572D106X9025A2T参数

参数
电容值 10μF
工作寿命 -
ESR-等效串联电阻 3.5Ω
容差 ±10%
额定电压 25V
长*宽*高 3.2mm*1.7mm*1.6mm
通用封装 1206
安装方式 贴片安装
应用等级 工业级
零件状态 在售

572D106X9025A2T厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

572D106X9025A2T数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 钽电容 VISHAY INTERTECHNOLOGY 572D106X9025A2T 572D106X9025A2T数据手册

572D106X9025A2T封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 27116
起订量: 0 增量: 2500
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1879062-6 ¥ 0.7298
109D187X0025T2 ¥ 483.9679
10TPB220ML ¥ 21.9669
135D107X9015C6E3 ¥ 326.0547
135D226X0100F2 ¥ 425.6907
135D227X9060T2 ¥ 921.5136
135D277X0035K6 ¥ 219.2843
150D105X0050A2B ¥ 30.2804
150D106X9020B2B ¥ 46.5426
2R5TPE470MF ¥ 8.1838