处理中...

首页  >  产品百科  >  F340Y245630MKM2T0

F340Y245630MKM2T0

产品分类: 薄膜电容
产品描述: 560nF ±20% 305V
供应商型号: Q-F340Y245630MKM2T0
供应商: 期货订购
标准整包数: 50
VISHAY INTERTECHNOLOGY 薄膜电容 F340Y245630MKM2T0

F340Y245630MKM2T0概述

    # Vishay BCcomponents THB Grade IIIB Class Y2 Interference Suppression Film Capacitor
    Product Introduction
    The Vishay BCcomponents THB Grade IIIB Class Y2 Interference Suppression Film Capacitor is a radial metalized polypropylene film capacitor designed specifically for use in line bypass applications between the line and ground in Y2 circuits. These capacitors are primarily used in filtering and suppressing electromagnetic interference (EMI) in electrical systems.
    Key Features:
    - Conformance: Compliant with IEC 60384-14:2013 / AMD1:2016 Grade IIIB, which specifies operation under conditions of 85°C temperature, 85% relative humidity, and 1000 hours at rated AC voltage.
    - Qualification: AEC-Q200 qualified, ensuring reliability in automotive applications.
    - Certifications: Meets UL 60384-14 (2nd edition), CSA-E60384-1:14 (3rd edition), and CQC standards.
    - Flammability Rating: UL-class 94 V-0 flame retardant.
    Technical Parameters
    Below are the key technical specifications for the THB Grade IIIB Class Y2 Capacitor:
    | Parameter | Specification |

    | Rated Capacitance Range | 0.01 μF to 1 μF |
    | Capacitance Tolerance | ±20%, ±10%, ±5% |
    | Rated AC Voltage (URAC) | 305 VAC |
    | Permissible DC Voltage | 1000 VDC |
    | Rated Temperature | Maximum 105°C |
    | Dielectric | Polypropylene film |
    | Construction | Series construction |
    Additional Electrical Characteristics:
    - Loss Angle Tangent (tanδ):
    - At 1 kHz: ≤ 10 × 10⁻⁴
    - At 10 kHz: ≤ 20 × 10⁻⁴
    - Pulse Slope Resistance (du/dt): 100 V/μs
    Product Characteristics and Advantages
    The THB Grade IIIB Class Y2 Capacitor offers several unique features and advantages:
    - High Reliability: Built to withstand harsh environmental conditions, making it suitable for industrial and automotive applications.
    - Low Loss Factor: Ensures minimal power loss during operation, improving system efficiency.
    - Wide Operating Temperature Range: Operates efficiently up to 105°C, providing flexibility in various thermal environments.
    Application Cases and Usage Recommendations
    These capacitors are typically employed in:
    - Line Bypass Applications: Filtering noise between the main power line and ground.
    - EMI Suppression: Protecting sensitive electronic equipment from electromagnetic interference.
    Usage Tips:
    - Always ensure proper mechanical fixation for pitches ≤ 15 mm to avoid damage from vibration and shock.
    - For larger pitches, additional body clamping may be necessary.
    Compatibility and Support
    This capacitor is compatible with a wide range of circuit designs requiring Y2 classification. Vishay provides comprehensive support including technical documentation, approval certifications, and packaging details to facilitate easy integration into new and existing designs.
    Common Issues and Solutions
    - Issue: Incorrect lead length leading to poor solder joint integrity.
    - Solution: Select capacitors with appropriate lead lengths as per application requirements.

    - Issue: Capacitor overheating.
    - Solution: Ensure the capacitor is not exposed to temperatures exceeding its rated maximum.
    Conclusion and Recommendation
    The Vishay BCcomponents THB Grade IIIB Class Y2 Capacitor is a high-performance solution for applications demanding reliable EMI suppression and excellent performance in adverse conditions. Its robust design, coupled with strict compliance standards, makes it an ideal choice for both consumer electronics and industrial systems. We highly recommend this product for projects where stability and reliability are paramount.
    For further inquiries or

F340Y245630MKM2T0参数

参数
电容值 560nF
容差 ±20%
介电材料 -
额定电压-AC 305V
额定电压-DC -
ESR-等效串联电阻 -
应用等级 工业级

F340Y245630MKM2T0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

F340Y245630MKM2T0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY F340Y245630MKM2T0 F340Y245630MKM2T0数据手册

F340Y245630MKM2T0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 1.7184 ¥ 15.1223
库存: 20000
起订量: 2000 增量: 50
交货地:
最小起订量为:2000
合计: ¥ 30244.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516