处理中...

首页  >  产品百科  >  BFC2373FL124MD

BFC2373FL124MD

产品分类: 薄膜电容
产品描述: 120nF ±10% 聚酯,金属化 400V 100V 通孔安装 12.5mm*4mm*18.5mm
供应商型号: Q-BFC2373FL124MD
供应商: 期货订购
标准整包数: 1400
VISHAY INTERTECHNOLOGY 薄膜电容 BFC2373FL124MD

BFC2373FL124MD概述

    # Vishay MKT373M Mini Radial Potted Film Capacitors: Comprehensive Guide
    Product Introduction
    The Vishay MKT373M (Mini) is a high-performance radial potted capacitor designed for a variety of electronic applications. These capacitors are renowned for their robustness and reliability, making them ideal for blocking, coupling, decoupling, bypass, and energy reservoir purposes in both industrial and consumer sectors. Additionally, they are well-suited for use in lighting systems. The product features advanced polyester film technology with metallized electrodes, ensuring superior performance across different environments.
    Key Features:
    - Capacitance range: 0.01 µF to 10 µF.
    - Voltage ratings: 250 V, 400 V, 630 V DC.
    - Maximum operating temperature: 105°C.
    - High insulation resistance (>30,000 MΩ).
    - Available in various pitches (10 mm, 15 mm, 22.5 mm, and 27.5 mm).
    Technical Parameters
    Below are the extracted technical specifications of the MKT373M:
    | Parameter | Value |

    | Capacitance Range | 0.01 µF to 10 µF |
    | Capacitance Tolerance | ±10%, ±5% |
    | Operating Temperature | -25°C to +105°C |
    | Voltage Ratings (DC) | 250 V, 400 V, 630 V |
    | Voltage Ratings (AC) | 63 V, 100 V, 160 V |
    | Lead Pitch | 10.0 mm, 15.0 mm, 22.5 mm, 27.5 mm |
    | Case Material | Flame-retardant plastic case & epoxy resin UL-class 94 V-0 |
    Performance Metrics:
    - Loss Tangent (Dissipation Factor):
    - At 1 kHz: ≤ 75 × 10⁻⁴.
    - At 10 kHz: ≤ 130 × 10⁻⁴.
    - At 100 kHz: ≤ 250 × 10⁻⁴ for C ≤ 0.1 µF.
    - Withstand Voltage:
    - Between leads: Up to 1260 V DC for 1 minute.
    Product Characteristics and Advantages
    The MKT373M series offers several unique features that set it apart from competitors:
    1. High Performance and Longevity: Designed with long-life grade 1 metallized film, these capacitors exhibit exceptional durability under extreme conditions.
    2. Versatile Applications: Suitable for industrial, consumer, and lighting industries, making them ideal for diverse use cases such as coupling, decoupling, and energy storage.
    3. Enhanced Stability: Excellent thermal stability up to 105°C ensures reliable operation even in harsh environments.
    4. Compact Design: Offers a compact footprint with multiple lead pitches for easy integration into PCB layouts.
    Application Case Studies and Usage Recommendations
    Example Scenarios:
    1. Industrial Equipment: Ideal for industrial control systems where precise capacitance values are critical.
    2. Consumer Electronics: Used in audio amplifiers, televisions, and other consumer devices requiring high-quality filtering.
    3. Lighting Systems: Compatible with LED driver circuits and ballast systems due to its excellent ripple current handling capability.
    Usage Suggestions:
    - Ensure proper mechanical fixing for capacitors mounted on pitches ≤ 15 mm to resist vibration and shocks.
    - Follow recommended soldering profiles to avoid damage during assembly.
    Compatibility and Support
    The MKT373M series is fully compliant with IEC 60384-2 standards and compatible with standard PCB designs. Vishay provides comprehensive support through its dedicated technical team (`dc-film@vishay.com`) and detailed documentation available at [www.vishay.com](https://www.vishay.com).
    Common Issues and Solutions
    | Issue | Solution |

    | Excessive Loss Tangent | Verify operating frequency within specified limits. |
    | Overheating | Check ambient temperature and ensure adequate airflow. |
    | Insulation Resistance Failure | Confirm proper installation and environmental conditions. |
    Conclusion and Recommendation
    The Vishay MKT37

BFC2373FL124MD参数

参数
电容值 120nF
容差 ±10%
介电材料 聚酯,金属化
额定电压-AC 100V
额定电压-DC 400V
ESR-等效串联电阻 -
长*宽*高 12.5mm*4mm*18.5mm
安装方式 通孔安装
零件状态 在售

BFC2373FL124MD厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

BFC2373FL124MD数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY BFC2373FL124MD BFC2373FL124MD数据手册

BFC2373FL124MD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5600+ $ 0.1885 ¥ 1.6588
库存: 20000
起订量: 5600 增量: 1400
交货地:
最小起订量为:5600
合计: ¥ 9289.28
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516