处理中...

首页  >  产品百科  >  D271G39U2JH63L2R

D271G39U2JH63L2R

产品分类: 陶瓷电容
产品描述: 270pF ±2% U2J 100V 通孔安装 10mm(长度)*3.5mm(宽度)
供应商型号: 1835012
供应商: 海外现货
标准整包数: 1
VISHAY INTERTECHNOLOGY 陶瓷电容 D271G39U2JH63L2R

D271G39U2JH63L2R概述

    Vishay D Series Ceramic Disc Capacitors: A Comprehensive Overview
    Product Introduction
    The Vishay D Series represents a broad family of ceramic single-layer disc capacitors designed for general-purpose applications. These capacitors are available in three classes—Class 1, Class 2, and Class 3—with varying temperature characteristics, voltage ratings, and capacitance ranges. Their primary functions include temperature compensation, coupling, decoupling, and bypassing. They find applications across industries such as telecommunications, automotive electronics, consumer electronics, and industrial control systems.
    Key features include high capacitance with a compact footprint, ensuring reliability under demanding conditions. Additionally, the series offers both crimped and straight lead styles, making them versatile for different mounting configurations. These capacitors are compliant with RoHS standards, emphasizing eco-friendly manufacturing practices.
    Technical Parameters
    | Parameter | Specification |

    | Capacitance Range | 6.8 pF to 47 nF |
    | Voltage Ratings | 50 VDC, 100 VDC, 500 VDC |
    | Temperature Characteristics| Class 1: SL0, N750
    Class 2: Y5P, Z5U, X7R, X5F
    Class 3: Y5V, Z5V |
    | Operating Temperature Range| SL0, N750, X7R, X5F: -55°C to +125°C
    Y5P, Z5U, Z5V, Y5V: -30°C to +125°C |
    | Tolerance on Capacitance | ±0.25 pF, ±2%, ±5%, ±10%, ±20%, +80% / -20% |
    | Insulation Resistance | ≥10 GΩ at rated voltage |
    | Dissipation Factor | Class 1: ≤0.1% (at 1 MHz)
    Class 2: ≤2.5% (at 1 kHz)
    Class 3: ≤5% (at 1 kHz)|
    The D Series supports diverse operating environments, with Class 1 capacitors offering exceptional stability and low drift over temperature, while Class 2 and 3 capacitors provide higher capacitance values at lower costs, albeit with reduced precision.
    Product Features and Advantages
    The D Series excels in multiple dimensions:
    1. Space Efficiency: High capacitance density enables smaller designs.
    2. Reliability: Consistent performance under extreme conditions.
    3. Versatility: Available in crimped and straight lead styles, facilitating easy integration.
    4. Temperature Stability: Excellent thermal characteristics ensure minimal drift across temperature extremes.
    5. Wide Range of Options: Capacitors span from ultra-low capacitance (6.8 pF) to high-capacitance values (47 nF), with precision tolerances down to ±0.25 pF.
    6. Certifications: Compliance with EIA 198 and IEC standards ensures reliability and quality assurance.
    These advantages position the D Series as a premium choice for applications requiring high precision, durability, and flexibility.
    Application Case Studies and Usage Recommendations
    Application 1: Power Supply Filtering
    In power supply circuits, D Series capacitors serve as effective decoupling components, ensuring smooth and stable operation. For optimal performance:
    - Use Class 1 capacitors for critical applications requiring minimal drift.
    - Select capacitors with a voltage rating exceeding the supply voltage by 50%.
    Application 2: Signal Conditioning
    For signal conditioning in audio or RF systems, the D Series' high-frequency performance and low dissipation factor make them ideal. Suggested usage includes:
    - Prioritizing Class 1 capacitors for temperature-compensating filters.
    - Pairing capacitors with resistors to form precise RC networks.
    Application 3: Automotive Electronics
    In automotive environments subjected to harsh temperatures and vibrations, Class 2 and 3 capacitors demonstrate robustness. Best practi

D271G39U2JH63L2R参数

参数
电容值 270pF
容差 ±2%
温度系数 U2J
额定电压 100V
长*宽*高 10mm(长度)*3.5mm(宽度)
安装方式 通孔安装
零件状态 在售

D271G39U2JH63L2R厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

D271G39U2JH63L2R数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY D271G39U2JH63L2R D271G39U2JH63L2R数据手册

D271G39U2JH63L2R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 2.2387
50+ ¥ 1.9664
100+ ¥ 1.8908
250+ ¥ 1.8151
500+ ¥ 1.6941
1000+ ¥ 1.6941
库存: 3977
起订量: 23 增量: 0
交货地:
最小起订量为:1
合计: ¥ 2.23
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242