处理中...

首页  >  产品百科  >  CDR33BX223BKUSAJ

CDR33BX223BKUSAJ

产品分类: 陶瓷电容
产品描述: 22nF ±10% 100V 1210 贴片安装 3.2mm(长度)*2.5mm(宽度)
供应商型号: 77-CDR33BX223BKUSAJ
供应商: Mouser
标准整包数: 1
VISHAY INTERTECHNOLOGY 陶瓷电容 CDR33BX223BKUSAJ

CDR33BX223BKUSAJ概述

    Vishay Vitramon CDR-MIL-PRF-55681: Military-Qualified Surface Mount Multilayer Ceramic Capacitors
    Product Introduction
    The Vishay Vitramon CDR-MIL-PRF-55681 series represents high-reliability surface mount multilayer ceramic chip capacitors designed specifically for military-grade applications. These capacitors are MIL-PRF-55681 qualified, ensuring compliance with stringent military standards, and are built using a reliable Noble Metal Electrode (NME) system with a wet build process. The product lineup offers capacitance values ranging from 1.0 pF to 470 nF across various dielectric styles, making them suitable for avionic systems, satellite communications, sonar systems, and missile electronics.
    Technical Parameters
    The key specifications of the Vishay Vitramon CDR-MIL-PRF-55681 capacitors include:
    - Capacitance Range: 1.0 pF to 470 nF.
    - Voltage Ratings: 6.3 VDC to 100 VDC.
    - Temperature Coefficient of Capacitance (TCC):
    - BP: ±30 ppm/°C.
    - BX: ±15% at 0 VDC; +15%, -25% at rated VDC.
    - BR: ±15% at 0 VDC; +15%, -40% at rated VDC.
    - Dissipation Factor (DF):
    - BP: 0.15% max.
    - BX: 2.50% max.
    - BR: ≤3.5% for ≤25 VDC; ≤2.5% for >25 VDC.
    - Operating Temperature: -55 °C to +125 °C.
    - Aging Rate: 0% per decade for BP capacitors; 1% per decade for BX and BR capacitors.
    - Insulation Resistance (IR): ≥100,000 MΩ or ≥1000 µF, whichever is less.
    - Dielectric Strength Test: Complies with method 103 of EIA-198-2-E.
    Product Features and Advantages
    The Vishay Vitramon CDR-MIL-PRF-55681 series stands out due to its military qualification, ensuring compliance with MIL-PRF-55681 standards. Key features include:
    - High Reliability: Tested under harsh conditions per MIL-PRF-55681 standards.
    - Material Compliance: Material categorization is provided for RoHS compliance, with options for Pb-free terminations.
    - Flexible Termination Options: Supports tin/lead and Pb-free terminations.
    - Wide Temperature Range: Operates reliably across -55 °C to +125 °C.
    - Versatile Applications: Suitable for critical systems such as avionics, geospatial systems, and global positioning systems.
    Application Cases and Usage Recommendations
    These capacitors are ideal for use in mission-critical applications requiring high reliability and temperature stability. Examples include:
    - Avionic Systems: Ensuring stable operation in aircraft control systems.
    - Sonar Systems: Providing accurate signal conditioning in underwater communication devices.
    - Satellite Systems: Supporting long-term operations in space environments.
    Usage Suggestions:
    - Always ensure that the capacitor's voltage rating is not exceeded to maintain optimal performance.
    - Consider the aging rate when selecting the capacitor for time-sensitive applications.
    - Ensure proper PCB layout to minimize parasitic effects and optimize performance.
    Compatibility and Support
    The Vishay Vitramon CDR-MIL-PRF-55681 series is compatible with standard military procurement practices, offering a range of termination codes to meet specific requirements. Vishay provides comprehensive technical support via their dedicated email channel (mlcc@vishay.com), ensuring users can address any design or operational concerns effectively.
    Common Issues and Solutions
    | Problem | Solution |

    | Exceeding voltage ratings | Always operate within specified voltage limits to prevent degradation. |
    | Poor soldering quality | Ensure proper soldering techniques and use Pb-free solder where required. |
    | Performance deviation | Verify component tolerance matches application requirements. |
    Conclusion and Recommendation
    The Vishay Vitramon CDR-MIL-PRF-55681 series is an exceptional choice for high-reliability applications r

CDR33BX223BKUSAJ参数

参数
电容值 22nF
容差 ±10%
温度系数 -
额定电压 100V
长*宽*高 3.2mm(长度)*2.5mm(宽度)
通用封装 1210
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

CDR33BX223BKUSAJ厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CDR33BX223BKUSAJ数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY CDR33BX223BKUSAJ CDR33BX223BKUSAJ数据手册

CDR33BX223BKUSAJ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 2.0815 ¥ 17.5887
10+ $ 1.3225 ¥ 11.1751
50+ $ 0.9592 ¥ 8.1052
100+ $ 0.8877 ¥ 7.5011
500+ $ 0.7236 ¥ 6.1144
1000+ $ 0.5735 ¥ 4.8459
2000+ $ 0.5594 ¥ 4.7273
5000+ $ 0.5282 ¥ 4.4629
10000+ $ 0.5177 ¥ 4.3741
库存: 0
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242