处理中...

首页  >  产品百科  >  D221K20Y5PH63J5R

D221K20Y5PH63J5R

产品分类: 陶瓷电容
产品描述: 220pF ±10% Y5P 100V 通孔安装 5mm(长度)*3.5mm(宽度)
供应商型号: N-D221K20Y5PH63J5R
供应商: 云汉优选
标准整包数: 1
VISHAY INTERTECHNOLOGY 陶瓷电容 D221K20Y5PH63J5R

D221K20Y5PH63J5R概述

    Vishay BCcomponents D Series Ceramic Single-Layer DC Disc Capacitors
    Product Introduction
    The D Series ceramic single-layer DC disc capacitors from Vishay BCcomponents are designed for general-purpose applications requiring high reliability and performance across various voltage levels. These capacitors come in three distinct classes—Class 1, Class 2, and Class 3—with varying temperature characteristics suitable for different operating conditions. They are available in a wide range of capacitance values from 6.8 pF to 47 nF, providing options for diverse electronic designs.
    These capacitors feature excellent stability over temperature ranges, making them ideal for temperature compensation, coupling, decoupling, and bypassing circuits. Their robust design ensures they meet stringent industrial standards, ensuring longevity and performance consistency in demanding environments.
    Technical Parameters
    The D Series capacitors provide precise specifications tailored to specific application needs:
    - Capacitance Range: 6.8 pF to 47 nF.
    - Voltage Ratings: 50 VDC, 100 VDC, and 500 VDC.
    - Tolerance: Available in ±0.25 pF, ±2%, ±5%, ±10%, ±20%, and +80% / -20%.
    - Temperature Characteristics:
    - Class 1: SL0 and N750, stable temperature compensation.
    - Class 2: Y5P, Z5U, X7R, X5F, exhibiting moderate temperature sensitivity.
    - Class 3: Y5V and Z5V, suitable for less critical applications with higher temperature tolerances.
    - Operating Temperature Range:
    - Class 1: -55°C to +125°C.
    - Class 2: -30°C to +125°C.
    - Insulation Resistance: Minimum 10 GΩ at rated voltage.
    - Dissipation Factor:
    - Class 1: ≤0.1% at 1 MHz (C≥30 pF), otherwise calculated using a formula.
    - Class 2: ≤2.5% at 1 kHz.
    - Class 3: ≤5% at 1 kHz.

    Product Features and Advantages
    The D Series capacitors stand out due to their compact size, high capacitance density, and long-term reliability. Key features include:
    - Compact Size with High Performance: Achieving significant capacitance values in small packages reduces board space requirements and enhances system miniaturization.
    - Reliability: Designed to withstand harsh environmental conditions, these capacitors ensure consistent operation over time.
    - Flexible Mounting Options: Available with crimp and straight lead configurations to suit diverse PCB mounting requirements.
    - Wide Voltage Support: With ratings up to 500 VDC, these capacitors cater to a broad spectrum of power electronics applications.
    These advantages make the D Series an excellent choice for engineers aiming to optimize circuit designs while maintaining high performance and reliability.
    Application Case Studies and Usage Recommendations
    The D Series capacitors find extensive applications in modern electronics, particularly in temperature compensation and signal filtering tasks. Below are some common use cases:
    - Temperature Compensation: Ideal for precision circuits where stability across temperatures is crucial.
    - Coupling and Decoupling: Used in power supplies and digital circuits to smooth fluctuations and ensure clean signals.
    - Bypassing: Commonly employed in RF circuits to block DC components while allowing AC signals to pass through.
    Usage Suggestions:
    - Ensure correct tolerance selection based on the application's required precision.
    - Match the capacitor’s voltage rating with the circuit's maximum expected voltage to avoid failures.
    - Consider thermal management practices if operating near the upper end of the temperature range to maintain optimal performance.
    Compatibility and Support
    The D Series capacitors exhibit strong compatibility with standard electronic manufacturing processes and tools. They support both bulk and tape-and-reel packaging methods, facilitating integration into automated assembly lines. Vishay provides comprehensive documentation and technical support,

D221K20Y5PH63J5R参数

参数
电容值 220pF
容差 ±10%
温度系数 Y5P
额定电压 100V
长*宽*高 5mm(长度)*3.5mm(宽度)
安装方式 通孔安装
零件状态 在售
包装方式 散装

D221K20Y5PH63J5R厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

D221K20Y5PH63J5R数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 陶瓷电容 VISHAY INTERTECHNOLOGY D221K20Y5PH63J5R D221K20Y5PH63J5R数据手册

D221K20Y5PH63J5R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4000+ $ 0.0307 ¥ 0.2613
库存: 6170
起订量: 4000 增量: 1
交货地:
最小起订量为:4000
合计: ¥ 1045.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242