处理中...

首页  >  产品百科  >  MKP385436100JKM2T0

MKP385436100JKM2T0

产品分类: 薄膜电容
产品描述: 360nF ±5% 聚丙烯,金属化 1KV 350V 通孔安装 31mm*13mm*23mm
供应商型号: Q-MKP385436100JKM2T0
供应商: 期货订购
标准整包数: 100
VISHAY INTERTECHNOLOGY 薄膜电容 MKP385436100JKM2T0

MKP385436100JKM2T0概述

    # Vishay BCcomponents MKP385 Metallized Polypropylene Film Capacitors
    Product Introduction
    The Vishay BCcomponents MKP385 is a metallized polypropylene film capacitor designed for use in demanding electronic applications. It features low contact resistance, a small form factor, and excellent dielectric properties, making it ideal for applications involving steep pulses, high frequencies, and pulse operations. Key functional areas include switch-mode power supplies (SMPS), electronic lighting systems like ballasts, motor control circuits, and deflection circuits in TVs. Additionally, it is used in loudspeaker crossover networks, storage filters, timing circuits, and sample-and-hold circuits.
    Technical Parameters
    The MKP385 is available in various capacitance ranges and voltage ratings:
    - Capacitance Range: 0.00047 µF to 82 µF.
    - Capacitance Tolerance: ±5%.
    - Temperature Ratings:
    - Rated DC Temperature: 85°C.
    - Rated AC Temperature: 85°C.
    - Maximum Application Temperature: 110°C.
    - Limited Time Maximum Operating Temperature: 125°C.
    - Voltage Ratings:
    - DC Voltage Ratings: 160 VDC, 250 VDC, 400 VDC, 630 VDC, 850 VDC, 1000 VDC, 1250 VDC, 1600 VDC, 2000 VDC, 2500 VDC.
    - AC Voltage Ratings: 110 VAC to 900 VAC, depending on pitch.
    - Dielectric: Polypropylene film.
    - Electrodes: Metallized.
    - Construction: Mono and internal serial constructions.
    - Encapsulation: Flame-retardant plastic case and epoxy resin.
    - UL-Class: 94 V-0.
    Product Features and Advantages
    The MKP385 offers several unique advantages:
    1. Low Loss Tangent: The capacitor’s low loss tangent ensures minimal energy loss during operation, enhancing efficiency.
    2. Compact Design: With pitches ranging from 5 mm to 52.5 mm, it supports high-density packaging.
    3. Wide Operating Temperature Range: Operates reliably in temperatures up to 125°C under limited conditions.
    4. Versatile Mounting Options: Available loose in boxes or taped on reels or ammo packs, making it suitable for automated assembly processes.
    5. Durability: Features flame-retardant encapsulation and robust mechanical design for vibration and shock resistance.
    Application Cases and Usage Recommendations
    The MKP385 is particularly suited for applications requiring high precision and reliability:
    - Switch-Mode Power Supplies (SMPS): Used to smooth out voltage fluctuations caused by high-frequency switching.
    - Electronic Lighting: Ideal for stabilizing the supply voltage in ballast circuits.
    - Motor Control Circuits: Helps in filtering out noise and providing stable power delivery.
    - Deflection Circuits in TVs: Used for S-correction to improve picture quality.
    Usage Recommendations:
    - Ensure proper grounding and securing for pitches ≥ 37.5 mm using mechanical fasteners.
    - Follow Vishay’s recommended soldering profiles for optimal results.
    - Avoid placing the capacitor in environments exceeding its maximum operating temperature for prolonged periods.
    Compatibility and Support
    The MKP385 is compatible with Vishay’s comprehensive technical support, including documentation on packaging specifications and soldering conditions. Users can access detailed ratings and test requirements through Vishay’s website. For custom configurations or special requirements, direct communication with Vishay’s technical team is encouraged.
    Common Issues and Solutions
    | Issue | Solution |

    | Insufficient component stability | Secure components with mechanical fasteners if pitch ≥ 37.5 mm. |
    | Excessive temperature rise | Limit power dissipation and ensure adequate airflow around the capacitor. |
    | Inconsistent capacitance values | Check the tolerance limits (+/-5%) during initial testing and selection. |
    Conclusion

MKP385436100JKM2T0参数

参数
电容值 360nF
容差 ±5%
介电材料 聚丙烯,金属化
ESR-等效串联电阻 -
额定电压-AC 350V
额定电压-DC 1KV
长*宽*高 31mm*13mm*23mm
安装方式 通孔安装
零件状态 在售

MKP385436100JKM2T0厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MKP385436100JKM2T0数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 薄膜电容 VISHAY INTERTECHNOLOGY MKP385436100JKM2T0 MKP385436100JKM2T0数据手册

MKP385436100JKM2T0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 1.1773 ¥ 10.3604
库存: 20000
起订量: 2000 增量: 100
交货地:
最小起订量为:2000
合计: ¥ 20720.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J1R1ABSTR ¥ 2.8425
03269 ¥ 0
04023J3R3BBSTR\500 ¥ 5.8305
06033J120FBTTR ¥ 3.6743
100A3R9BW150XT ¥ 36.5024
104MSR250K ¥ 1.1048
104MSR630K ¥ 2.5603
104MWR630K ¥ 4.6175
105K100ST2824T ¥ 34.133