处理中...

首页  >  产品百科  >  CBB0207002200GCT00

CBB0207002200GCT00

产品分类: 通孔电阻
产品描述: 220Ω ±2% 600mW 通孔安装 6.3mm(长度)
供应商型号: ECO-CBB0207002200GCT00
供应商: 海外现货
标准整包数: 5000
VISHAY INTERTECHNOLOGY 通孔电阻 CBB0207002200GCT00

CBB0207002200GCT00概述

    # Vishay Beyschlag CBB 0207 High Pulse Load Carbon Film Leaded Resistors
    Product Introduction
    The Vishay Beyschlag CBB 0207 is a high-performance carbon film resistor designed to provide exceptional pulse load capability and robust performance under harsh environmental conditions. Ideal for applications involving high levels of electromagnetic interference (EMI) and electrostatic discharge (ESD), this resistor ensures reliable operation in automotive, telecommunication, and industrial sectors. Its unique carbon film technology allows it to handle significant thermal stress, making it particularly suited for surge protection in signal and mains input lines.
    Main Features:
    - Pulse Load Capability: Up to 6 kV or 140 W.
    - ESD and EMC Sensitive Applications: Specialized for environments requiring stringent EMI/EMC protection.
    - Advanced Carbon Film Technology: Ensures high thermal stability.
    - Application Fields: Automotive, telecommunication, and industrial equipment.
    Technical Parameters
    Below are key technical specifications extracted from the product manual:
    | Parameter | Specification |

    | Resistance Range | 10 Ω to 1.5 MΩ |
    | Resistance Tolerance | ±2% |
    | Temperature Coefficient | Refer to temperature coefficient graph |
    | Rated Dissipation (P70) | 0.6 W |
    | Operating Voltage (AC/DC) | 350 V max |
    | Maximum Permissible Film Temp.| 155 °C |
    | Maximum Resistance Change (P70)| After 1000 hours: ±2%, After 8000 hours: +5%/-4%|
    | Insulation Voltage | 1-minute test: 500 V, Continuous: 75 V |
    | Failure Rate | ≤ 0.1 x 10⁻⁹/h |
    Product Characteristics and Advantages
    The CBB 0207 stands out due to its specialized carbon film construction, which significantly enhances its durability and reliability under extreme conditions. Its advanced design minimizes resistance drift over time, ensuring consistent performance across different operational scenarios. Key advantages include:
    - Superior Pulse Handling: With up to 6 kV or 140 W capability, it can withstand severe voltage spikes effectively.
    - Enhanced Thermal Stability: Specialized carbon film ensures minimal temperature-related degradation.
    - Wide Application Scope: Versatile enough for diverse industries like automotive, telecom, and industrial electronics.
    Typical Applications and Usage Recommendations
    The CBB 0207 resistor finds application in critical circuits where surge protection is essential. Examples include:
    - Automotive Systems: Protecting sensors and control modules from transient voltages.
    - Telecom Equipment: Shielding communication devices from ESD events.
    - Industrial Control Systems: Safeguarding equipment against electrical noise and surges.
    Practical Use Tips:
    - Ensure adequate heat dissipation on PCBs to avoid exceeding rated temperatures.
    - Implement proper soldering techniques and materials to enhance joint reliability.
    - Regular monitoring of resistance drift is recommended to maintain desired stability over time.
    Compatibility and Support
    Vishay Beyschlag offers comprehensive support for the CBB 0207, including detailed documentation and technical assistance through their dedicated email channel (filmresistorsleaded@vishay.com). Additionally, the resistor is compliant with RoHS, ELV, and WEEE directives, ensuring eco-friendly disposal practices.
    Common Issues and Solutions
    Despite its robust design, users might encounter issues such as resistance drift or solder joint failures. Here are common problems and practical solutions:
    - Problem: Excess

CBB0207002200GCT00参数

参数
电阻值 220Ω
精度 ±2%
额定功率 600mW
温度系数 -
长*宽*高 6.3mm(长度)
安装方式 通孔安装
应用等级 工业级

CBB0207002200GCT00厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CBB0207002200GCT00数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY CBB0207002200GCT00 CBB0207002200GCT00数据手册

CBB0207002200GCT00封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.1801 ¥ 1.5256
50000+ $ 0.1801 ¥ 1.5256
库存: 45000
起订量: 5000 增量: 0
交货地:
最小起订量为:5000
合计: ¥ 7628
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541