处理中...

首页  >  产品百科  >  RLR05C2051FSB14

RLR05C2051FSB14

产品分类: 通孔电阻
产品描述: 2.05KΩ ±1% 125mW ±100ppm/℃ 通孔安装 3.81mm(长度)
供应商型号: TS-RLR05C2051FSB14
供应商: 海外现货
标准整包数: 100
VISHAY INTERTECHNOLOGY 通孔电阻 RLR05C2051FSB14

RLR05C2051FSB14概述

    Vishay Dale Metal Film Resistors: ERL Series
    Product Introduction
    The Vishay Dale ERL series offers high-performance axial metal film resistors specifically designed to meet military and established reliability standards, including MIL-PRF-39017 qualification. These resistors are engineered to provide precise resistance values with exceptional stability and durability. Ideal for a wide range of applications, the ERL series finds utility in defense electronics, aerospace systems, and industrial equipment where reliability under extreme conditions is paramount.
    Technical Parameters
    The ERL series resistors come in various models with distinct power ratings, resistance ranges, tolerances, and temperature coefficients:
    | Model | Power Rating (W) | Resistance Range (Ω) | Tolerance (%) | Temperature Coefficient (ppm/°C) | Max Working Voltage (V) |
    |
    | ERL05 | 0.125 | 4.7 Ω – 301 kΩ | ±1, ±2 | ±100 | 200 |
    | ERL07 | 0.25 | 1 Ω – 10 MΩ | ±1, ±2 | ±100 | 250 |
    | ERL20 | 0.50 | 4.3 Ω – 3.01 MΩ | ±1, ±2 | ±100 | 350 |
    | ERL32 | 1.0 | 1 Ω – 2.7 MΩ | ±1, ±2 | ±100 | 500 |
    Other notable features include:
    - Very low noise (-40 dB).
    - Traceability of materials and processes.
    - Comprehensive monthly lot acceptance testing.
    - Support for resistance ranges extending beyond discontinued carbon composition resistors.
    Product Features and Advantages
    The ERL series stands out due to its:
    - High compliance with military specifications (MIL-PRF-39017 and MIL-PRF-22684).
    - Superior moisture protection through epoxy coating.
    - Enhanced stock availability at ±1% and ±2% tolerances.
    - Flexibility for developing tailored reliability programs per customer requirements.
    - Very low voltage coefficient (max. 5 ppm/V).
    These attributes make the ERL series highly dependable for demanding applications, ensuring minimal degradation over time and consistent performance.
    Application Case Studies and Usage Recommendations
    The ERL series has proven effective in the following areas:
    - Defense electronics: Ensuring stable performance in radar systems and communication devices.
    - Aerospace: Reliable resistance in avionics and satellite communication systems.
    - Industrial: Used in process control and automation equipment requiring long-term stability.
    Usage Tips:
    - For applications demanding high precision, opt for lower tolerance (±1%) variants.
    - When working in extreme temperatures, monitor heat dissipation to avoid derating effects.
    - Consider using the epoxy-coated design in humid environments for better protection.
    Compatibility and Support
    The ERL series is compatible with various DSCC drawings supporting extended resistance ranges and low inductance designs. Vishay Dale provides comprehensive support, including technical assistance, stock availability, and traceability of components.
    Common Issues and Solutions
    | Issue | Solution |

    | High thermal noise | Ensure proper installation and minimize current flow near sensitive components. |
    | Poor solderability | Recheck soldering procedures and adhere to MIL-STD-202 guidelines. |
    | Excessive inductance | Use models optimized for low inductance within the specified frequency range. |
    Summary and Recommendation
    The Vishay Dale ERL series metal film resistors are an excellent choice for military and high-reliability

RLR05C2051FSB14参数

参数
电阻值 2.05KΩ
精度 ±1%
额定功率 125mW
温度系数 ±100ppm/℃
长*宽*高 3.81mm(长度)
安装方式 通孔安装
应用等级 军用级
零件状态 在售
包装方式 散装

RLR05C2051FSB14厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

RLR05C2051FSB14数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 通孔电阻 VISHAY INTERTECHNOLOGY RLR05C2051FSB14 RLR05C2051FSB14数据手册

RLR05C2051FSB14封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
200+ $ 1.0647 ¥ 9.05
500+ $ 1.0032 ¥ 8.5272
库存: 0
起订量: 300 增量: 1
交货地:
最小起订量为:200
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1625875-3 ¥ 1.6832
1-1625890-5 ¥ 0.451
135-10R0-FBW ¥ 8.0662
135-5000-FBW ¥ 19.0371
13FR100E ¥ 24.5853
160-10R0-FBW ¥ 39.9361
160-5000-FBW ¥ 8.1928
160-R500-FBW ¥ 24.9911
1622362-1 ¥ 0.1183
1622386-1 ¥ 0.1541