处理中...

首页  >  产品百科  >  MMA02040D2103BB300

MMA02040D2103BB300

产品分类: 贴片电阻
产品描述: 210Ω ±0.1% 250mW ±25ppm/℃ 贴片安装
供应商型号:
供应商:
标准整包数: 0
VISHAY INTERTECHNOLOGY 贴片电阻 MMA02040D2103BB300

MMA02040D2103BB300概述

    # Vishay Beyschlag Precision Thin Film MELF Resistors: MMU 0102, MMA 0204, and MMB 0207
    Product Introduction
    Vishay Beyschlag offers a range of precision thin film MELF (Metal Electrode Leadless Face) resistors that cater to diverse applications requiring high reliability and stability. These include the MMU 0102, MMA 0204, and MMB 0207 models. Designed for professional electronics across industries such as automotive, telecommunications, industrial, and medical equipment, these resistors leverage advanced metal film technology to deliver exceptional performance and stability.
    Key Features:
    - Approved Standards: Compliant with EN 140401-803 and AEC-Q200 specifications.
    - High Stability: Class 0.05 stability ensures minimal resistance drift over time.
    - Intrinsic Sulfur Resistance: Suitable for harsh environments without sulfur contamination risks.
    - Material Compliance: Meets RoHS, ELV, and WEEE directives.
    Technical Specifications
    | Parameter | MMU 0102 | MMA 0204 | MMB 0207 |
    ||
    | DIN Size | 0102 | 0204 | 0207 |
    | Resistance Range | 22 Ω to 332 kΩ | 10 Ω to 511 kΩ | 15 Ω to 1 MΩ |
    | Resistance Tolerance | ±0.5%, ±0.25%, ±0.1%| ±0.25%, ±0.1% | ±0.25%, ±0.1% |
    | Temperature Coefficient | ±25 ppm/K, ±15 ppm/K| ±25 ppm/K, ±15 ppm/K | ±25 ppm/K, ±15 ppm/K |
    | Rated Dissipation (P70) | 0.2 W | 0.25 W | 0.4 W |
    | Operating Voltage (Umax.) | 150 V | 200 V | 350 V |
    | Maximum Film Temperature | 125 °C | 125 °C | 125 °C |
    | Operating Temperature Range | -55 °C to 125 °C | -55 °C to 125 °C | -55 °C to 125 °C |
    These resistors are designed for demanding environments, offering superior performance across various operational conditions.
    Product Characteristics and Advantages
    Unique Features:
    - Advanced Metal Film Technology: Ensures long-term reliability and stability.
    - Class 0.05 Stability: Offers excellent resistance drift control, ideal for precision applications.
    - Intrinsic Sulfur Resistance: Prevents degradation caused by sulfur exposure, ensuring durability in industrial settings.
    Market Position:
    The MMU 0102, MMA 0204, and MMB 0207 resistors are highly competitive due to their robust design and stringent quality controls. They provide critical support in applications requiring high precision and reliability, making them indispensable in modern electronics.
    Application Examples and Usage Recommendations
    Common Applications:
    - Automotive Electronics: Ensures stable performance in engine control units and infotainment systems.
    - Telecommunications: Supports signal processing in routers and switches.
    - Medical Devices: Provides reliable resistance in diagnostic instruments.
    Usage Tips:
    - Thermal Management: Ensure adequate thermal management to prevent excessive heating during operation.
    - Environmental Considerations: Protect devices from moisture and corrosive gases to maximize lifespan.
    Compatibility and Support
    These resistors are fully compatible with existing PCB designs and adhere to international standards. Vishay Beyschlag provides comprehensive support, including documentation and technical assistance through melf@vishay.com.
    Troubleshooting and Solutions
    | Issue | Solution |

    | High resistance drift | Verify proper thermal management and check for overloading conditions. |
    | Poor solderability | Re-qualify soldering processes to ensure compatibility with lead-free solders. |
    | Excessive noise

MMA02040D2103BB300参数

参数
电阻值 210Ω
精度 ±0.1%
额定功率 250mW
温度系数 ±25ppm/℃
安装方式 贴片安装
应用等级 工业级

MMA02040D2103BB300厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

MMA02040D2103BB300数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY MMA02040D2103BB300 MMA02040D2103BB300数据手册

MMA02040D2103BB300封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125