处理中...

首页  >  产品百科  >  RCA0805180KFKEA

RCA0805180KFKEA

产品分类: 贴片电阻
产品描述: 180KΩ ±1% 125mW ±100ppm/℃ 0805 贴片安装 2mm(长度)*450μm(高度)
供应商型号: ECO-RCA0805180KFKEA
供应商: 海外现货
标准整包数: 5000
VISHAY INTERTECHNOLOGY 贴片电阻 RCA0805180KFKEA

RCA0805180KFKEA概述

    Vishay Draloric RCA e3 Automotive Thick Film Chip Resistors
    Product Introduction
    The Vishay Draloric RCA e3 series offers advanced Thick Film Chip Resistors, specifically designed to meet the stringent demands of modern automotive and industrial electronics. These resistors are highly reliable, sulfur-resistant, and compatible with lead-free soldering processes. They find applications across diverse sectors, including automotive systems, consumer electronics, and industrial automation.
    Key features include:
    - Enhanced resistance against H2S environments.
    - High stability, with ΔR/R ≤ 1% after 1000 hours at 70°C.
    - Metal glaze coating on high-quality ceramic substrates.
    - Compliant with AEC-Q200 standards and available in various case sizes.
    Technical Parameters
    The following table summarizes key technical specifications for the RCA e3 series:
    | Case Size (Inch/Metric) | Power Rating @ 70°C (W) | Maximum Voltage (V) | Temperature Coefficient (ppm/K) | Tolerance (%) | Resistance Range (Ω) |
    |
    | 0402 (RR1005) | 0.063 | 50 | ±50 | ±0.5, ±1 | 100Ω–1.0MΩ |
    | 0603 (RR1608) | 0.10 | 75 | ±100 | ±0.5, ±1 | 100Ω–10MΩ |
    | 0805 (RR2012) | 0.125 | 150 | ±100 | ±0.5, ±1 | 100Ω–10MΩ |
    | 1206 (RR3216) | 0.25 | 200 | ±100 | ±0.5, ±1 | 100Ω–10MΩ |
    | 1210 (RR3225) | 0.5 | 200 | ±100 | ±0.5, ±1 | 100Ω–1.0MΩ |
    | 1218 (RR3246) | 1.0 | 200 | ±100 | ±0.5, ±1 | 100Ω–2.2MΩ |
    | 2010 (RR5025) | 0.75 | 400 | ±100 | ±0.5, ±1 | 100Ω–10MΩ |
    | 2512 (RR6332) | 1.0 | 500 | ±100 | ±0.5, ±1 | 100Ω–10MΩ |
    Product Features and Advantages
    The RCA e3 series boasts several distinctive features:
    1. Superior Resistance to Sulfur Atmospheres: Excellent performance in harsh environments, making it ideal for automotive applications.
    2. High Thermal Stability: Maintains stable resistance values even under extreme temperature fluctuations.
    3. Compatibility: Supports both Pb-free and Pb-containing soldering processes.
    4. Compliance: Meets industry standards like AEC-Q200 and RoHS.
    5. Versatile Packaging: Available in multiple tape and reel configurations, facilitating seamless integration into automated manufacturing lines.
    These characteristics underscore the robustness and adaptability of the RCA e3 resistors, enhancing their market competitiveness.
    Application Case Studies and Usage Recommendations
    The RCA e3 series finds widespread use in critical electronic circuits, including:
    - Automotive engine control units (ECUs).
    - LED driver circuits.
    - Signal conditioning in industrial sensors.
    Usage Suggestions:
    - Always ensure proper thermal management to avoid exceeding the maximum junction temperature.
    - Use appropriate derating guidelines for high-temperature environments to extend service life.
    - Select case sizes based on required power handling and space constraints.
    Compatibility and Support
    The RCA e3 resistors are compatible with most common PCB assembly processes, including reflow and wave soldering. Vishay provides comprehensive technical support thro

RCA0805180KFKEA参数

参数
电阻值 180KΩ
精度 ±1%
额定功率 125mW
温度系数 ±100ppm/℃
长*宽*高 2mm(长度)*450μm(高度)
通用封装 0805
安装方式 贴片安装
应用等级 工业级

RCA0805180KFKEA厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

RCA0805180KFKEA数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY RCA0805180KFKEA RCA0805180KFKEA数据手册

RCA0805180KFKEA封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5000+ $ 0.0066 ¥ 0.0559
50000+ $ 0.0066 ¥ 0.0559
库存: 75000
起订量: 5000 增量: 0
交货地:
最小起订量为:5000
合计: ¥ 279.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125