处理中...

首页  >  产品百科  >  Y162510K0000T9R

Y162510K0000T9R

产品分类: 贴片电阻
产品描述: 10KΩ ±0.01% 300mW ±0.2ppm/℃ 1206 贴片安装
供应商型号:
供应商:
标准整包数: 0
VISHAY INTERTECHNOLOGY 贴片电阻 Y162510K0000T9R

Y162510K0000T9R概述

    Vishay Foil Resistors' VSMP Series: Ultra-High Precision Foil Wraparound Surface Mount Chip Resistors
    Product Introduction
    The Vishay Foil Resistors' VSMP Series (0603, 0805, 1206, 1506, 2010, 2512) represents a breakthrough in resistor technology, offering ultra-high precision alongside extreme temperature coefficient of resistance (TCR) and remarkable load life stability. This series is ideal for applications requiring exceptional stability and accuracy, such as precision instrumentation, medical equipment, telecommunications, and aerospace systems. The VSMP Series employs advanced Z Foil technology, enabling resistors with a TCR as low as ±0.05 ppm/°C across a broad temperature range (–55°C to +125°C).
    Technical Parameters
    Below is a summary of the key technical specifications and performance metrics:
    | Parameter | Values |

    | Temperature Coefficient of Resistance (TCR) | ±0.2 ppm/°C typical |
    | Resistance Tolerance | Up to ±0.01% |
    | Power Coefficient | 5 ppm at rated power |
    | Power Rating | Up to 750 mW at +70°C |
    | Load Life Stability | ±0.005% (50 ppm) at +70°C, 2000 hours |
    | Resistance Range | 5 Ω to 125 kΩ |
    | Land Pattern Dimensions | See Table 2 |
    Product Features and Advantages
    The VSMP Series offers several unique advantages:
    - Exceptional Stability: TCR of ±0.05 ppm/°C ensures minimal resistance drift over temperature.
    - Unparalleled Accuracy: Tight resistance tolerances up to ±0.01%, coupled with non-inductive and non-capacitive designs, provide unmatched precision.
    - Enhanced Reliability: Load life stability of ±0.005% ensures long-term reliability even under heavy loads.
    - Customizable Values: Bulk Metal Foil resistors support non-standard values without additional costs or delays, making them highly flexible for specialized applications.
    - Environmentally Robust: The chip withstands thermal shocks, soldering heat, and moisture exposure without significant changes in performance.
    Application Cases and Usage Recommendations
    The VSMP Series is widely used in critical applications where precise resistance control is essential. Some common scenarios include:
    - Precision Measurement Instruments: Its stability ensures accurate data acquisition in multimeters, oscilloscopes, and strain gauges.
    - Medical Devices: Reliable performance in pacemakers and other life-support equipment.
    - Communication Systems: Provides consistent signal attenuation and impedance matching in RF circuits.
    Recommendations for Use:
    - Ensure proper PCB design with adequate land patterns to optimize thermal management.
    - Avoid excessive soldering temperatures to prevent potential damage.
    - Consider custom values for unique application requirements.
    Compatibility and Support
    The VSMP Series is fully compatible with industry-standard manufacturing processes. Vishay Foil Resistors supports customers through a global network of precision centers, providing quick prototyping and local delivery. For custom requirements, dedicated application engineers are available via foil@vpgsensors.com.
    Common Issues and Solutions
    Here are some frequently encountered issues and their solutions:
    - Problem: Resistance drifting beyond specified limits.
    Solution: Verify proper soldering and thermal stress handling during assembly.
    - Problem: ESD-related failures.
    Solution: Use ESD protection mechanisms and handle components with anti-static precautions.
    - Problem: Resistance tolerance exceeding expected levels.
    Solution: Confirm compliance with the specified conditions du

Y162510K0000T9R参数

参数
电阻值 10KΩ
精度 ±0.01%
额定功率 300mW
温度系数 ±0.2ppm/℃
通用封装 1206
安装方式 贴片安装
应用等级 工业级

Y162510K0000T9R厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

Y162510K0000T9R数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY Y162510K0000T9R Y162510K0000T9R数据手册

Y162510K0000T9R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125