处理中...

首页  >  产品百科  >  CSC10A011K00GEK

CSC10A011K00GEK

产品分类: 网络阵列电阻
产品描述: 1KΩ ±2% ±50ppm/℃ ±50ppm/℃ 200mW SIP-10 通孔安装 25.15mm*2.49mm*4.95mm
供应商型号: F-CSC10A011K00GEK
供应商: 海外现货
标准整包数: 1000
VISHAY INTERTECHNOLOGY 网络阵列电阻 CSC10A011K00GEK

CSC10A011K00GEK概述

    Vishay Dale Thick Film Resistor Networks: Product Overview
    Product Introduction
    Vishay Dale's Thick Film Resistor Networks are designed for a wide range of electronic applications requiring reliable and high-performance resistive solutions. These networks feature a single-in-line (SIP) design with conformal coating, offering isolation and protection against environmental factors. Available in "A" and "B" profile heights, they cater to diverse packaging needs and provide options for bussed, isolated, and dual-terminator schematics.
    Key features include thick film resistive elements, wide resistance ranges (from 10 Ω to 2.2 MΩ), and excellent thermal and mechanical stability. They reduce total assembly costs while maintaining superior performance, making them ideal for industries such as telecommunications, automotive electronics, industrial control systems, and consumer electronics.
    Technical Parameters
    | Parameter | Value |

    | Height | "A" = 0.195" (4.95 mm)
    "B" = 0.295" (7.50 mm)
    Custom "C" = 0.350" (8.89 mm) |
    | Power Rating | Up to 1.90 W ("B" profile) |
    | Resistance Range | 10 Ω to 2.2 MΩ |
    | Temperature Coefficient | ± 50 ppm/°C (typical) |
    | Tolerance | ± 1%, ± 2%, ± 5% |
    | Operating Temperature | -55°C to +125°C |
    | Dielectric Strength | 200 VAC |
    Additional specifications include:
    - Whisker Test Compliance: Class 1A products meet EIA/ECA-CB23 rev. G requirements.
    - Conformal Coating: Provides robust protection against moisture, dust, and mechanical stress.
    - Voltage Coefficient of Resistance: < 50 ppm typical.
    - Isolation Resistance (03 Schematic): > 100 MΩ.
    Product Features and Advantages
    1. Enhanced Durability: Thick film resistive elements coupled with epoxy conformal coating ensure long-term reliability in harsh environments.
    2. Customizable Design: Offers multiple profiles ("A," "B," and custom "C") and pin counts (4 to 12).
    3. Reduced Costs: Simplifies assembly processes, lowering overall system expenses.
    4. Wide Resistance Range: Supports a broad spectrum of applications requiring specific resistance values.
    5. Industry Standards Compliance: Meets stringent industry standards such as EIA/ECA-CB23 rev. G.
    Application Cases and Usage Recommendations
    These resistor networks are well-suited for a variety of applications due to their versatile schematics:
    1. 01 Schematic (Bussed):
    - Ideal for "Wired OR" pull-up, open collector pull-up, and TTL input pull-down.
    - Applications include power gating, logic circuitry, and signal conditioning.
    2. 03 Schematic (Isolated):
    - Best suited for scenarios requiring isolation between resistors, such as LED current limiting, ECL output pull-down, and line termination.
    - Recommended for systems demanding precise resistance isolation.
    3. 05 Schematic (Dual Terminator):
    - Designed for TTL dual-line termination and pulse squaring.
    - Commonly used in communication interfaces where signal integrity is critical.
    Usage Tips:
    - Ensure proper derating when operating above +70°C to maintain optimal performance.
    - For high-power applications, choose the "B" profile for enhanced thermal management.
    - Verify compatibility with your system's electrical characteristics before integration.
    Compatibility and Support
    These resistor networks exhibit excellent compatibility with standard PCB layouts and soldering processes. Vishay Dale offers robust technical support, including:
    - Documentation accessible via [www.vishay.com/doc](http://www.vishay.com/doc).
    - Datasheets and packaging guidelines detailed in relevant documents (e.g., [www.vishay.com/doc?31542]).
    - Optional tin/lead or lead-free packaging

CSC10A011K00GEK参数

参数
电阻值 1KΩ
电阻个数 -
精度 ±2%
温度系数 ±50ppm/℃
电阻匹配比 -
单个电阻功率 200mW
电阻器匹配率漂移 ±50ppm/℃
引脚数量 -
长*宽*高 25.15mm*2.49mm*4.95mm
通用封装 SIP-10
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

CSC10A011K00GEK厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

CSC10A011K00GEK数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 网络阵列电阻 VISHAY INTERTECHNOLOGY CSC10A011K00GEK CSC10A011K00GEK数据手册

CSC10A011K00GEK封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.9523 ¥ 8.0663
2000+ $ 0.9438 ¥ 7.9943
3000+ $ 0.9353 ¥ 7.9222
库存: 2000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 8066.3
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1630315-1 ¥ 4027.3275
1776-C4815 ¥ 228.9753
1776-C6815 ¥ 325.9461
266-220-RC ¥ 0
266-5.1K-RC ¥ 0
2D02WGF1001TCE ¥ 0.0341
2D02WGF2211TCE ¥ 0.0355
3-1879443-1 ¥ 146.985
3-1879444-2 ¥ 141.5525
3-1879453-9 ¥ 511.6527