处理中...

首页  >  产品百科  >  RCA0402330KFKED

RCA0402330KFKED

产品分类: 贴片电阻
产品描述: 330KΩ ±1% 62.5mW ±100ppm/℃ 0402 贴片安装 1mm(长度)*350μm(高度)
供应商型号: ECO-RCA0402330KFKED
供应商: 海外现货
标准整包数: 10000
VISHAY INTERTECHNOLOGY 贴片电阻 RCA0402330KFKED

RCA0402330KFKED概述

    Vishay Draloric RCA e3: Automotive and Sulfur Resistant Lead-Free Thick Film Rectangular Chip Resistors
    Product Introduction
    The Vishay Draloric RCA e3 series offers an advanced range of lead-free thick film rectangular chip resistors that are optimized for demanding automotive and industrial applications. These resistors exhibit exceptional performance in environments where exposure to hydrogen sulfide (H₂S) is a concern. The RCA e3 series includes models with various case sizes and resistance values, making them ideal for a broad spectrum of applications.
    Key characteristics include:
    - Superior resistance to corrosive environments like H₂S atmosphere.
    - High stability with a change in resistance (\(\Delta R/R\)) of up to 1% after 1000 hours at 70°C.
    - Made with metal glaze on high-quality ceramic substrates for long-term durability.
    - Compatible with both Pb-free and Pb-containing soldering processes, thanks to pure tin solder contacts on a Ni barrier layer.
    - AEC-Q200 qualified, ensuring compliance with rigorous automotive standards.
    Applications span across automotive electronics, industrial control systems, telecommunications, and consumer electronics.
    Technical Parameters
    The RCA e3 series features the following key specifications:
    | Model | Case Size (Inch/Metric) | Power Rating @ 70°C (W) | Max Element Voltage (V) | Temp Coefficient (ppm/K) | Tolerance (%) |
    |
    | RCA0402 | 0402 / 1005 | 0.063 | 50 | ±50 | ±0.5, ±1 |
    | RCA0603 | 0603 / 1608 | 0.10 | 75 | ±50 | ±0.5, ±1 |
    | RCA0805 | 0805 / 2012 | 0.125 | 150 | ±50 | ±0.5, ±1 |
    | RCA1206 | 1206 / 3216 | 0.25 | 200 | ±50 | ±0.5, ±1 |
    | RCA1210 | 1210 / 3225 | 0.5 | 200 | ±50 | ±0.5, ±1 |
    | RCA1218 | 1218 / 3246 | 1.0 | 200 | ±50 | ±0.5, ±1 |
    | RCA2010 | 2010 / 5025 | 0.75 | 400 | ±50 | ±0.5, ±1 |
    | RCA2512 | 2512 / 6332 | 1.0 | 500 | ±50 | ±0.5, ±1 |
    Additional Details:
    - Zero-Ohm Resistor: Rmax = 20 mΩ, Maximum Current @ 70°C = 1.5 A to 7.0 A.
    - Rated Power Derating Curve: Maximum Power Decreases as Temperature Increases.
    - Insulation Voltage: >75V to >500V.
    - Category Temperature Range: -55°C to +155°C.
    Product Features and Advantages
    1. Superior H₂S Resistance: Protects sensitive electronic circuits in harsh environments prone to corrosion.
    2. Stability: Maintains ±1% resistance stability even under prolonged stress.
    3. High Quality Construction: Utilizes a metal glaze on high-quality ceramic substrates for enhanced durability.
    4. Compatibility: Compatible with Pb-free and Pb-containing soldering processes.
    5. Automotive Compliance: Meets AEC-Q200 standards, ensuring reliability in critical automotive applications.
    6. Wide Range of Values: Offers resistance values from 100 Ω to 10 MΩ with tight tolerances (±0.5%, ±1%, ±5%).
    These advantages make the RCA e3 series highly reliable and competitive in both industrial and automotive markets.
    Application Cases and Usage Suggestions
    The RCA e3 series is ideally suited for:
    - Automotive sensor

RCA0402330KFKED参数

参数
电阻值 330KΩ
精度 ±1%
额定功率 62.5mW
温度系数 ±100ppm/℃
长*宽*高 1mm(长度)*350μm(高度)
通用封装 0402
安装方式 贴片安装

RCA0402330KFKED厂商介绍

Vishay Intertechnology是一家全球领先的电子元件制造商,专注于研发、制造和销售各种高性能电子元件。公司成立于1962年,总部位于美国宾夕法尼亚州的马尔文,在全球拥有多个生产基地和研发中心。

Vishay Intertechnology的产品主要分为以下几类:
1. 分立元件:包括二极管、晶体管、MOSFET等。
2. 被动元件:包括电阻、电容器、电感等。
3. 传感器:包括温度、压力、湿度等传感器。
4. 保护元件:包括保险丝、浪涌保护器等。

这些产品广泛应用于汽车、工业、医疗、通信、消费电子等领域。Vishay Intertechnology的优势在于:
1. 技术创新:公司不断研发新技术和新产品,以满足市场需求。
2. 质量控制:公司严格遵循ISO等国际质量标准,确保产品质量。
3. 客户服务:公司提供全方位的技术支持和定制化服务,以满足客户的个性化需求。
4. 全球布局:公司在全球设有多个生产基地和研发中心,可以快速响应客户需求。

RCA0402330KFKED数据手册

厂牌 PDF简要描述 下载
VISHAY INTERTECHNOLOGY 贴片电阻 VISHAY INTERTECHNOLOGY RCA0402330KFKED RCA0402330KFKED数据手册

RCA0402330KFKED封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.006 ¥ 0.0508
100000+ $ 0.006 ¥ 0.0508
库存: 90000
起订量: 10000 增量: 0
交货地:
最小起订量为:10000
合计: ¥ 508
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125